location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J5730DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J5730DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766768931 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 409336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 15:12:46
The date of the most recent change of this product data-sheet in Icecat.
Brother MFC-J5730DW user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 4800 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 576 MHz
  • - 20.6 kg
Long product name Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-J5730DW AIO 1200x4800 256MB 35/27ppm
More>>>
Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MFC-J5730DW AIO Flatbed/ADF colorA4 (A3)35/27 ppm 1200x4800 dpi 256MB USB 2.0 Hi-Speed LCD touchscreen LAN/WLAN

Short summary description Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J5730DW, Inkjet, Colour printing, 1200 x 4800 DPI, A3, Direct printing, Black

Long summary description Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J5730DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 4800 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Duplex print speed (ISO/IEC 24734) mono
12 ipm
Duplex print speed (ISO/IEC 24734) colour
11 ipm
Time to first page (black, normal)
6 s
Time to first page (colour, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
210 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR, USB
Scan speed (colour)
14 ppm
Scan speed (black)
14 ppm
Duplex scan speed (colour)
10 ppm
Duplex scan speed (black)
10 ppm
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, APOP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-PSK, WPA2-PSK
Email protocols
APOP, POP3
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
576 MHz
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
9.3 cm (3.66")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
30 W
Power consumption (standby)
6.5 W
Power consumption (sleep)
1.6 W
Power consumption (off)
0.04 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
398 mm
Height
374 mm
Weight
20.6 kg
Packaging data
Package width
639 mm
Package depth
469 mm
Package height
511 mm
Package weight
24.3 kg
Packaging content
Drivers included
Yes
Bundled software
Brother Control Center 4 Nuance PaperPort 14
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2017-09-17 01:53:01
Uk has collected 4 expert reviews for Brother MFC-J5730DW multifunction printer Inkjet A3 1200 x 4800 DPI 35 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
topnewreview.com
Updated:
2018-04-28 02:48:13
These are usually just for one sheet at a time, but Brother's takes 100.All the inputs can handle paper sizes up to A3 (twice as big as A4). When you print A4, it goes sideways, with the long side feeding into the print mechanism, which not only helps t...
Good Two 250-sheet trays for up to tabloid size (11-by-17-inch) paper. Duplex (two-sided) printing, scanning, and copying. Low running cost...
Bad Lackluster speed and output quality on our tests...
Bottom line If scanning had been better we may have given this full marks because it's still a good all-round MFP...
80%
Country Distributor
Nederland 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)