location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5059 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867198100
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:17:52
The date of the most recent change of this product data-sheet in Icecat.
Quick Installation Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-5059 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Weatherproof IP66-rated housing
  • - 2-Megapixel (1920 x 1080) high-definition resolution
  • - Video compression: H.264, MJPEG
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Digital input/output (1DI/1DO) for sensor and alarm
  • - Power support: PoE (IEEE 802.3af)
  • - 2.8-12 mm adjustable Vari-focal length for wide angle surveillance
  • - Supports motion detection (Intrusion/camera tampering/line crossing) and event notification
Long product name LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor :
The long product name of LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1/2.8” CMOS, 2 MP, 1920 x 1080, WDR, IR LED, PoE, IP66
More>>>
LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor:
The official description of LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-5059 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP66 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 2-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5059 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor:
This short summary of the LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor, IP security camera, Indoor & outdoor, Wired, CE, FCC, UL, ONVIF (PROFILE S, PROFILE G), PSIA, CGI, ISAPI,ISO-9001, Ceiling/wall, White

Long summary description LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor:
This is an auto-generated long summary of LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor based on the first three specs of the first five spec groups.

LevelOne GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0.01 lx, Field of view (FOV) angle: 106°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Focal length range: 2.8 - 12 mm, Fixed focal length: 1.4 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Alarm input/output
Yes
Certification
CE, FCC, UL, ONVIF (PROFILE S, PROFILE G), PSIA, CGI, ISAPI,ISO-9001
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product colour *
White
International Protection (IP) code
IP66
Weatherproof
Yes
Country of origin
China
Camera
Minimum illumination
0.01 lx
Field of view (FOV) angle
106°
White balance
Auto
Camera shutter speed
1/3 - 1/10000 s
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Sensor type *
CMOS
Lens system
Number of lenses *
1
Focal length range
2.8 - 12 mm
Fixed focal length
1.4 mm
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
AVI
Video compression formats
H.265, M-JPEG
Supported graphics resolutions
1280 x 720 (HD 720), 1280 x 960, 1920 x 1080 (HD 1080)
Frame rate
30 fps
Video streaming
Yes
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Portrait mode
Yes
Privacy masking
Yes
Time stamp overlay
Yes
Text caption overlay
Yes
Back Light Compensation (BLC)
Yes
Audio
Audio system
2-way
Audio formats supported
G.711, G.726
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, Unicast
Network
Wi-Fi *
No
Bluetooth *
No
Cabling technology
10/100Base-T(X)
Number of users
20 user(s)
Quality of Service (QoS) support
Yes
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Composite video out
1
DC-in jack
Yes
Security
Password protection type
User
Video motion detection
Yes
IP address filtering
Yes
Management features
Web-based management
Yes
Reset button
Yes
Power
Power source type *
PoE
AC input voltage
12 V
Power consumption (max)
7.5 W
Power consumption (Power over Ethernet (PoE))
5.5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
105 mm
Depth
258.6 mm
Height
95 mm
Weight
1.2 kg
Package width
386 mm
Package depth
156 mm
Package height
155 mm
Package weight
1.82 kg
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Resource CD
Yes
Technical details
Audio input
Yes
Removable IR-cut filter
Yes
Sustainability certificates
RoHS
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
490 mm
Master (outer) case length
400 mm
Master (outer) case height
500 mm
Master (outer) case gross weight
11.9 kg
Products per master (outer) case
9 pc(s)
Brand Image Product code Product Stock Price from
LevelOne GEMINI FIXED IP CAMERA, 6-MP, H.265, 802.3AF, POE, IR LEDS 60 METER, INDOOR/OUTDOOR LevelOne GEMINI FIXED IP CAMERA, 6-MP, H.265, 802.3AF, POE, IR LEDS 60 METER, INDOOR/OUTDOOR
(show image)
FCS-5092 GEMINI FIXED IP CAMERA, 6-MP, H.265, 802.3AF, POE, IR LEDS 60 METER, INDOOR/OUTDOOR 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE LevelOne GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE
(show image)
FCS-4051 GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof LevelOne GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof
(show image)
FCS-5096 GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio LevelOne Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio
(show image)
FCS-5095 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof LevelOne GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof
(show image)
FCS-5094 GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof
(show image)
FCS-5101 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor LevelOne GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor
(show image)
FCS-5093 GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor LevelOne HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor
(show image)
FCS-5104 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio LevelOne HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio
(show image)
FCS-5102 HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE Zoom IP Network Camera, H.265, 5-Megapixel, 2.8X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio LevelOne HUBBLE Zoom IP Network Camera, H.265, 5-Megapixel, 2.8X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio
(show image)
FCS-5103 HUBBLE Zoom IP Network Camera, H.265, 5-Megapixel, 2.8X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)