location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BIZ 1900 USB Mono

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 1900 USB Mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1983-829-104
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 13:45:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BIZ 1900 USB Mono
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity Bluetooth
  • - Microphone type: Boom
Long product name Jabra BIZ 1900 USB Mono :
The long product name of Jabra BIZ 1900 USB Mono. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra BIZ 1900 USB Mono
More>>>
Jabra BIZ 1900 USB Mono:
The official description of Jabra BIZ 1900 USB Mono as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Jabra Biz™ 1900 mono headset is the best headset for cost-driven contact centres looking for a high-quality corded solution. The Biz 1900 has the features you would expect in more expensive headsets - a noise-cancelling microphone, leatherette ear cushions and USB connectivity with HD Voice – all in a stylish, lightweight design. Choose a cost-conscious headset from a brand you trust.

A cost-efficient, USB corded headset designed specifically for call centre environments. It features a noise-cancelling microphone for clearer calls

Short summary description Jabra BIZ 1900 USB Mono:
This short summary of the Jabra BIZ 1900 USB Mono data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BIZ 1900 USB Mono, Wired, Office/Call center, 45 g, Headset, Black

Long summary description Jabra BIZ 1900 USB Mono:
This is an auto-generated long summary of Jabra BIZ 1900 USB Mono based on the first three specs of the first five spec groups.

Jabra BIZ 1900 USB Mono. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Weight: 45 g. Product colour: Black

Crystal clear conversations

Jabra’s Biz™ 1900 may be designed with cost in mind, but it doesn’t compromise on sound quality. Its flexible boom tip ensures perfect microphone placement while its noise-cancelling microphone eliminates ambient noise. Never compromise on voice quality – no matter what your budget.

Easy integration with existing telecom systems

The Jabra Biz™ 1900 was designed for maximum flexibility and value: choose from QD Quick Disconnect or USB plug connections and duo or mono. However you work, the Jabra Biz 1900 will fit your infrastructure and your budget.

Lightweight, sturdy design and professional quality

Professional agents need professional tools, no matter what the budget constraints are – and Jabra’s Biz™ 1900 is built for heavy use. Key features include professional grade durability, leatherette ear cushions, a fully adjustable headband and the agent’s choice of mono or duo wearing styles.

Optimised for the cost-conscious contact centre

The Jabra Biz™ 1900 was designed with the cost-conscious contact centre in mind: purely functional, flexible, and value priced – quality without compromise from a brand you trust.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Hearing protection technologies
Jabra PeakStop
Music playback
Yes
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Ports & interfaces
Bluetooth
Yes
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone mute
Yes
Weight & dimensions
Weight
45 g
Logistics data
Harmonized System (HS) code
85183000
Other features
Equalizer
No
Brand Image Product code Product Stock Price from
Jabra BT3030 HDST Black Jabra BT3030 HDST Black
(show image)
100-93030000-60 Jabra BT3030 HDST Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT2020 Headset Wireless Bluetooth Black Jabra BT2020 Headset Wireless Bluetooth Black
(show image)
100-92020000-60 BT2020 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 MS USB Jabra BIZ 2400 MS USB
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Jabra BIZ 2400 Duo
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Jabra BIZ 2400 Mono, 3-in-1
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube, Narrow Band Jabra GN2000 Mono, SoundTube, Narrow Band
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Jabra GN2000
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo, SoundTube Jabra GN2000 Duo, SoundTube
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube Jabra GN2000 Mono, SoundTube
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)