icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Varta logo

Varta Primary Silver Button 377 Single-use battery Nickel-Oxyhydroxide (NiOx)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28683
Info modified on:
21 Oct 2022, 10:14:32
Long product name Varta Primary Silver Button 377 Single-use battery Nickel-Oxyhydroxide (NiOx):

Primary Silver Button 377

Varta Primary Silver Button 377 Single-use battery Nickel-Oxyhydroxide (NiOx):

-Highest leakage resistance - innovative sealing technology.
-Constant voltage level - fully automatic production lines.
-Low self-discharge rate - highly precise production.
-Long running time - highest quality raw materials.

Short summary description Varta Primary Silver Button 377 Single-use battery Nickel-Oxyhydroxide (NiOx):

Varta Primary Silver Button 377, Single-use battery, Nickel-Oxyhydroxide (NiOx), 1.55 V, 1 pc(s), 27 mAh, 6.8 mm

Long summary description Varta Primary Silver Button 377 Single-use battery Nickel-Oxyhydroxide (NiOx):

Varta Primary Silver Button 377. Battery type: Single-use battery, Battery technology: Nickel-Oxyhydroxide (NiOx), Battery voltage: 1.55 V. Width: 6.8 mm, Depth: 6.8 mm, Height: 2.6 mm. Type: V 377

Specs
Similar products
Distributors
Loading...
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.