location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primary Silver Button 370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
370
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Nickel-Oxyhydroxide (NiOx)
  • - 1.55 V 30 mAh
  • - 1 pc(s)
Long product name Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx) :
The long product name of Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primary Silver Button 370
More>>>
Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx):
The official description of Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Highest leakage resistance - innovative sealing technology.
-Constant voltage level - fully automatic production lines.
-Low self-discharge rate - highly precise production.
-Long running time - highest quality raw materials.

Short summary description Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx):
This short summary of the Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Primary Silver Button 370, Single-use battery, Nickel-Oxyhydroxide (NiOx), 1.55 V, 1 pc(s), 30 mAh, 9.5 mm

Long summary description Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx):
This is an auto-generated long summary of Varta Primary Silver Button 370 Single-use battery Nickel-Oxyhydroxide (NiOx) based on the first three specs of the first five spec groups.

Varta Primary Silver Button 370. Battery type: Single-use battery, Battery technology: Nickel-Oxyhydroxide (NiOx), Battery voltage: 1.55 V. Width: 9.5 mm, Depth: 9.5 mm, Height: 2.1 mm. Type: V 370

Battery
Battery type *
Single-use battery
Battery technology *
Nickel-Oxyhydroxide (NiOx)
Battery voltage *
1.55 V
Battery capacity
30 mAh
Number of batteries included *
1 pc(s)
Weight & dimensions
Width
9.5 mm
Depth
9.5 mm
Height
2.1 mm
Weight
0.6 g
Other features
Type
V 370
Brand Image Product code Product Stock Price from
Varta Primary Silver Button 399 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta Primary Silver Button 399 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
399 Primary Silver Button 399 0.00
(excl. VAT)
0 (incl. VAT)
Varta Primary Silver Button 396 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta Primary Silver Button 396 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
396 Primary Silver Button 396 0.00
(excl. VAT)
0 (incl. VAT)
Varta Primary Silver Button 394 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta Primary Silver Button 394 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
394 Primary Silver Button 394 0.00
(excl. VAT)
0 (incl. VAT)
Varta Primary Silver Button 393 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta Primary Silver Button 393 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
393 Primary Silver Button 393 0.00
(excl. VAT)
0 (incl. VAT)
Varta Primary Silver Button 392 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta Primary Silver Button 392 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
392 Primary Silver Button 392 0.00
(excl. VAT)
0 (incl. VAT)
Varta Primary Silver Button 389 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta Primary Silver Button 389 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
389 Primary Silver Button 389 0.00
(excl. VAT)
0 (incl. VAT)
Varta Primary Silver Button 381 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta Primary Silver Button 381 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
381 Primary Silver Button 381 0.00
(excl. VAT)
0 (incl. VAT)
Varta v379 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta v379 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
379 v379 0.00
(excl. VAT)
0 (incl. VAT)
Varta Primary Silver Button 377 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta Primary Silver Button 377 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
377 Primary Silver Button 377 0.00
(excl. VAT)
0 (incl. VAT)
Varta Primary Silver Button 371 Single-use battery Nickel-Oxyhydroxide (NiOx) Varta Primary Silver Button 371 Single-use battery Nickel-Oxyhydroxide (NiOx)
(show image)
371 Primary Silver Button 371 0.00
(excl. VAT)
0 (incl. VAT)