Lexmark logo

Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70516
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 year guarantee upon registration
Long product name Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm:

X5650, MFP, Thermal Inkjet, 13ppm, 1200 x 1200, Colour Copying, Colour Printing, Colour Scanning, Faxing

Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm:

Fast print speeds, versatile functionality and brilliant photo quality, in one sleek design with 3 year guarantee upon registration and lifetime support.

-Full-feature fax with 25-page automatic document feeder.
-Quick Connect laptop port for easy connection and printing from laptops.
-Lab-quality, vivid photo printing with memory cards, Pictbridge™ or USB Flash drive.
-Print Fast! Up to 25 ppm black and 18 ppm colour (2).
-Fast and easy install!
-3 year guarantee upon registration and lifetime support.

Short summary description Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm:

Lexmark X5650, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm:

Lexmark X5650. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 3 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.