location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad SL500 Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
SL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad SL500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRJF2GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad SL500 Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® 1.8 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 1 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.0+EDR
  • - 4 h 65 W
More>>>
Short summary description Lenovo ThinkPad SL500 Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Black:
This short summary of the Lenovo ThinkPad SL500 Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad SL500, Intel® Celeron®, 1.8 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad SL500 Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Black:
This is an auto-generated long summary of Lenovo ThinkPad SL500 Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad SL500. Processor family: Intel® Celeron®, Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Product colour: Black. Weight: 2.85 kg

Design
Product colour *
Black
Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
1.8 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
Conexant Azalia Audio Codec
Number of built-in speakers
2
Speaker power
6 W
Camera
Front camera
No
Network
Networking features
Gigabit Etherne, RTL8111C
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
No
Battery
Number of battery cells
6
Battery life (max)
4 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
358 mm
Depth
260 mm
Height
39 mm
Weight *
2.85 kg
Other features
BIOS Plug and Play support
Yes
Wireless technology
ThinkPad 11b/g Wi-Fi
Infrared data port
No
Type
PC
TV-in port
No
Compatible operating systems
Windows XP/XP Home/PC DOS 2000 (limited)/Vista Business/Vista Home Basic/ Home Premium/Vista Ultimate
HDD user password
Yes
Battery recharge time (off)
3 h
Battery recharge time (on)
3 h
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.90
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:42:29
Uk has collected 26 expert reviews for Lenovo ThinkPad SL500 Intel® Celeron® 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2014-05-25 03:42:29
In typical Lenovo style, the SL500 isn't the most attractive laptop we've ever seen. Lenovo has made some attempt at injecting it with a bit of pizzazz with a glossy black lid, but otherwise you're left with the usual ThinkPad looks. It's a touch heavy...
Bottom line It might not be pretty, or particularly light, but the SL500 is a superb budget laptop with an enviable list of talents...
100%
goodgearguide.com.au
Updated:
2014-05-25 03:42:29
The Lenovo ThinkPad SL500 274634M is an all-purpose 15.4in laptop with plenty of grunt, a wide variety of connections and good usability. Just make sure youre happy with Lenovos changes to the traditional ThinkPad style. The Lenovo ThinkPad SL500 has a glossy piano black cover like those usually seen in the home-friendly IdeaPad range. The lid latch is gone, as is the small keyboard light normally found on ThinkPads. The full-sized keyboard is excellent, with the button response being just fi...
Good Good processor, excellent keyboard, good screen...
Bad Heavy, only 250GB hard drive...
Bottom line The Lenovo ThinkPad SL500 274634M is an all-purpose laptop that provides plenty of processor power and connectivity, but it lacks the portability and the storage needed to be great...
70%
expertreviews.co.uk
Updated:
2014-05-25 03:42:29
Lenovos ThinkPads have a classic design that never seems to go out of date. The SL500 is one of the chunkier models weve seen, but the same basic elements are present. The tough, matt black plastic is moulded for a perfect fit between lid and case...
80%
alphr.com
Updated:
2014-05-25 03:42:29
UPDATE: Since this review was written Lenovo has changed the specifications slightly. Under the new part code of NRJAJUK, the SL500 now costs £500 (£575 inc VAT) but features a 2GHz Core 2 Duo T5870 and a much larger 250GB hard disk. This led to a benc...
Bottom line Lenovo cuts the price, but not the quality of its ThinkPad laptops and the result is a simply stunning budget machine...
83%
pocket-lint.com
Updated:
2014-05-25 03:42:29
Lenovo's ThinkPad range has always been aimed at the business user, someone who puts in an order and has the company pay for their expensive new piece of kit. So, what happens if you're a sole trader looking for a notebook that can be business machine by day...
Good Fantastic build quality, great price, good battery life...
Bad Lacks power...
Bottom line A budget ThinkPad that delivers on build and usability, making this a great choice of the cash-strapped small business...
80%
techradar.com
Updated:
2014-05-25 03:42:29
ThinkPads have always been aimed at business users, but with the Lenovo ThinkPad SL500 (£646 inc. VAT) the company is targeting a specific section of the business market – the small business user. Or rather, those users who will use their laptop both a...
Good Great connectivity, High build quality, Impressive battery life, Attractive price...
Bad Underwhelming styling, Low power...
90%
zdnet.co.uk
Updated:
2014-05-25 03:42:29
The ThinkPad SL500 is attractively priced, solidly built and a good performer. Were particularly impressed with the high-resolution 15.4in. screen. However, there are one or two design quirks, the webcam is basic and battery life could be longer.
Good Solid build quality, Large, highresolution screen, Builtin mobile broadband, Attractive price...
Bad Hardware design makes it fiddly to access ports and connectors, Webcam lacks features, Battery life could be better...
Bottom line The ThinkPad SL500 is attractively priced, solidly built and a good performer. Were particularly impressed with the high-resolution 15.4in. screen. However, there are one or two design quirks, the webcam is basic and battery life could be longer...
75%
Zdnet.com.au
Updated:
2014-05-25 03:42:29
Lenovo has continued the ThinkPad tradition of no-nonsense business laptops with the SL500, which provides good value and is powered by the Intel Centrino 2 architecture, and comes loaded with Windows Vista Business. DesignWe see ThinkPads as AK-47s of...
Good Fingerprint reader, Centrino 2, High resolution display, Good value, Good battery life...
Bad Not available with 64bit Windows Vista, Too much preinstalled software, Glossy cover accumulates fingerprints...
Bottom line Lenovos latest ThinkPad line lives up to the brands reliable, road warrior reputation.
80%
channelnews.com.au
Updated:
2014-05-25 03:42:29
The new Lenovo ThinkPad sports the latest specifications and is easy to use as it comes pre-installed with a Lenovo Care software that give users total control over their notebook. It is perfect for SMBs that need a sturdy and reliable notebook for the...
Good Tough construction; good keyboard layout; Non-reflective screen; Security software; Lenovo Care for easy set-up and computer maintenance; Abundance of ports...
Bad Piano black finish...
Bottom line The perfect notebook clearly designed for SMBs...
70%
smarthouse.com.au
Updated:
2014-05-25 03:42:29
The new Lenovo ThinkPad sports the latest specifications and is easy to use as it comes pre-installed with a Lenovo Care software that give users total control over their notebook. It is perfect for SMBs that need a sturdy and reliable notebook for th...
70%
onlinenotebook.com
Updated:
2014-05-25 03:42:29
Lenovo ThinkPad SL500 is a 15.4 inch notebook and it is bigger than the SL300 (13.3 inches) and SL400 (14.1 inches) that I reviewed before this. The styling is the same, all three computers have the same glossy lid and a strip below the screen. Everyth...
0%
computershopper.com
Updated:
2014-05-25 03:42:29
With the ThinkPad SL500 ($749), you don’t have to spend a lot of money to enjoy the benefits of Lenovo’s business-friendly ThinkVantage technologies. A solid performer, this system will appeal to budget-minded professionals. In keeping w...
Good Good business features; excellent keyboard; HDMI port...
Bad Heavy; no media control buttons...
78%
notebookcheck.net
Updated:
2014-05-25 03:42:29
After the Lenovo SL400 now also the SL500 was to prove to what extent it conforms to the usual Thinkpad qualities. To summarize, you have to consider the big cost pressure in order to keep the entry-level price low. This gets, e.g., obvious at the case...
Good Robust Case, HDMI Port, BluRay optionally available, Userfriendly input devices, Integrated UMTS module, Lenovo Care Tools, Additional service and security solutions available, Bright display, Very usercustomizable, Low emissions...
Bad Badly visible ports, Lid sensitive to signs of wear and tear, Moderate viewing angles...
Bottom line After the Lenovo SL400 now also the SL500 was to prove to what extent it conforms to the usual Thinkpad qualities. To summarize, you have to consider the big cost pressure in order to keep the entry-level price low. This gets, e.g, obvious at the case, w...
84%
Brand Image Product code Product Stock Price from
Lenovo ThinkPad SL500 Intel® Core™2 Duo T5870 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows XP Professional Lenovo ThinkPad SL500 Intel® Core™2 Duo T5870 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows XP Professional
(show image)
NRJE8GE ThinkPad SL500 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad SL500 Intel® Core™2 Duo T5870 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium Lenovo ThinkPad SL500 Intel® Core™2 Duo T5870 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Premium
(show image)
NRJE4GE ThinkPad SL500 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad SL500 Intel® Core™2 Duo T5870 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic Lenovo ThinkPad SL500 Intel® Core™2 Duo T5870 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic
(show image)
NRJP3GE ThinkPad SL500 0.00
(excl. VAT)
0 (incl. VAT)