Olympus logo

Olympus FE-46 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26834
Info modified on:
04 Apr 2019, 10:15:40
Long product name Olympus FE-46 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink:

FE-46 - 12MP, 3968 x 2976, 5x Opt. zoom, 1/2.33" CCD, TTL iESP AF, 2.7" TFT

Short summary description Olympus FE-46 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink:

Olympus FE-46, 12 MP, 3968 x 2976 pixels, 1/2.33", CCD, 5x, Pink

Long summary description Olympus FE-46 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink:

Olympus FE-46. Camera type: Compact camera, Megapixel (approx.): 12 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3968 x 2976 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.3 - 31.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 19 MB. Weight: 128 g. Product colour: Pink

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.