location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Notebook Cooling Base laptop cooling pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Cooling Base
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z3C-00008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882224801201 show
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Notebook Cooling Base laptop cooling pad Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of built-in cooling fans: 1
  • - 8 cfm 30 dB
  • - Power source type: USB
  • - Black
Long product name Microsoft Notebook Cooling Base laptop cooling pad Black :
The long product name of Microsoft Notebook Cooling Base laptop cooling pad Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Cooling Base, USB
More>>>
Short summary description Microsoft Notebook Cooling Base laptop cooling pad Black:
This short summary of the Microsoft Notebook Cooling Base laptop cooling pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Notebook Cooling Base, 1 pc(s), 2000 RPM, 8 cfm, 30 dB, Black, USB

Long summary description Microsoft Notebook Cooling Base laptop cooling pad Black:
This is an auto-generated long summary of Microsoft Notebook Cooling Base laptop cooling pad Black based on the first three specs of the first five spec groups.

Microsoft Notebook Cooling Base. Number of built-in cooling fans: 1 pc(s), Rotational speed: 2000 RPM, Fan performance: 8 cfm. Product colour: Black. Power source type: USB, Power requirements: 5V/0.2A. Cable length: 0.457 m, Weight: 555 g. Dimensions (WxDxH): 290 x 290 x 29 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 23:40:13
Uk has collected 4 expert reviews for Microsoft Notebook Cooling Base laptop cooling pad Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2011-08-01 23:40:13
Like the Lindy Adjustable Notebook Cooler the Microsoft Cooling Base sits beneath any laptop and plugs into a spare USB socket on the computer.This powers the unit's fan, which in turn keeps things cool. The irritating whine of the fan was noticeable i...
80%
computeractive.co.uk
Updated:
2011-08-01 23:40:13
Like the Lindy Adjustable Notebook Cooler the Microsoft Cooling Base sits beneath any laptop and plugs into a spare USB socket on the computer.This powers the unit's fan, which in turn keeps things cool. The irritating whine of the fan was noticeable i...
Bottom line An excellent cooler for smaller laptops, though the fan noise is irritating...
80%
etechreviews.com
Updated:
2014-05-28 02:50:46
Microsoft Notebook Cooling Base is a good all-rounder. There is a flip-up stand with comfortable typing angle for using on a desk. For lap use, just turn it side ways.
0%
Brand Image Product code Product Stock Price from
Microsoft

Microsoft Notebook Cooling Base laptop cooling pad White
(show image)
Z3C-00002 Notebook Cooling Base 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)