location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Photosmart C5275 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8329C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585113569 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 11:04:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8.2 ppm
  • - Colour copying
  • - USB port
  • - 7.13 kg
Warranty: One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone supportstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental or consequential damages, whether based on contract, tort or any other legal theory and whether advised of the possibility of such damages. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy for information relating to non-HP products. This listing of non-HP products does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm :
The long product name of HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Photosmart C5275 All-in-One Print/Scan/Copy
More>>>
HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm:
The official description of HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.




Short summary description HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm:
This short summary of the HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C5275 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4

Long summary description HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm:
This is an auto-generated long summary of HP Photosmart C5275 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 8.2 ppm based on the first three specs of the first five spec groups.

HP Photosmart C5275 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.4 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.2 ppm
Print speed (colour, normal quality, A4/US Letter)
5.4 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Maximum number of copies
50 copies
Auto fit function
Yes
Scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
215 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Scan drivers
TWAIN
Features
Recommended duty cycle
350 - 600 pages per month
Maximum duty cycle *
3000 pages per month
Page description languages
PCL 3 GUI
HP segment
Home
Input & output capacity
Total output capacity *
50 sheets
Maximum input capacity
145 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
B5, C6, DL
Photo paper sizes
10x30, 10x15, 13x18
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
USB port
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, MMC, MMC Mobile, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, Memory Stick (MS), MicroSD (TransFlash), SD, SDHC, xD
Sound power level (printing)
7 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Colour display
Yes
Power
Power consumption (max)
28.3 W
Power consumption (printing)
11.7 W
Power consumption (ready)
3.8 W
Power consumption (sleep)
2.9 W
Power consumption (off)
0.8 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows XP Home, Windows XP, Windows XP Professional
Server operating systems supported
Windows 2000 Server
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Certificates
Certification
CISPR 22:1997 + A1:2000 + A2:2002 / EN 55022:1998 + A1:2000 + A2:2003,CISPR 24:1997 + A1:2001 + A2:2002 / EN 55024:1998 + A1:2001 + A2:2003, IEC 61000-3-2:2000 + A1:2001 + A2:2004 / EN 61000-3-2:2000 + A2:2005, IEC 61000-3-3:1994 + A1:2001 / EN 61000-3-3:1995 + A1:2001, FCC CFR 47 Part 15 / ICES-003, Issue 4, GB9254-1998, GB17625.1-2003
Weight & dimensions
Width
452 mm
Depth
387 mm
Height
204 mm
Weight
7.13 kg
Packaging data
Package width
494 mm
Package depth
283 mm
Package height
441 mm
Package weight
8.87 kg
Logistics data
Pallet gross weight
376 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 2332 mm
Recommended system requirements
Windows® 2000 (SP3 or higher) or Windows XP Home and Windows XP Professional: Microsoft® Internet Explorer 6, Intel Pentium II, Celeron or compatible processor, 233 MHZ or higher, 128 MB RAM, 1 GB hard disk space, CD-ROM, USB port; Windows Vista® Ready: Microsoft® Internet Explorer, 800 MHZ 32 or 64-bit processor, 512 MB RAM, 1 GB hard disk space, CD-ROM, USB Port. With Windows 2000, some features may not be available