location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung D600 103 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D600 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung D600 103 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 240 x 320 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name Samsung D600 103 g Black :
The long product name of Samsung D600 103 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SGH-D600, Black
More>>>
Samsung D600 103 g Black:
The official description of Samsung D600 103 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine a phone you can't manage without
Elegant design, the latest slide-up technology and great high performance functions make the Samsung D600 a mobile phone par excellence. The wide range of business features like the e-mail client, quad-band technology or the document viewer enable seamless data transfer in all standard formats.

The camera for pros.
The integrated 2.0 megapixel camera has an impressively sharp lens, so you can capture the moment and make movies that will take your breath away. Edit, view, organise or send your pictures – or just save them on the 81MB phone memory. The D600’s TV output cable is bound to cause a stir too, making projecting PowerPoint presentations, pictures, data or movies child’s play.

Equipped with PictBridge.
Taking photos is much more fun when you can see the result immediately. Use the integrated image editor to enhance your pictures or set them off in novel frame designs. Thanks to the PictBridge function, you can send your images and documents directly to a printer for high-quality printouts in no time at all.

Get connected.
With the original Samsung Bluetooth® stereo headset and the Samsung Bluetooth car kit, calling has never been so convenient. Liberate your hands and enjoy the freedom of wireless communication.

Short summary description Samsung D600 103 g Black:
This short summary of the Samsung D600 103 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung D600, 240 x 320 pixels, Bluetooth, 900 mAh, Black

Long summary description Samsung D600 103 g Black:
This is an auto-generated long summary of Samsung D600 103 g Black based on the first three specs of the first five spec groups.

Samsung D600. Display resolution: 240 x 320 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 300 h. Weight: 103 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Memory
Internal memory
81 MB
Camera
Rear camera resolution
2
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (2G) *
7 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
103 g
Width
96 mm
Depth
46.5 mm
Height
21.5 mm
Phone features
Java technology
Yes
Direct printing
Yes
Other features
Interface
SyncML, USB, TV Out
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:25:55
Uk has collected 31 expert reviews for Samsung D600 103 g Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
ukgamer.com
Updated:
2011-10-04 04:25:18
If youve been anywhere near the Internet or a TV news broadcast over the past week or two youve almost certainly witnessed the furor created when a certain mobile phone retail giant took an already very attractive landline call package and combined i...
0%
pocket-lint.com
Updated:
2011-10-04 04:25:50
What the D600 is good at, is just being a stylish looking phone for those not fussed with being connected to the office every waking minute or turning their mobile into a home entertainment system...
90%
smh.com.au
Updated:
2011-11-05 20:07:45
Does Samsungs luxury slider phone really "talk to everything" like the ad says? As far as mobile phones go, it comes pretty close. The D600 has a TV output for connecting directly to a display or projector. It uses this to play back...
90%
iMobile.com.au
Updated:
2011-11-05 20:07:47
Overview IntroductionThe Korean manufacturer, Samsung Electronics, has established a reputation for itself in the mobile phone market as a supplier of well developed and reliable handsets. Generally it is an expectation that any handset that Samsung b...
0%
goodgearguide.com.au
Updated:
2011-11-05 20:07:50
The Samsung D600 is a follow up to the highly successful...
90%
knowyourmobile.com
Updated:
2014-04-10 02:29:32
Even though the Samsung SGH-D600 has now been succeeded by a new ultra slim edition, it is testament to the quality of the D600 that it is still one of the most feature packed handsets on the market.You’ll also find that the sliding mechanism is one of...
Good Smooth sliding mechanism, Excellent call quality, Clear LCD screen...
Bad Slow starting camera feature...
Bottom line A business orientated phone that has plenty to offer proffesionals and casual users alike...
70%
Mobile88.com
Updated:
2016-12-29 03:31:55
Now it is time to judge. Is the Samsung D600 the worthy successor model which is expected by everyone? These questions will answered in the review, and competing models such as the Sony Ericsson K750i, W800i and the Samsung D500 will be taken into cons...
85%
Mobile88.com
Updated:
2011-10-04 04:25:13
Now it is time to judge. Is the Samsung D600 the worthy successor model which is expected by everyone? These questions will answered in the review, and competing models such as the Sony Ericsson K750i, W800i and the Samsung D500 will be taken into cons...
85%
mobi101.com
Updated:
2011-10-04 04:25:15
Beside all its extras, the successor of the famous Samsung D500 can also pride itself on a 2 megapixel camera. And what are its pros and cons? The answer is to be found in this review. It features many sample photos, 3 sample video records as well as a...
0%
mobileburn.com
Updated:
2011-10-04 04:25:31
I finally got around to finishing the Samsung SGH-D600 review. It has one big problem, but otherwise is a spectacular example of what a music and camera phone should be these days.
0%
gsmarena.com
Updated:
2011-10-04 04:25:43
Samsung D600 is a mobile phone with a brilliant display, 2 megapixel camera, memory card and a lot of functions. It will win you over with its stereo sound and the many possibilities for TV connection.
0%
trustedreviews.com
Updated:
2011-10-04 04:25:48
I've been a long term Sony/Ericsson mobile phone user, but although I thought that the T610 was a cut above the competition when it launched in 2003, I found the K700i a distinct disappointment. So, when upgrade time rolled around again, I decided against...
Bottom line The D600 is a great looking phone with a screen that puts other handsets to shame. The feature set is very impressive, which makes the lack of voice dialling all the more bizarre. The camera takes great pictures and video and the memory card slot means th...
90%
gsmarena.com
Updated:
2011-10-04 04:25:53
Beside all its extras, the successor of the famous Samsung D500 can also pride itself on a 2 megapixel camera. And what are its pros and cons? The answer is to be found in this review. It features many sample photos, 3 sample video records as well as a co...
0%
mobile-review.com US
Updated:
2014-02-02 01:09:40
In October 2004 Samsung announced its D500 which has become the basis for the majority of middle and high-end today models. As a device of a new class, it absorbed several innovations at the same time, and namely they are Bluetooth, 1.3 MP camera, much...
0%