location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Case DataDesk 80 equipment case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case DataDesk 80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F119-L97
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:25:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Case DataDesk 80 equipment case Black :
The long product name of Fujitsu Case DataDesk 80 equipment case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case DataDesk 80
More>>>
Fujitsu Case DataDesk 80 equipment case Black:
The official description of Fujitsu Case DataDesk 80 equipment case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The professional, transportable office for work with your Notebook and printer. Your mobile computing equipment is optimally protected by the aluminum profile construction of the case with sidewalls made of extremely light-weight and unbreakable 'Conpearl synthetic. The interior plate for the hardware mount is made of thermoformed ABS parts.

The Notebook is mounted with a 3M dual lock fastening and a synthetic mount brace. The printer fits exactly into the intended opening. Simply open the case and start working! Notebook and printer remain cabled within the lower case hull. The paper feed runs under the Notebook saving space and without bending the paper.

Two different couplings allow for the connection of Notebooks from different manufacturers (up to 340 x 310 x 55 mm).

The 220-V electrical outlet on the exterior case hull supplies the power units of the Notebook and printer with electricity. Storage room for accessories can be found in the accessory compartments in the case flap.

Short summary description Fujitsu Case DataDesk 80 equipment case Black:
This short summary of the Fujitsu Case DataDesk 80 equipment case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Case DataDesk 80, 4.8 kg, Black

Long summary description Fujitsu Case DataDesk 80 equipment case Black:
This is an auto-generated long summary of Fujitsu Case DataDesk 80 equipment case Black based on the first three specs of the first five spec groups.

Fujitsu Case DataDesk 80. Weight: 4.8 kg. Product colour: Black

Features
Product colour *
Black
Weight & dimensions
Width
595 mm
Depth
415 mm
Weight & dimensions
Height
160 mm
Weight
4.8 kg
Notebook compartment dimensions (W x D x H)
340 x 310 x 55 mm