location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 0221-101 webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0221-101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0221-101
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Axis 0221-101 webcam 640 x 480 pixels :
The long product name of Axis 0221-101 webcam 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

221 Day & Night Network Camera
More>>>
Short summary description Axis 0221-101 webcam 640 x 480 pixels:
This short summary of the Axis 0221-101 webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 0221-101, 640 x 480 pixels, 2 - 1/25000 s, 0.65 lx, CCD, 20 - 80%, 5 - 50 °C

Long summary description Axis 0221-101 webcam 640 x 480 pixels:
This is an auto-generated long summary of Axis 0221-101 webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis 0221-101. Maximum video resolution: 640 x 480 pixels, Camera shutter speed: 2 - 1/25000 s, Minimum illumination: 0.65 lx. Sensor type: CCD. Weight: 550 g. Minimum system requirements: AGP 32 Mb, Minimum RAM: 128 MB. Data compression: JPEG, MPEG-4, Minimum processor: Pentium III 500 Mhz, Flash memory: 8 MB

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:52:03
Uk has collected 1 expert review for Axis 0221-101 webcam 640 x 480 pixels and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-01 09:52:03
Network IP cameras come in all shapes and sizes but the rule of thumb is that good image quality comes at a price. Take Panasonic's diminutive BL-C10 for example. Costing around £200 it offers an impressive range of features including remote pan and tilt...
Bottom line The price puts the 221 firmly in the professional surveillance bracket but it is offering a lot of sophisticated features for your money. Image quality is extremely good, it can handle any light level and, although bandwidth consumption can be excessive...
80%
Country Distributor
United Kingdom 1 distributor(s)