NETGEAR logo

NETGEAR 10 Gigabit LR SFP+ Module network transceiver module 10000 Mbit/s

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
292670
Info modified on:
11 Dec 2023, 16:01:37
Warranty:
5 year
Long product name NETGEAR 10 Gigabit LR SFP+ Module network transceiver module 10000 Mbit/s:

PROSAFE 10GBASE-LR SFP+ LC GBIC

NETGEAR 10 Gigabit LR SFP+ Module network transceiver module 10000 Mbit/s:

- Adds 10 Gigabit Ethernet "long-reach" LC fiber connectivity to the standard SFP+ interfaces
- Fits into the two built-in 10 GE SFP+ interfaces of GSM72xxPS / GSM73xxS
- Fits into the 10 GE SFP+ interface of SFP+ Adapter module AX743

Short summary description NETGEAR 10 Gigabit LR SFP+ Module network transceiver module 10000 Mbit/s:

NETGEAR 10 Gigabit LR SFP+ Module, 10000 Mbit/s, 10000 m, 10Gbase-LR, 19.2 g

Long summary description NETGEAR 10 Gigabit LR SFP+ Module network transceiver module 10000 Mbit/s:

NETGEAR 10 Gigabit LR SFP+ Module. Maximum data transfer rate: 10000 Mbit/s, Maximum transfer distance: 10000 m, Cabling technology: 10Gbase-LR. Weight: 19.2 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.