location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 5m USB A M/FM Cable USB cable Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5m USB A M/FM Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81655 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120816553 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:21:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 5m USB A M/FM Cable USB cable Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - USB A Male
  • - USB A Female
  • - 480 Mbit/s
  • - Transparent
Long product name C2G 5m USB A M/FM Cable USB cable Transparent :
The long product name of C2G 5m USB A M/FM Cable USB cable Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5m USB A M/FM Cable
More>>>
C2G 5m USB A M/FM Cable USB cable Transparent:
The official description of C2G 5m USB A M/FM Cable USB cable Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB Active Extension Cable from Cables To Go is perfect for connecting USB devices over longer distances than standard USB cables. Use when connecting joysticks, digital speakers, printers, digital cameras, monitors, a modem, and many other USB devices to your computer’s USB interfaces. The USB Active Extension cable is able to link USB peripherals up to 15 metres by daisy-chaining three USB Active Extension Cables. This extension cable supports both Hi-Speed (480Mps) full speed (12Mps) and low speed (1.5Mps) devices.

Short summary description C2G 5m USB A M/FM Cable USB cable Transparent:
This short summary of the C2G 5m USB A M/FM Cable USB cable Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 5m USB A M/FM Cable, 5 m, USB A, USB A, Male/Female, 0.48 Gbit/s, Transparent

Long summary description C2G 5m USB A M/FM Cable USB cable Transparent:
This is an auto-generated long summary of C2G 5m USB A M/FM Cable USB cable Transparent based on the first three specs of the first five spec groups.

C2G 5m USB A M/FM Cable. Cable length: 5 m. Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Transparent

Features
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum data transfer rate
480 Mbit/s
Features
Maximum data transfer rate
0.48 Gbit/s
Product colour *
Transparent
Weight & dimensions
Cable length *
5 m
Other features
Compatible operating systems
Windows 98SE/ME/2000/XP/2003/VISTA MAC
Brand Image Product code Product Stock Price from
C2G 3m Ultima USB 2.0 A to Mini-B Cable (9.8ft) C2G 3m Ultima USB 2.0 A to Mini-B Cable (9.8ft)
(show image)
89652 3m Ultima USB 2.0 A to Mini-B Cable (9.8ft) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)