location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP4600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2909B032
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4 :
The long product name of Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA IP4600, InkJet, 10X15
More>>>
Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4:
The official description of Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon’s range-topping A4 PIXMA inkjet printer makes creating beautiful, long-lasting prints quick and easy, with extra media-handling features for added versatility.

Photo printing
Experience exceptionally high-quality prints with fine detail thanks to a separate dye-based black ink for photos, 1pl ink droplets and a resolution of 9600x2400dpi. A premium print engine makes it possible to create a photolab-quality print in approximately 20 seconds. Quality and efficiency are maintained through the use of 5 Single Inks – simply replace individual ink tanks when they run out.

The ChromaLife100+ system is a combination of the PIXMA iP4600, original inks and selected Canon genuine photo papers. Working together, these three unique components deliver beautiful, long-lasting photo prints.

Easy to use
A range of practical functions makes creating photos and documents even more exciting and productive. With Canon’s Easy-PhotoPrint EX it’s easy to print calendars, albums and photos. Auto Photo Fix automatically corrects photos, including red-eye correction; auto duplex makes double-side printing straightforward – saving on paper and producing professional-looking documents. Two paper trays enable users to have plain and photo paper loaded at once.

Document printing
Print text documents in mono or colour; a pigment black ink delivers crisp, sharp text. Single or double-sided printing is possible with the auto duplex feature – a practical and efficient function.

Print on DVD/CD
Managing your data storage is easy as you can personalise your DVDs and CDs for business, friends and family. Simply print direct onto the surface of the printable DVD or CD. CD-LabelPrint software lets you create layouts by adding your own text and images.

Print direct
There is no need for a PC to be involved in your print process. With PictBridge technology you have a quick and convenient way to print images from compatible digital cameras, camcorders or mobile phones.

Operating system
Windows and Mac OS X compatible

Short summary description Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA IP4600, Colour, 9600 x 2400 DPI, 5, A4, 7.3 ppm

Long summary description Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA IP4600. Colour, Number of print cartridges: 5. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7.3 ppm

Features
Colour *
Yes
Number of print cartridges *
5
Printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
7.3 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Standard media sizes
A4, B5, A5, Letter, Legal, 10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Photo paper, Plain paper
Non-ISO print media sizes
Legal
Photo paper sizes (imperial)
10x15"
Media size (tray 1)
A4
Media weight (tray 1)
64 - 105 g/m², 300 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge
Yes
Direct printing
Yes
Performance
Printing noise level
45.5 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
14 W
Power consumption (standby)
1.3 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista, XP SP2, Windows 2000 Pro SP4 Mac OS X v.10.3.9 - v.10.5
Minimum system requirements
Windows: PC: - Windows Vista, XP, 2000 Pro - Internet Explorer 6.0 - CD-ROM drive - SVGA Display 800 x 600 Mac OS X v.10.3.9, v.10.4,v.10.5 - Safari - CD-ROM drive - XGA Display 1024x768
Operational conditions
Recommended humidity operating range
10 - 90%
Recommended operating temperature range (T-T)
5 - 35 °C
Weight & dimensions
Width
431 mm
Depth
296 mm
Height
153 mm
Weight
5.7 kg
Packaging data
Bundled software
Windows: Easy-PhotoPrint EX, Mac: Easy-PhotoPrint EX
Other features
Print technology
Inkjet
Interface
USB
Standard input trays
2
Power requirements
100-240V, 50/60Hz
Power supply type
AC
Input capacity (tray 2)
150 sheets
DVD/CD printing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 06:11:27
Uk has collected 22 expert reviews for Canon PIXMA IP4600 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2011-08-14 06:11:26
Bearing more than a passing resemblance to the cheaper Canon iP3600, the Pixma iP4600 printer is exactly the same size and weight. It looks identical in almost every respect, although it also comes with an extra media tray for direct printing onto comp...
Good Super fast, Great image quality, Good value for money, Sturdy...
90%
itreviews.com
Updated:
2011-08-14 06:11:26
Itll go through ink, but youll get far better quality prints than you might expect in this price range. And its no slouch when it comes to text either. Canon - Pixma iP4600 price Buy Canon Pixma iP4600 securely online at a bargain price £75 inc. VA...
0%
expertreviews.co.uk
Updated:
2011-08-14 06:11:26
If you need to print more than just postcards, then a traditional A4 inkjet is the most versatile choice. Versatility is the key word for Canons Pixma iP4600, which we first saw in Whats New, Shopper 250. A paper cassette on its underside holds up...
80%
techadvisor.co.uk
Updated:
2011-08-14 06:11:26
Product Code: 2909B008AA The Canon Pixma iP4600 is Canons flagship A4 inkjet photo printer. A built-in duplex unit means the Canon Pixma iP4600 is handy if you do a lot of double-sided printing. It also proved to be slightly faster than the cheaper...
Bottom line The Canon Pixma iP4600 is Canon’s flagship photo printer and it shows – print quality is excellent, and it delivers very fast results. Rob Mead Lowest online price: ££79.00 Buy it now: click here...
90%
macworld.co.uk
Updated:
2011-08-14 06:11:27
If the Pixma iP3600 is great value at £70, what does its sibling, Canon’s flagship printer, the £99 iP4600 have to offer? The chief difference aside from the cost is that the Pixma iP4600 has a built-in duplex unit, which is handy if you do a lot of d...
Good Super quick, quiet printing, excellent results with both mono and colour output...
Bad Minimal feature set, black plastic finish marks easily, costs a little more than some rivals...
100%
gadgetshow.channel5.com
Updated:
2011-08-14 06:11:27
Canon’s range-topping inkjet photo printer produces photo-quality prints in approximately 20 seconds. Thanks to PictBridge technology you can print direct from compatible digital cameras. It has a max speed of 26 black and white pages per minute and 21...
Good Why spend hundreds on a sparkling high-resolution camera and then print out photos on the plasticky inkjet you got free with your computer? Canon’s flagship photo printer treats your masterpieces with the respect they deserve, lavishing on them five...
Bad This is a stripped-down photo-making machine, with none of the all-in-one extras like scanning, photocopying or even printing direct from memory cards (although there is a PictBridge port). It’s not wireless like many of the newer printers, either.
Bottom line Less of a computer accessory than a photographer’s best friend, the iP4600 dishes up some of the tastiest looking inkjet prints we’ve seen – and at a superb price.Best offers for the Canon Pixma iP4600Viking Direct £64.61 Value Shop...
100%
alphr.com
Updated:
2011-08-14 06:11:27
The old Pixma iP4500 has been our A List inkjet of choice for more than a year now, but Canon hasn't just bumped out a minor upgrade. The iP4600, in fact, blends the best bits from both its predecessor and the budget iP2600, while adding improved perfo...
Bottom line A slight speed boost and a new curvaceous shape keep Canon on top of the inkjet pile...
83%
expertreviews.co.uk
Updated:
2011-08-14 06:11:27
Canons Pixma iP4600 is the replacement for the Best Buy-winning iP4500. It looks more streamlined than its predecessor, with a silver bevelled edge around the top, but its basically the same functional, compact and unobtrusive shape. A PictBridge...
80%
stuff.tv
Updated:
2014-03-20 01:20:36
If theres a criticism, its that occasionally the bundled driver can oversaturate a shot, giving rosy-cheeked children the kind of skin tone usually seen in the alcoholic atmosphere of old gentlemens clubs.Thats easily tuned out, though, and if yo...
Good Quick setup and print speed. Excellent photo and text quality. Reasonable running costs...
Bad No front LCD or card reader. Slight oversaturation by default. No network connection...
Bottom line Punchy pics and a quick output speed, the iP4600 is close to the perfect photo printer...
100%
pcworld.com_techhive.com
Updated:
2011-08-14 06:11:26
The $100 (as of 3/3/09) Canon Pixma iP4600 color inkjet printer is inexpensive to buy and maintain. Although its minimally equipped and slow when printing text, its still worth considering for the budget-minded home user and amateur photographer. Wou...
Good Low price; economical inks, Comparatively fast at printing photos...
Bad Slow while printing text, No media slots...
81%
stuff.tv
Updated:
2011-08-14 06:11:26
If theres a criticism, its that occasionally the bundled driver can oversaturate a shot, giving rosy-cheeked children the kind of skin tone usually seen in the alcoholic atmosphere of old gentlemens clubs.Thats easily tuned out, though, and if yo...
Good Quick setup and print speed. Excellent photo and text quality. Reasonable running costs...
Bad No front LCD or card reader. Slight oversaturation by default. No network connection...
Bottom line Punchy pics and a quick output speed, the iP4600 is close to the perfect photo printer...
100%
techworld.com
Updated:
2011-08-14 06:11:26
A built-in duplex unit means the Canon Pixma iP4600 is handy if you do a lot of double-sided printing. It also proved to be slightly faster than the cheaper Canon Pixma iP3600 when it comes to outputting some of our test prints.The Canon Pixma iP4600...
Bottom line The Canon Pixma iP4600 is Canon’s flagship photo printer and it shows – print quality is excellent, and it delivers very fast results...
0%
printercomparison.com
Updated:
2011-08-14 06:11:27
When it comes to printers, the Canon Pixma iP4600 is about as basic as it gets these days. Baby brother to the powerful iP4500, the most affordable iP bucks the all-in-one trend in favor of an emphasis on one thing: printing.You won’t find scanning, f...
Good Handsome, reasonably compact exterior, Great photo printer handles lots of paper types, Setup couldn’t be much easier, Fantastic price...
Bad Slower than most competitors, especially on startup, Flimsy build quality, No builtin networking option...
Bottom line The iP4600 is a fine machine, and the print quality – especially for photo use – exceeded expectations given this single-function unit’s sub-$100 price tag. Since it lacks the versatility of a multi-function device, there’s some justification for the...
0%
pcmag.com
Updated:
2011-08-14 06:11:27
Single-function, basic inkjet printers suitable for the home or home office havent quite gone the way of the dinosaur, or even the not-quite-extinct dot matrix printer, but theyre growing rare. More and more, standard inkjet printers are being rep...
Good High-quality photos. Prints directly from cameras. Two paper trays. Automatic duplexing.
Bad Slower than the last-generation printer it replaces. Full-page graphics tend to make plain paper curl.
Bottom line The Canon Pixma iP4600 is a surprising step down in speed from the printer it replaces, but it offers similar output quality and paper handling at a lower price...
70%
trustedreviews.com
Updated:
2011-08-14 06:11:27
It's unusual for a top-of-the-range printer to cost under £75, but Canon's PIXMA iP4600 is definitely a high-end inkjet and it's available at this price. If you know the company's well-regarded all-in-one range, you can think of this machine as an all-in-...
70%
lifewire.com
Updated:
2017-05-06 01:23:19
Compare PricesAgain, another excellent, affordable photo printer from Canon. Like the cheaper Pixma iP3600, the iP4600offers two paper input options (a paper tray in front and a feeder in back) as well as duplex printing.Warming up this printer took a bit...
Good Inexpensive, Great for photos, Built-in duplex printing...
Bad Big for a photo printer, Not very competitive with all-in-ones...
Bottom line Just like its little brother, the iP3600, there's nothing wrong with the Canon Pixma iP4600 Photo Printer. You can count on it to absolutely give you great-looking prints. But. for its size, perhaps an all-in-one would be just as good? Or, perhaps if you...
0%