location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HARDDISK 80GB TBV THINKPAD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
08K9869
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:25:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA :
The long product name of Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LENOVO HARDDISK 80GB TBV THINKPAD
More>>>
Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA:
The official description of Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with X, T, R and A Series ThinkPads, the ThinkPad 80GB Hard Disk Drive offers outstanding storage capacity and performance to handle demanding operating systems and data-intensive applications. Increase your hard drive capacity with a larger primary system hard drive or add a 2nd HDD your ThinkPad notebook via the Ultrabay 2000 or Ultrabay Slim modular bays using the optional corresponding ThinkPad 2nd HDD adapter. Second hard drives can also be used in the UltraBase X2 and X3 media slice, external Portable Drive Bay 2000, or ThinkPad Dock and Dock II using the ThinkPad 2nd HDD Adapter for Ultrabay 2000.

Short summary description Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA:
This short summary of the Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo HARDDISK 80GB TBV THINKPAD, 80 GB, 2.5", EIDE/ATA

Long summary description Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA:
This is an auto-generated long summary of Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA based on the first three specs of the first five spec groups.

Lenovo HARDDISK 80GB TBV THINKPAD. HDD capacity: 80 GB, HDD size: 2.5", Interface: EIDE/ATA

Features
HDD capacity *
80 GB
HDD size *
2.5"
Interface *
EIDE/ATA
HDD number of heads
4
Read seek time
12 ms
Write seek time
14 ms
Average latency
5.5 ms
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Weight
155 g
Other features
Dimensions (WxDxH)
70 x 100 x 9.5 mm
Internal
Yes
Compatible operating systems
Microsoft Windows XP / Windows 2000 / Windows 98
Brand Image Product code Product Stock Price from
Lenovo 150GB 2.5' SATA II internal hard drive 10000 RPM 2.5" Serial ATA II Lenovo 150GB 2.5' SATA II internal hard drive 10000 RPM 2.5" Serial ATA II
(show image)
43R2030 150GB 2.5' SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 300GB S-ATA 10K RPM internal hard drive 10000 RPM 2.5" Serial ATA Lenovo 300GB S-ATA 10K RPM internal hard drive 10000 RPM 2.5" Serial ATA
(show image)
43R2031 300GB S-ATA 10K RPM 0.00
(excl. VAT)
0 (incl. VAT)