HP logo

HP Q5985A tray/feeder 500 sheets

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245979
Info modified on:
13 Jul 2023, 01:00:12
End of life date:
29 Jun 2011
Long product name HP Q5985A tray/feeder 500 sheets:

HP Color LaserJet 500-sheet Paper Feeder

HP Q5985A tray/feeder 500 sheets:

Enhance productivity with a simple-to-install paper tray that delivers flexible media options from A5 to legal. Print on up to 850 sheets[1] without reloading paper. Media sensors[2] and media guides automatically detect the type and size of media.

Short summary description HP Q5985A tray/feeder 500 sheets:

HP Q5985A, HP Color LaserJet 3000, 3600, 3800 HP Color LaserJet CP3505, 500 sheets, 5.6 kg, 7 kg, 575 x 570 x 300 mm, 398 x 450 x 140 mm

Long summary description HP Q5985A tray/feeder 500 sheets:

HP Q5985A. Compatibility: HP Color LaserJet 3000, 3600, 3800 HP Color LaserJet CP3505, Maximum capacity: 500 sheets. Weight: 5.6 kg. Package weight: 7 kg, Package dimensions (WxDxH): 575 x 570 x 300 mm. Dimensions (WxDxH): 398 x 450 x 140 mm, Size (imperial): 39.9 cm (15.7"). Standard media sizes: A4, A5

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.