location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio NP-90DCA camera/camcorder battery Lithium-Ion (Li-Ion) 1950 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-90DCA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-90DCA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:15:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio NP-90DCA camera/camcorder battery Lithium-Ion (Li-Ion) 1950 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1950 mAh
  • - 3.7 V
  • - Black
Long product name Casio NP-90DCA camera/camcorder battery Lithium-Ion (Li-Ion) 1950 mAh :
The long product name of Casio NP-90DCA camera/camcorder battery Lithium-Ion (Li-Ion) 1950 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP-90DCA
More>>>
Short summary description Casio NP-90DCA camera/camcorder battery Lithium-Ion (Li-Ion) 1950 mAh:
This short summary of the Casio NP-90DCA camera/camcorder battery Lithium-Ion (Li-Ion) 1950 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Casio NP-90DCA, 1950 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description Casio NP-90DCA camera/camcorder battery Lithium-Ion (Li-Ion) 1950 mAh:
This is an auto-generated long summary of Casio NP-90DCA camera/camcorder battery Lithium-Ion (Li-Ion) 1950 mAh based on the first three specs of the first five spec groups.

Casio NP-90DCA. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1950 mAh, Compatible products: EX-H10

Brand Image Product code Product Stock Price from
Casio

Casio IT-600 Hochwertiger Lithium-Ion Akku Lithium-Ion (Li-Ion)
(show image)
HA-D21LBAT IT-600 Hochwertiger Lithium-Ion Akku 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio Lithium-Ion Akku Lithium-Ion (Li-Ion) 2200 mAh
(show image)
DT-9723LI Lithium-Ion Akku 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio HA-D20BAT camera/camcorder battery Lithium-Ion (Li-Ion) 1850 mAh
(show image)
HA-D20BAT HA-D20BAT 0.00
(excl. VAT)
0 (incl. VAT)
Casio

Casio Lithium-Ion Akku Lithium-Ion (Li-Ion) 3400 mAh
(show image)
DT-5025LBAT Lithium-Ion Akku 0.00
(excl. VAT)
0 (incl. VAT)