Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172244
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year
Long product name Epson LQ-590:

LQ-590

Epson LQ-590:

When you work in an environment with demanding everyday printing demands, the Epson LQ-590 is what you need. From orders and invoices to barcodes and cheques, it prints up to 529 cps on up to 5 part forms. You can also share printing with other people in your business with optional wired or wireless networking.

Reliable performance
This printer is built to last, with a mean volume between failure of 40 million lines, a mean 'time between failure' of 20,000 power-on hours and a print head life of 400 million strokes per wire. The ribbon matches up to the other hardware, with a life of up to 5 million characters.

Take your pick
Choose the way you work with a range of cut-sheet or continuous paper handling combinations that suits the demands of any office or warehouse.

Fits right in
Get set up quickly with standard USB and parallel and optional serial, Twinax and Coax interfaces. Expand access with optional wired or wireless networking.

Short summary description Epson LQ-590:

Epson LQ-590, 658 cps, 4.23 mm, Code 39, POSTNET, UPC-A, UPC-E, 128 KB, 49 dB, Epson ESC/P2

Long summary description Epson LQ-590:

Epson LQ-590. Maximum print speed: 658 cps, Line spacing: 4.23 mm, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Buffer size: 128 KB, Sound pressure level (printing): 49 dB, Page description languages: Epson ESC/P2. Standard interfaces: USB 1.1. Print head life: 400 million characters, Ribbon life: 5 million characters, Mean time between failures (MTBF): 20000 h. Power consumption (typical): 42 W, Power consumption (standby): 4.5 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.