location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Stereo Headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Stereo Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RF823AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585392520 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Warranty: 2 years, parts-and-labor limited hardware
Long product name HP Premium Stereo Headset Wired :
The long product name of HP Premium Stereo Headset Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Stereo Headset
More>>>
HP Premium Stereo Headset Wired:
The official description of HP Premium Stereo Headset Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Listen to music, play games, and carry on conversations in comfort -for hours on end- with our Premium Stereo Headset.

- Get superior sound integrity with the gold-plated connectors

- Get immersed in games and music,thanks to the big-stereo sound supplied by the 38 mm drivers

- Filter out background noise while speaking with the noise-canceling microphone

Short summary description HP Premium Stereo Headset Wired:
This short summary of the HP Premium Stereo Headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Stereo Headset, Wired, 175 g, Headset

Long summary description HP Premium Stereo Headset Wired:
This is an auto-generated long summary of HP Premium Stereo Headset Wired based on the first three specs of the first five spec groups.

HP Premium Stereo Headset. Product type: Headset. Connectivity technology: Wired. Weight: 175 g

Performance
Product type *
Headset
Headset type
Binaural
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
Headphones
Driver unit
3.8 cm
Weight & dimensions
Weight
175 g
Packaging data
Package weight
260 g
Other features
Package dimensions (WxDxH)
273 x 159 x 80 mm
Dimensions (WxDxH)
135 x 112 x 71 mm