location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin N1 Vision wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N1 Vision
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D8232TT4
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin N1 Vision wireless router :
The long product name of Belkin N1 Vision wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N1 Vision wireless router
More>>>
Short summary description Belkin N1 Vision wireless router:
This short summary of the Belkin N1 Vision wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin N1 Vision, WPA2, 10 - 85%, 5 - 95%, 4 MB, 1 Gbit/s, 300 Mbit/s

Long summary description Belkin N1 Vision wireless router:
This is an auto-generated long summary of Belkin N1 Vision wireless router based on the first three specs of the first five spec groups.

Belkin N1 Vision. Security algorithms: WPA2. Minimum RAM: 4 MB. Maximum data transfer rate: 1 Gbit/s, Data transfer rate: 300 Mbit/s, Bandwidth: 2.4 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:55:52
Uk has collected 36 expert reviews for Belkin N1 Vision wireless router and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-25 19:55:50
The N1 Vision ($119.99) makes different mistakes. Without question, this is an impressive-looking unit, with a svelte, upright orientation, three unobtrusive antennas affixed to the back, and a very slick LCD that shows WAN and LAN speeds, the number of attached devices, the speeds of those devices, recent usage traffic, and a clock. One can never...
0%
techradar.com
Updated:
2011-09-25 19:55:50
Belkin has updated its N1 Vision router since we first saw it by adding an ADSL 2+ modem. Once you have the router in your hand, its easy enough to spot the extra port, but the biggest clue when youre shopping is the change in model code from F5D8232-...
Good Easy setup, Great usability, Fast...
Bad High price...
80%
webuser.co.uk
Updated:
2011-09-25 19:55:50
In stark contrast to its SMC rival, the Belkin model has a top-of-the-range price, which is fair enough because it outclasses the competition with its superior features. Chief of these is its informative screen – its the first time weve seen a devic...
80%
macworld.co.uk
Updated:
2011-09-25 19:55:50
Routers are a bit like hard drives – they’re very useful, but they’re rather dull and hard to get excited about. However, Belkin’s N1 Vision Modem Router could teach Apple’s AirPort Extreme a few tricks about interesting design. The glossy black unit...
Good Apple Airport Extreme Star rating:...
Bad Apple Airport Extreme...
80%
pocket-lint.com
Updated:
2011-09-25 19:55:51
We like the N1 Vision because the display truly is innovative, but the truth is it adds to the cost and the novelty soon wears off.>> Our score7/10>> Your score?/10>> How would you rate this product?Compare Prices>> Check prices with Pocket-lint and Sh...
Good Depth of information displayed, performance, ease of setup...
Bad Novelty soon wears off, cost...
Bottom line Just how much information can a Wi-Fi router display?...
70%
techadvisor.co.uk
Updated:
2011-09-25 19:55:51
How can something so hip also be disappointing? Belkins N1 Vision Wireless Router has style, a slick user interface, a gigabit ethernet switch, and innovative features never seen before in a consumer Wi-Fi router - features such as an LCD status scr...
Bottom line With a firmware update to support 802.11n-only mode and better throughput, along with a modest price cut, the Belkin N1 Vision would be almost 20-20. Becky Waring Lowest online price: ££92.99...
80%
expertreviews.co.uk
Updated:
2011-09-25 19:55:52
Belkins N1 Vision is the latest wireless router designed to be a stylish object in your home. It stands proudly upright with a sleek glossy finish and, uniquely for a router, has an informative screen. Belkins intention is that, once configured, y...
100%
impulsegamer.com
Updated:
2011-11-04 06:07:15
9.0There have been some negative feedback over the previous incarnation of the Belkin N1 Vision Wireless Router in relation to performance issues. However, Belkin have addressed these issues and also upped the ante in the electronic communication indus...
90%
pcauthority.com.au
Updated:
2011-11-04 06:07:15
Belkin’s N1 Vision is an eye catching wireless modem router that combines a sleek design profile with big speeds. Aesthetic:With sharp, sleek lines, the N1 goes beyond the bland design of some competitors. The high matte black is particularly ey...
67%
goodgearguide.com.au
Updated:
2011-11-04 06:07:16
It looks slick, but mediocre performance and a high price tag disappoint. How can something so hip also be disappointing? Belkins N1 Vision Wireless Router has style, a slick user interface, a gigabit Ethernet switch, and innovative features never see...
Good Superb range, allows you to set-up second-guest network...
Bad Below average speed, no 802.11n-only mode The Final Word With a firmware update to support 802.11n-only mode and better throughput, along with a modest price cut, the N1 Vision would be almost 20-20.
Bottom line With a firmware update to support 802.11n-only mode and better throughput, along with a modest price cut, the N1 Vision would be almost 20-20.
80%
pcworld.co.nz
Updated:
2016-03-27 09:32:45
Routers are not known for their good looks, making them prone to being hidden under your desk and out of the way. Belkin is looking to change this with its latest N1 Vision router. Undoubtedly spawned from its predecessor the N1, the Vision router has a s...
0%
Computerpoweruser.com
Updated:
2011-09-25 19:55:50
Latency numbers show the N1 Vision struggling, and the router pulls in the worst iperf numbers in this roundup on both TCP and UDP. We wouldn’t even trust this unit with a single standard-def video stream. Easy setup and pretty looks will only get you so far in life without performance to match, and the...
40%
pcworld.in
Updated:
2011-09-25 19:55:50
The N1 Vision router takes great strides in usability. The unique LCD display shows lots of information about the current status of the network, without the need to dig through arcane menus and web-based configuration pages. The flip side is the high p...
Good LCD display for vital information, Three antennae...
Bad Price...
Bottom line This router is completely unlike any we’ve ever seen. The LCD display makes it easy to see what’s going on. You pay a high price for style, though...
78%
gamertell.com
Updated:
2011-09-25 19:55:50
As with so many things, your internet connection is only as fast as your slowest connection. It’s ye olde “only as strong as your weakest link” for the internet age yet the adage still rings dern true. Enter Belkin’s N1 Vision wireless router, promi...
Good Super easy to install, fast download speeds, easy-to-use on-board mini screen and nice security features.
Bad A little tall for some users’ setup.Overall: A great investment for anyone who wants maximum wireless performance and gets frustrated checking connections through a web-based interface. A great buy. As with so many things, your internet connection i...
0%
benchmarkreviews.com
Updated:
2011-09-25 19:55:50
From the first moment I laid eyes on the retail box of this I was certainly intrigued. With its sleek black glossy photo finish and informative specifications printed on it, its definitely an attractive design. The contents were also laid out insi...
Good Easy CD less setup, Interactive LCD screen with useful network status information, 4 Gigabit Ethernet ports, Guest access feature, Fast data transmission, Strong signal strength...
Bad Cost, Desktop placement may or may not be a concern...
Bottom line From the first moment I laid eyes on the retail box of this I was certainly intrigued. With its sleek black glossy photo finish and informative specifications printed on it, its definitely an attractive design. The contents were also laid out insid...
90%
tech2.com
Updated:
2011-09-25 19:55:50
There are no comments on this article yet. Why dont you post one?...
Good Stylish design, Well-designed menu display, Consistent file transfer speeds...
Bad Average connection capability, Inadequate network throw, Much more expensive...
Bottom line Since our last Wi-Fi router review, the market in India has expanded steadily and the device has today become a mainstream product. This expansion has been made possible by companies such as Netgear, D-link, and Linksys, which have gradually introduced...
60%
v3.co.uk
Updated:
2011-09-25 19:55:50
The N1 Vision is a rather odd router, in that, in addition to the usual network ports and wireless network aerials, it has a 3in monochrome screen on the front. The function of this is to display the download and upload speeds youre getting across you...
Good Informative LCD read-out display; good guest mode to share broadband...
Bad Expensive; easy to topple; average performance...
Bottom line Expensive and not the fastest, but it provides a wealth of useful information on its display...
80%
gcn.com
Updated:
2011-09-25 19:55:51
THE N1 VISION Wireless Router from Belkin is a sleek, futuristic device that would look at home on the set of any science fiction movie. The reflective black surface of its front is broken only by the LCD status screen and accompanying buttons. In...
0%
connectreviews.com
Updated:
2011-09-25 19:55:51
The Belkin N1 Vision is one of the only routers on the market today with a built-in LCD screen that allows you to access information about your network speed and clients on your network. It is a draft-802.11n router with complete compatibility with 802...
80%
trustedreviews.com
Updated:
2011-09-25 19:55:51
There may be a huge variety of wireless broadband routers on the market offering a wide range of features but the one thing all these slabs of plastic have in common is their boring, blocky design. Belkin's N1 Vision aims to remedy our design related blue...
70%
i4u.com
Updated:
2011-09-25 19:55:51
It seems like nearly all electronics are starting to come with Wi-Fi connectivity built-in. from out MP3 players to our cell phones, PDAs, game consoles, and laptops everything wants Internet connectivity. The easiest way to get connectivity throughout...
Good LCD display is very handy, Fast wireless and wired seeds, Very easy set up...
Bad Cost...
Bottom line The Belkin N1 Vision wireless router is hands down the coolest and most fully features wireless router I have used. It packs lots of speed and features into an attractive4 package at home sitting on your desk, not hidden behind it...
95%
DigitalReviews.net
Updated:
2011-09-25 19:55:51
Lets not pretend otherwise: Routers are normally pretty boring devices. The best routers tend to quietly do their job in anonymity amongst the Rat king of cables hidden away from view.If you do happen to intentionally glance at your router, it usually...
0%
pcmag.com
Updated:
2011-09-25 19:55:51
It seems as if the tech industry is infected with a gloss-over-function disease. Vista looks better than it works; Leopard, too. And the makers of all three of the 802.11n routers I tested in this mini-roundup poured a good deal of effort into outward...
Good Looks cool. Very informative front-mount LCD display. Easy Web-based configuration. Guest SSID for home network protection.
Bad 2.4-GHz operation-only, resulting in slow throughput even in optimal Wi-Fi conditions. Expensive for a single-radio router.
Bottom line This eye-pleasing draft-n home router has all the Internet sharing and security features youd expect, and a great diagnostic display. But its fairly expensive, and its lack of a 5-GHz radio makes it slower than the other routers in this roundup.
50%
maximumpc.com
Updated:
2011-09-25 19:55:51
Belkin’s N1 Vision and Trendnet’s Wireless N Gigabit are among the first routers to be benchmarked in our new real-world test environment: a 2,800 square-foot foot home in rural Northern California (call it Maximum PC Lab North). You’ll find all the de...
Good Easy setup, great display, Gigabit switch, guest SSID feature.
Bad Lacks advanced configuration features; operates in mixed mode only.
70%
smallnetbuilder.com
Updated:
2011-09-25 19:55:51
Wi-Fi Certified 802.11n Draft 2.0 router and CardBus card based on Atheros XSPAN silicon.
Good Gigabit switch supports Jumbo Frames, Surprisingly bandwidth friendly to neighboring legacy WLANs...
Bad 2.4 GHz band only, Very basic routing feature set...
Bottom line Wi-Fi Certified 802.11n Draft 2.0 router and CardBus card based on Atheros XSPAN silicon.
0%
computershopper.com
Updated:
2011-09-25 19:55:52
Theres a lot to like about Belkins N1 Vision wireless router, starting with a sleek design featuring a cool LCD panel that tells you whats going on with your network. More important, the router turned out impressive scores on our trans...
Good Bright network-status LCD; great performance; stylish design...
Bad Expensive; lacks certain administrative features...
Bottom line The Belkin N1 Vision looks like no other wireless router weve seen, its performance is among the best, and its a snap to install. But itll put a dent in your wallet...
80%
Bit-Tech.net
Updated:
2014-01-19 01:29:06
NA Spare a thought for the humble router. Following the meteoric rise of home broadband, and the subsequent increase in home wireless networks it now seems that nearly every broadband enabled home has one of these wondrous boxes, sitting behind s...
Bottom line I Can See Clearly NowSo externally and on paper the N1 Vision looks to a real winner, especially with the unique addition of the LCD display screen, but as is so often the case, it’s what inside that counts.Logging into the web based user interface...
90%
wi-fiplanet.com
Updated:
2014-01-19 01:29:06
Every Wi-Fi equipment maker on the planet is now offering new, faster gear based on the unratified draft version of IEEE 802.11n, but only one, so far as we know, Belkin, is offering a draft 11n router with an LCD screen on the front panel for monitori...
0%