Nokia logo

Nokia E75 6.1 cm (2.4") 1000 mAh Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32186
Info modified on:
14 Oct 2022, 17:48:47
Short summary description Nokia E75 6.1 cm (2.4") 1000 mAh Red:

Nokia E75, 6.1 cm (2.4"), 320 x 240 pixels, Red

Long summary description Nokia E75 6.1 cm (2.4") 1000 mAh Red:

Nokia E75. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1000 mAh. Product colour: Red. Weight: 139 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.