Nokia logo

Nokia N96 7.11 cm (2.8") Single SIM 950 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26016
Info modified on:
14 Oct 2022, 17:48:46
Long product name Nokia N96 7.11 cm (2.8") Single SIM 950 mAh Black:

N96, smartphone, 2.8" QVGA, GPS, Bluetooth, FM, 5 Mp

Short summary description Nokia N96 7.11 cm (2.8") Single SIM 950 mAh Black:

Nokia N96, 7.11 cm (2.8"), 240 x 320 pixels, Black

Long summary description Nokia N96 7.11 cm (2.8") Single SIM 950 mAh Black:

Nokia N96. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 950 mAh. Product colour: Black. Weight: 125 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.