location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N85 6.6 cm (2.6") 1200 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N85
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002K2D9
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:30:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N85 6.6 cm (2.6") 1200 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.6 cm (2.6") 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
Long product name Nokia N85 6.6 cm (2.6") 1200 mAh Black :
The long product name of Nokia N85 6.6 cm (2.6") 1200 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N85, EGSM850/900/1800/1900, 5 Mp camera, 2.6" QVGA OLED display, microSD, Bluetooth 2.0+EDR, GPS, MP3, FM, 60 keys, WI-FI
More>>>
Short summary description Nokia N85 6.6 cm (2.6") 1200 mAh Black:
This short summary of the Nokia N85 6.6 cm (2.6") 1200 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N85, 6.6 cm (2.6"), 320 x 240 pixels, Black

Long summary description Nokia N85 6.6 cm (2.6") 1200 mAh Black:
This is an auto-generated long summary of Nokia N85 6.6 cm (2.6") 1200 mAh Black based on the first three specs of the first five spec groups.

Nokia N85. Display diagonal: 6.6 cm (2.6"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product colour: Black. Weight: 128 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 14:11:14
Uk has collected 92 expert reviews for Nokia N85 6.6 cm (2.6") 1200 mAh Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-08-02 14:10:54
If we were weighing up between the N96 and N85 then wed probably opt for this handset, which has a better build quality and is that little bit smaller for the pocket and hand. Nokia - N85 price Buy Nokia N85 securely online at a bargain price £free (...
0%
whatmobile.net
Updated:
2011-08-02 14:10:56
Nokia’s N95 was a groundbreaking handset, becoming a best seller and deservedly so. While early models had build quality issues and firmware problems, everyone that owned one loved the computer-like features. The N95 8GB improved things further, but th...
Bottom line The N85 is vastly superior to the N96, despite having half of that phone’s memory out of the box. There’s no TV receiver, but who cares when this service isn’t used in the UK? The camera is the same, as are all the other features, but th...
80%
theregister.co.uk
Updated:
2011-08-02 14:10:57
While there’s been much talk of touchscreen operation coming to its N series, Nokia continues to roll out conventional additions to its high-end smartphone range that don’t demand the spotlight but which still put in a big-stage feature performance. Th...
Bottom line The N85 is a very likeable, feature-packed handset. It may not break the N-series mould, but it provides most of the N96’s gadgetry ground in a smaller - if still not tiny - package. Its performance is right on the money too, and you certainly get p...
85%
techradar.com
Updated:
2011-08-02 14:10:57
The N85 is Nokias follow-up to the N95, despite the confusing numbering. It has a similar design to the N96, but is a definite improvement on that earlier handset.Like its predecessor, the N85 uses a dual-slide design. The top slide reveals four keys...
Good FM Transmitter, OLED Screen...
Bad No accelerometer...
70%
tracyandmatt.co.uk
Updated:
2011-08-02 14:11:06
At first glance the Nokia N85 looks like a smaller brother to the N96. In most of the important areas it is, so should you choose the N85 over the N96? The Nokia N85 The N85 is a superbly made dual slider phone. From the phones packaging Nokia’s main s...
Bottom line This little power packed Nokia has a lot going for it. Even though I struggle without a qwerty keyboard I have warmed to it in the last few weeks. Its small size has got me hooked. It’s a well made and satisfying to use device. As a entertainment ph...
0%
computeractive.co.uk
Updated:
2011-08-02 14:11:09
The N85 is the sleeker younger brother of the N96; it’s similar in size to an N95 without the slider, and its own slider feels positive and well built.The case is largely black, with menu, application, cancel and media keys lighting up when they’re act...
Good Extremely good screen; decent battery life; USB charging...
Bad Poor IMAP functionality...
Bottom line The best N series handset yet...
100%
3g.co.uk
Updated:
2011-08-02 14:11:10
It is difficult to fault the N85, so we won’t. Despite it slipping under the radar, Nokia has created a wonderful multipurpose device. Everything, from the excellent five-megapixel camera to the impressively accurate GPS, has been expertly thought out...
80%
trustedreviews.com
Updated:
2011-08-02 14:11:11
The N85 has been hotly anticipated as many have been hoping that it can repair some of the damage that the rather lacklustre N96 inflicted on the N series brand. Has it succeeded? In the most part, the answer is thankfully yes. Like a young Bruce Forsyth...
Bottom line We're not totally convinced by the N85's screen, but in most other respects this is Nokia's best handset for quite some time. It's small and pocket-friendly, has an excellent line-up of features and is fairly easy to use. In many ways it's the phone that...
90%
digitalversus.com
Updated:
2011-08-02 14:11:11
Nokias N85 follows hot on the heels of the N96, itself a replacement for the 8 GB N95. Amongst the family rivalry on display between the Nseries phones, it seems that Nokia is keen to give each new model a distinctive touch without straying too far f...
Good Refined design, Excellent screen quality great for video, Automatic software update, FM transmitter, Universal headphone jack...
Bad Saving photos and videos sometimes slow, Zoom in videos leads to poor quality, Supplied headphones poor...
100%
pz10.com
Updated:
2011-08-02 14:11:12
N85 is the latest Nseries signing and a bulletproof spec sheet sets it right in the thick of all-in-one action. Full-house connectivity and multimedia prowess topped with a massive OLED screen to die for, Nokia N85 gives the lineup a great edge and com...
Bottom line The good thing Nokia N85 does is take (almost) all the Nseries have delivered to date and put it in a neat and tasteful package. There are no groundbreaking novelties but what you get is quite worth it. And the display… well you do need to see it.N...
0%
smarthouse.com.au
Updated:
2011-11-08 09:21:22
The Nokia N85 is a slider phone packed with features despite its small profile. It can play store the latest games from Nokia, play your music, display websites in seconds, and can be your personal navigator when you are lost. Click to enlargeThe N85...
80%
goodgearguide.com.au
Updated:
2011-11-08 09:21:23
Nokias latest N-Series handset is similar to the flagship N96. However, the N85 boasts an OLED display, a built-in FM transmitter and better battery life than the N96. Although both of the handsets are dual-sliders and have a similar shape and finish, the N85 is smaller, thinner and lighter than the N96. This makes it easier to pocket and a little more comfortable to hold in your hand. The gloss black finish remains, as does the rear casing etched with a stylish, wavy pattern. Build quality is...
Good OLED display, Wi-Fi, GPS, 5-megapixel camera, HSDPA capable, microSD slot and 8GB card, 3.5mm headphone jack, FM transmitter...
Bad Build quality of slider, display is difficult to see in direct sunlight...
Bottom line It’s not a revolutionary product, but Nokia’s latest N-Series handset, the N85, is smaller, cheaper and has better battery life than the top-of-the-range N96. If you’re after a fully fledged multimedia phone with most of the latest featu...
85%
Zdnet.com.au
Updated:
2011-11-08 09:21:24
The Nokia N85 is another solid N-series phone but if youre looking for something different this wont be your bag. From the model number, youd think the N85 is a lesser version of the famous N95, but its actually an upgrade. Is this a case of Nokia...
Good HSDPA, GPS and WiFi, FM transmitter, 5megapixel camera takes good pics, 3.5mm headphone jack is well placed...
Bad Keys on the keypad could be better defined...
Bottom line The Nokia N85 is another solid N-series phone, but if youre looking for something different this wont be your bag.
80%
stuff.tv
Updated:
2014-03-20 05:07:54
The camera set-up is the equal of the N95. The autofocus driven 5MP snapper is protected by a durable sliding lens cap (absent from the N95 8GB) and although a Xenon-flash is missing, the next best thing, a powerful dual LED flash, does adeptly illu...
Good Compact size for an Nseries handset. Awesome feature set. Rich and vivid OLED display. Integrated 3.5mm headphone jack. Dedicated N-Gage gaming keys...
Bad Glossy finish attracts finger prints. Little else to complain about...
Bottom line Nothing new here for Symbian fans, but the N85 remains a top-class Nseries smartphone...
80%
knowyourmobile.com
Updated:
2014-03-20 05:07:54
Nokia’s Nseries of handsets, sorry multimedia computers, are becoming quite a brood. And the Finnish mobile maker is popping sprogs out like there’s no tomorrow; enter the latest sibling the N85.The N85 is pretty light at just 128g but it still feels l...
Good Lightweight, Easy to navigate, Ability to listen to text messages...
Bad Greaseprone screen, Dislike copper rear casing (although not only option), Keypad too cramped...
Bottom line Nokia reckons that the N85 takes “the world of mobile convergence to the next level.” In that respect it does what it says on the tin but we still found the handset more evolutionary than revolutionary...
80%
Mobile88.com
Updated:
2016-11-27 01:50:54
Nokia N85 is a key product of the final quarter of 2008 and the first two quarters of 2009. Let’s have a closer look at the positioning of N85. First of all, it’s meant to be a sequel to the musical N81 handset, claiming the throne of a...
0%
Phones.com
Updated:
2011-08-02 14:10:51
Nokia N85 has been touted as the light version of the N96, with similar features but more affordable. In a long list of N-series releases, the N85 doesn't really stand out since it has no real new innovation. The features are good in their own way, but...
Good OLED screen, Headphone jack on top of the device, Two speakers for stereo effect, Slider mechanism to cover camera...
Bad Hardware components not smooth, Picture quality in low light conditions very poor, No innovation in design or interface...
54%
infosyncworld.com
Updated:
2011-08-02 14:10:52
Nokias latest unlocked multimedia superphone sports an OLED screen and plenty of features. Can it top their previous best? Find out in our Nokia N85 review.
Good Great camera took very nice pics. Very good call quality with clean sound. Solid multimedia performance...
Bad Interface design needs an update in main menus and multimedia apps. Small keypad. Phone looks like a smoothed brick...
Bottom line The Nokia N85 is a solid addition to Nokias Nseries lineup, and its one of our favorite multimedia phones on the market. Its not much to look at, in terms of the hardware design and the phones user interface, but its so packed with features that...
80%
pcworld.com_techhive.com
Updated:
2011-08-02 14:10:53
The Nokia N85 ($370 unlocked, as of 4/7/2009) is very similar to the companys N96, but with one big difference: It has an OLED display, and a gorgeous one--a huge boon because the N85 has excellent multimedia and camera features. But like the N95, the...
Good Gorgeous OLED display, Excellent multimedia features...
Bad Slider build feels cheap, No touch screen or QWERTY keyboard...
80%
gadgetreview.com
Updated:
2011-08-02 14:10:54
Before I headed off to CES I was able to get my hands on a Nokia N85. The plan was too connect my Stickam account to the device and stream content live from the showroom floor. Unfortunately, Stickam’s tech didn’t work and the show room floor had spo...
Good Great battery life, Solid build, Nice screen with good resolution, Great camera for stills and video...
Bad No QWERTY, Screen a bit small, Phone’s menus can be cryptic...
0%
phonescoop.com
Updated:
2011-08-02 14:10:55
Phone Scoop takes a look at the Nokia N85. It can use AT&Ts 3G network in the U.S., though it isnt officially sold by AT&T. This compact N Series phone offers a lot. You can watch the video tour here: Or visit YouTube for more viewing and sharing op...
0%
techcrunch.com
Updated:
2011-08-02 14:10:56
Somewhere out there there is someone lusting after the N85. For some reason the rest of the world loves these lumpen little phones. Perhaps the Nokia N-series calls up memories of the old phones that we once clung to in the dark ages of cellular commun...
0%
Laptopmag.com
Updated:
2011-08-02 14:10:56
Page 5: Image GalleryPage 6: Specs / Manuals...
Good Amazing OLED display, 8GB of storage, Wi-Fi, Good Web browser...
Bad Some dropped calls in NYC, Mediocre battery life...
Bottom line The Nokia N85, one of the latest premium devices in Nokia’s N-series, is an unlocked phone with an OLED display that will run on AT&T’s 3G network as well as T-Mobile’s slower EDGE network. Since it’s unlocked, you don’t have...
70%
mobiletechreview.com
Updated:
2011-08-02 14:10:57
Each of these is a very good smartphone and multimedia creation tool. The two most important factors, price and form factor preference, are up to you. Yes, the N96 is a bit faster, has arguably the better camera and a larger display, but the price tag is hefty. The N85 mirrors nearly every feature and brings down size while costing $200 less. Since the biggest missing feature, broadcast TV on the N96, doesn't work in the US we...
Bottom line Nokia N96-3 Display: 24 bit TFT color LCD. Screen size diagonally: 2.8...
80%
computershopper.com
Updated:
2011-08-02 14:10:58
At first glance, the Nokia N85 looks like a compact version of the N96. Despite its smaller size, the N85 has a lot more going for it, including sturdier build quality, better battery life, and a slightly lower—but still considerable—$49...
Good Sturdy design; excellent features, connectivity options; 5-megapixel camera sensor with Carl Zeiss optics...
Bad Pricey; rigid buttons; Web surfing could be smoother...
Bottom line The N85 combines the best of Nokias N-series models inside a compact, sturdy design. But at $492, this is a phone aimed at hardcore Nokia fans only...
72%
geardiary.com
Updated:
2011-08-02 14:10:59
This has got to be one of the most agonizing weeks I have ever spent with any two devices. Why? Because I have had to struggle over which PDA phone I would carry each day - and which would get left behind. Such has been the daily dilemma while acqua...
0%
v3.co.uk
Updated:
2011-08-02 14:11:00
Nokia’s N85 is a compact phone that’s the spiritual successor to the very popular N95.It weighs a little more than the older phone, but it’s smaller – about the size of an N95 without the slider, though it does have one that, like the older model, work...
Good Good battery life; compact; reasonable camera; lots of applications; great connectivity; great screen...
Bad Browser not very good...
Bottom line A great phone with an excellent screen that’s let down a little by the built-in web browser Good points Good battery life; compact; reasonable camera; lots of applications; great connectivity; great screen Bad points Browser not very good...
80%
Allaboutsymbian.com
Updated:
2011-08-02 14:11:03
The internet is one of the key differentiators of a smartphone to the rest of the mobile market. The ability to not only access the online world, but interact with and contribute to it, are becoming more important to more users around the world. The Ns...
0%
techtree.com
Updated:
2011-08-02 14:11:04
The N85 is the successor to Nokias N81 music and gaming phone. The improvements in the N85 come in the form of a 5 megapixel camera, dual slider design, OLED display, GPS, FM transmitter and Feature Pack 2 for Symbian S60 OS. As a result, the price of...
Good Feature rich, Gorgeous display, Good sound quality, USB Charging, 8GB memory card supplied.
Bad Camera quality could have been better, Poor display visibility under sunlight, Slight wobble of the slider.
Bottom line The N85 is not just a great successor to the N81 but a great phone overall. It has a great display, great multimedia, Internet experience and is packed with almost every possible feature. To top it all it has a good battery life. There are very few...
80%
hardwarezone.com.sg
Updated:
2011-08-02 14:11:06
Services and devices. The two core focus of the Finnish mobile phone giant, Nokia, have recently come full circle. And to showcase another well-equipped N-series device, we spent some quality time with the new Nokia N85 and heres our own assessme...
0%
mobileburn.com
Updated:
2011-08-02 14:11:08
The Nokia N85 is the first S60-powered device from Nokia to sport new features since the N95. Its the first S60-powered device to offer an OLED display and micro-USB charging, though it retains the original dual-sliding form factor of the N95. We put...
Good Bright and crisp OLED display, impressive battery life, excellent camera...
Bad Poor build quality...
Bottom line The Nokia N85 offers a powerful multimedia consumption and creation tool in a compact package. The camera takes crisp photos, and the automatic geotagging is a nice feature. The phones bright and crisp 2.6" OLED display not only looks great, but cont...
75%
Allaboutsymbian.com
Updated:
2011-08-02 14:11:09
The Nokia N85 is going to be picked up by more newcomers to the Nseries range than upgrades, and I suspect that those users are going to be seriously impressed with the media capabilities of the n85. Lets start with the camera, and the 5 megapixel len...
0%
tech2.com
Updated:
2011-08-02 14:11:10
Here’s yet another generic looking cross-between-N81-and-N96 handset from Nokia that’s been designed to be part of their gaming range. The N85 gives the impression that it’s a very capable handset on all fronts with features galore, but allow me to giv...
Good Great Audio and Video, Plenty of Freebies included (on an 8GB card), Plenty of connectivity options, Good camera...
Bad "C" and Menu button not easy to access, Battery is not up to par, Only one full free game...
Bottom line CameraNokia’s N85 is equipped with a 5 megapixel auto-focus camera with a Carl Zeiss lens and dual LED flashes. Therere plenty of settings and features to choose from – Scene modes, red eye reduction, Exposure settings, effects and White Balan...
70%
Allaboutsymbian.com
Updated:
2011-08-02 14:11:10
In this, the second part of our look at the Nokia N85, I want to carry on from part ones look at the hardware and styling of the device. Running S60 3rd Edition Feature Pack 2, the N85 sees tweaks to the interface and some of the built in applications...
0%
mobilechoiceuk.com
Updated:
2011-08-02 14:11:10
An excellent all-rounder that is sure not to remain in the N96’s shadow. Related links News Nokia Maps gets an upgrade Nokia announces N97 internet phone Nokia launches messaging service Others to consider Nokia N78 Nokia 6500 Slide Nokia N95 The full...
Good The N85’s navigational experience is among the best we have ever encountered...
Bad Despite being boxed with an 8GB memory card, 85MB of internal memory is rather pitiful.Look and Feel...
Bottom line An excellent all-rounder that is sure not to remain in the N96’s shadow...
80%
stuff.tv
Updated:
2011-08-02 14:11:11
The camera set-up is the equal of the N95. The autofocus driven 5MP snapper is protected by a durable sliding lens cap (absent from the N95 8GB) and although a Xenon-flash is missing, the next best thing, a powerful dual LED flash, does adeptly illu...
Good Compact size for an Nseries handset. Awesome feature set. Rich and vivid OLED display. Integrated 3.5mm headphone jack. Dedicated N-Gage gaming keys...
Bad Glossy finish attracts finger prints. Little else to complain about...
Bottom line Nothing new here for Symbian fans, but the N85 remains a top-class Nseries smartphone...
80%
asiaone.com
Updated:
2011-08-02 14:11:11
The ideal gift for the gaming and mobile entertainment enthusiast! Besides an eye-catching 2.6" OLED screen and smooth, sleek finish, the Nokia N85 lets you enjoy world-class game titles already pre-loaded in the device, as well as one full N-Gage game...
0%
ld2.ciol.com
Updated:
2011-08-02 14:11:11
The N85 gets off to a good start with a dual slide design, just like the N95 & N96. It offers all the usual high-end trappings of an N series device. You get quad band with 3G, Wi-Fi, Bluetooth 2.0, 5 MP cam with dual LED flash, 3.5mm audio out...
Good All the Features of N96...
Bad Sluggish...
90%
Allaboutsymbian.com
Updated:
2011-08-02 14:11:11
Nokias N85 is a curious beast. The specifications of the device, with a 5 megapixel Carl Zeiss-equipped camera, a super bright and colourful OLED 2.6 inch screen, dual LED flash, Wi-Fi connectivity and MicroSD card support for storage put it squarely...
0%
gsmarena.com
Updated:
2011-08-02 14:11:11
The good thing Nokia N85 does is take (almost) all the Nseries have delivered to date and put it in a neat and tasteful package. There are no groundbreaking novelties but what you get is quite worth it. And the display… well you do need to see it. Nok...
0%
mobilementalism.com
Updated:
2011-08-02 14:11:11
What better time for a Nokia N85 review than the day before its release? Yes, the latest all singing all dancing N-Series phone from the Finns is about to hit our shores (and our stores!), as the Nokia N85 is launching in the UK on Halloween of all da...
Bottom line The new Nokia N85, then, seems set to be another hit for Nokia. Indeed, the reviews have been so positive and its feature set is so high that it makes you wonder whos going to buy its bigger brother, the N96. The N96 has mobile TV, but the N85 has b...
0%
mobile-review.com US
Updated:
2011-08-02 14:11:11
Call quality was never an issue with the N85, as it easily lived up to our expectations of a Nokia-branded phone. Ring tones sounded quite loud thanks to the handsets dual speakers - in this sense, it is one of the markets vociferous offerings. The...
0%
smape.com
Updated:
2011-08-02 14:11:12
Nokia N85 is a key product of the final quarter of 2008 and the first two quarters of 2009. The N96 is sometimes mistaken for the real flagship model of the Nokia portfolio, which is simply not true. N96 is the most functional handset by Nokia, as wel...
Bottom line There has been a lot of breath wasted about the positioning of Nokia and the main purpose of this product. One sure thing about it is that it introduces a totally new vision of all-in-one solutions. A compact and elegantly built smartphone sporting a...
0%
tech-faq.com
Updated:
2011-08-02 14:11:12
Phone Design The Nokia N85 is a sleek two-way slider phone available in jet-black color. You can flip it horizontally or vertically to maximize the screen display, or slide it left or right depending on the multimedia feature. Multimedia Camera You c...
Good It can do everything that an N96 phone can do with an added plus in design and battery power. The phone is slimmer and its camera has a lens cover. ,The phone design has incorporated different environments for gaming, Internet browsing, music playing, and...
Bad Slider phones have long been criticized because of problems related to their sliding feature. Similar to problems with moving parts, a sliding phone faces the problem of becoming loose over time, and accumulation of dirt in the phone slides will follow. T...
Bottom line The public expects a great deal from the N85 phone, and the phone surely does meet their expectations. Nokia made an effort to individualize the experience of the phone user while web browsing, listening to music, playing a game, or just plainly using...
0%
phonearena.com
Updated:
2011-08-02 14:11:14
If you’re a Symbian fan most likely the represents the best you can get. It is not without it’s flaws however, like the weak battery and the DVB-H tuner which is usable only in a few countries. The phone is very good but not perfect, and if you find...
Good Magnificent image of the organic display, Loud and highquality sound no matter whether you’re talking or listening to music with the headphones, A good camera...
Bad It’s not offering anything new, besides the cool display, Its overall build quality doesn’t match its high price, The Navi wheel sensor is almost unusable, The camera shutter is not userfriendly, The captured videos freeze...
Bottom line On the whole we are quite disappointed by the N85 due the total lack of new features. It’s not a bad phone, but there are no innovations compared to previous models. The OLED display is indeed good, unless it’s exposed to direct sunlight. The poor vid...
75%
brighthub.com
Updated:
2011-09-17 03:58:48
The Nokia N85 is a fun, entertainment oriented phone from line of multimedia smartphones. It feels rather light in weight and is comfortable to handle. This slider phone comes with a dual slide feature. One for the more serious phone functions while...
Bottom line The Nokia N85 holds up under scrutiny and is a great phone for general purpose use, as well as for multimedia entertainment. It plays music well, with great sound, and videos are equally good thanks to the AMOLED display. This is a smartphone th...
60%
Brand Image Product code Product Stock Price from
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White
(show image)
8808993654307 S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Violet Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Violet
(show image)
SAS8000VIMP S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White Samsung S8000 7.87 cm (3.1") Bada 1080 mAh White
(show image)
SAS8000WIMP S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
080587 S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
S8000ZWA S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 - Vodafone IFA 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 - Vodafone IFA 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
09903500 S8000 - Vodafone IFA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
S8000TKJITV S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 Jet schwarz-rot T-Mobile 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 Jet schwarz-rot T-Mobile 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
99916415 S8000 Jet schwarz-rot T-Mobile 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
GTS8000KKA S8000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S8000 - O2 7.87 cm (3.1") Bada 1080 mAh Black Samsung S8000 - O2 7.87 cm (3.1") Bada 1080 mAh Black
(show image)
451009009700 S8000 - O2 0.00
(excl. VAT)
0 (incl. VAT)