location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7610 Supernova 5.08 cm (2") 99 g Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7610 Supernova
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002G291
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:15:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7610 Supernova 5.08 cm (2") 99 g Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Violet
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio
  • - Lithium-Ion (Li-Ion) 860 mAh
More>>>
Short summary description Nokia 7610 Supernova 5.08 cm (2") 99 g Violet:
This short summary of the Nokia 7610 Supernova 5.08 cm (2") 99 g Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7610 Supernova, Slider, 5.08 cm (2"), 3.2 MP, Bluetooth, 860 mAh, Violet

Long summary description Nokia 7610 Supernova 5.08 cm (2") 99 g Violet:
This is an auto-generated long summary of Nokia 7610 Supernova 5.08 cm (2") 99 g Violet based on the first three specs of the first five spec groups.

Nokia 7610 Supernova. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 300 h. Weight: 99 g. Product colour: Violet

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:52:48
Uk has collected 18 expert reviews for Nokia 7610 Supernova 5.08 cm (2") 99 g Violet and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
letsgomobile.org/en
Updated:
2011-08-02 10:52:47
N okia is known to divide its GSM devices into various categories. These categories can be recognized by the first figure of the type number. The 1*** series for example, is the simplest model. The series 6*** and 9*** aim at the corporate user. The 8*...
Bottom line D espite the fierce competition, Nokia still manages to come up with a qualitatively good and trendy phone. And with the Nokia 7610 Supernova slider, it seems Nokia has once again found a niche in the market. With this simple, yet attractive and ver...
72%
knowyourmobile.com
Updated:
2014-03-20 05:07:13
When the Finnish giant Nokia announced the Supernova range back in June, it claimed it wanted to “let consumers express their personal styles on a number of levels ranging from stylish designs, to personalisation through vibrantly hued exchangeable cov...
Good quality music player, Lightweight, 3.2megapixel camera...
Bad Camera misleading when scoping subject, Mirror/screen becomes grubby easily, Casing incredibly hard to remove/change, Keypad flimsy and awkward to use...
Bottom line In the words of Catchphrase’s Roy Walker, it’s good, but it’s not the one. We can see what Nokia has tried to do with the Supernova 7610 but it’s likely to have limited appeal outside of the playground and the beauty parlour...
50%
recombu.com
Updated:
2014-08-02 06:58:46
The 7610 Supernova has smooth curves to go along with the glamorous slide design, and colourful, almost psychedelic themes. It's available for free on contracts from around £20 per month.What we likeIf you like changing the look of your phone then you’...
Bottom line It's pretty obvious that the Nokia 7610 Supernova is not a high end phone but it's not trying to be. If you want a phone that comes with exchangeable covers and lets you send text messages and make calls easily, then this is a contender. If you're look...
40%
Mobile88.com
Updated:
2016-12-29 21:56:58
The Supernova series comprises four models which were featured in an earlier article spotlighting the world announce. The most interesting of the four is Nokia 7610, judging by the number of catalog page hits and search calls. Attaching incomprehens...
0%
etechreviews.com
Updated:
2011-08-02 10:52:47
A very attractive looking cell phone which as excellent audio quality and a good camera.Sum and Substance:Thumbs Up:Good camera quality, good sound quality, attractive design, inexpensive.Thumbs Down:Bad keyboard, no 3.5 mm head phone jack, no hot swap...
0%
devhardware.com
Updated:
2011-08-02 10:52:47
Those familiar with the Nokia line of phones may have recognized the name of the new Nokia 7610 Supernova. The previously-released Nokia 7610, which came out years ago, had a unique design, complete with a slanted and curved keypad and a paint-splatter...
0%
recombu.com
Updated:
2011-08-02 10:52:47
The 7610 Supernova has smooth curves to go along with the glamorous slide design, and colourful, almost psychedelic themes. It's available for free on contracts from around £20 per month.What we likeIf you like changing the look of your phone then you’...
Bottom line It's pretty obvious that the Nokia 7610 Supernova is not a high end phone but it's not trying to be. If you want a phone that comes with exchangeable covers and lets you send text messages and make calls easily, then this is a contender. If you're look...
50%
Mobile88.com
Updated:
2011-08-02 10:52:47
The Supernova series comprises four models which were featured in an earlier article spotlighting the world announce. The most interesting of the four is Nokia 7610, judging by the number of catalog page hits and search calls. Attaching incomprehens...
0%
smape.com
Updated:
2011-08-02 10:52:48
The Supernova fashion phone series was announced by Nokia at a presentation which took place in Moscow. The high priority that Nokia takes in the Russian market served as grounds for choosing Russia as the traditional place for presentations of new fas...
Bottom line Nokia 7610 Supernova is a solution targeted at the mass market, displaying a good balance between the stuffing and the design. The image impact is rather modest, regardless of the series’ flagship title. The price, on the other hand, is quite inoffe...
0%
knowyourmobile.com
Updated:
2011-08-02 10:52:48
When the Finnish giant Nokia announced the Supernova range back in June, it claimed it wanted to “let consumers express their personal styles on a number of levels ranging from stylish designs, to personalisation through vibrantly hued exchangeable cov...
Good quality music player, Lightweight, 3.2megapixel camera...
Bad Camera misleading when scoping subject, Mirror/screen becomes grubby easily, Casing incredibly hard to remove/change, Keypad flimsy and awkward to use...
Bottom line In the words of Catchphrase’s Roy Walker, it’s good, but it’s not the one. We can see what Nokia has tried to do with the Supernova 7610 but it’s likely to have limited appeal outside of the playground and the beauty parlour...
50%
tech-faq.com
Updated:
2014-02-02 01:23:14
The Nokia 7610-Supernova is reflective, sleek, gorgeous and let’s face it – oh so you! The 7610 allows you to effortlessly customize the phone to match your mood. It makes it easy to share photos and music with whomever you want to. It is a happy go l...
Good Exchangeable Xpress-on covers ,Stylish ,Theme Colorizer , GSM Quad-band ,Symbian Operating System , Bluetooth 2.0 connection ,Excellent 3.2 megapixel camera with dual LED flash ,2-inch display that supports 16 million colors ,TV-out function (by way of th...
Bad At present there are no cons that are known about the Nokia 7610-Supernova.
Bottom line The Nokia 7610-Supernova is an amazing phone and comes highly recommended. It has plenty of features and boasts good quality when it comes to sending and receiving calls...
0%