location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N8460
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N8460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2690A
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:48
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 356 mm
  • - USB port
  • - Power supply type: AC 80 W
Warranty: Three-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey :
The long product name of HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flatbed & ADF, 216 x 356 mm, 600 dpi, 48-bit, 49 - 120 g/m², USB 2.0, Twain 1.9, 80W
More>>>
HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey:
The official description of HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly scan up to 35 ppm / 70 ipm, using a 100-sheet automatic document feeder. Create a document management solution or seamlessly integrate the scanner into existing systems. Capture images from books and more on the legal-size flatbed scanner.

- Quickly scan at up to 35 ppm / 70 ipm and easily customize one-touch scan profiles.
- Increase productivity and efficiency—scan up to 1500 per day, using a 100-page feeder.
- Meet document management needs, using a standalone system or easily integrated solution.

Short summary description HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey:
This short summary of the HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet N8460, 216 x 356 mm, 600 x 600 DPI, 48 bit, 35 ppm, 20 ppm, Flatbed & ADF scanner

Long summary description HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey:
This is an auto-generated long summary of HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey based on the first three specs of the first five spec groups.

HP Scanjet N8460. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Grey. Daily duty cycle (max): 1500 pages, Scan file formats: BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, UNICODE, WPD, XLS, XML, XPS, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
35 ppm
ADF scan speed (colour, A4)
20 ppm
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Grey
Performance
Scan file formats
BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, UNICODE, WPD, XLS, XML, XPS
Daily duty cycle (max) *
1500 pages
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Envelopes, Photo paper, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Letter
Yes
Legal
Yes
Paper handling
Auto Document Feeder (ADF) media weight
49 - 120 g/m²
Maximum scan area (ADF)
215.9 x 863.6 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
80 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Mac compatibility
No
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
625 mm
Depth
415 mm
Height
265 mm
Weight
15 kg
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:57:02
Uk has collected 6 expert reviews for HP Scanjet N8460 Flatbed & ADF scanner 600 x 600 DPI A4 Grey and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-09-27 00:57:01
A fast and robust desktop scanner, the Scanjet N8460 compares well against others designed to capture large volumes of information as part of a document management system. Bundled software, ISIS/TWAIN drivers and ultrasonic double-feed detector are no...
0%
zdnet.co.uk
Updated:
2011-09-27 00:57:02
The Scanjet N8640 is fast and flexible enough to handle a variety of documents and comes with a very capable software bundle. However, the system as a whole would benefit from a usability makeover.
Good Highcapacity document feeder, Highspeed scanning, Duplex scanning, Excellent software bundle, Barcode scanning, Oversize flatbed...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line The Scanjet N8640 is fast and flexible enough to handle a variety of documents and comes with a very capable software bundle. However, the system as a whole would benefit from a usability makeover...
75%
itpro.co.uk
Updated:
2011-09-27 00:57:02
If you need a scanner which can convert large numbers of documents from single or double-sided pages to electronic media, the ScanJet N8460 does it with skill. Whether in manual or batch mode, the well-chosen software works alongside a carefully-engine...
Bottom line If you need a scanner which can convert large numbers of documents from single or double-sided pages to electronic media, the ScanJet N8460 does it with skill. Whether in manual or batch mode, the well-chosen software works alongside a carefully-engine...
83%
Zdnet.com.au
Updated:
2011-11-04 15:58:58
Document scanners come in many shapes and sizes, and HPs Scanjet N8460 is one of the largest and strangest-looking desktop models weve seen. Based on a flatbed design with a large 100-sheet capacity automatic document feeder, the Scanjet N8460 can ru...
Good Highcapacity document feeder, Highspeed scanning, Duplex scanning, Excellent software bundle, Barcode scanning, Oversize flatbed...
Bad No network connectivity (relies on a connected PC), Large desktop footprint, Heavy, Control panel lacks usability...
Bottom line The Scanjet N8640 is fast and flexible and comes with a very capable software bundle. However, the system as a whole would benefit from a usability makeover.
75%
trustedreviews.com
Updated:
2011-09-27 00:57:02
There are only two reasons you would want to spend over £1,200 on a flatbed scanner: you want to scan at very high resolutions or you want to scan at high speed. Given that the maximum resolution of HP's new ScanJet N8460 is 600dpi, it must be the second...
Bottom line There's no doubt that this kind of medium-resolution, high-speed document scanning is something of a niche market, but there are still plenty of offices where the ability to convert printed pages into electronic documents is essential to business. In this...
80%