location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox M9148 LP PCIe x16 1 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M9148 LP PCIe x16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9148-E1024LAF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790750240053 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:32:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Matrox M9148 LP PCIe x16 1 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-resolution four DisplayPort monitor support: Support resolutions up to 2560x1600 per output
  • - Native PCI express x16 performance: Maximum bandwidth to ensure best performance
  • - 1 GB of memory: For enhanced performance in demanding multi-monitor applications
  • - Low-profile form factor: To fit in a wide variety of systems; includes bracket for full-height ATX form factor
  • - Passive cooling and low power consumption: Fanless design eliminates noise and increases product reliability
  • - Stretched and independent desktop modes : Expand your desktop across multiple monitors or set each monitor independent of each other
  • - Edge Overlap: Easily and intuitively adjust the number of overlapping pixels to create a seamless, unified image on up to eight edge blending projectors
  • - M-Series multi-card support1 : Add an additional M-Series card into the same system to drive up to 12 displays from two cards
  • - Joined graphics card mode2 : Insert two M-Series cards into the same system to drive even more monitors across a stretched desktop
  • - Matrox Clone : View a copy of one display on the other displays
  • - Wide enterprise flexibility: Unified driver package compatible with other Matrox products
  • - Matrox PowerDesk software: Easily configure and manage program windows on multiple monitors
  • - Multiple operating system support : Display drivers for Microsoft® Windows® 10 (32-bit, 64-bit; non-WHQL), Windows Server® 2012 (32-bit, 64-bit), Windows 7 (32-bit, 64-bit), Windows Embedded Standard 7 (32-bit), Windows Vista® (32-bit, 64-bit), Windows Server 2008 R1 (32-bit, 64-bit), Windows Server 2008 R2, Windows XP (32-bit, 64-bit), Windows Server 2003 and Linux®3
Warranty: 3 years
Long product name Matrox M9148 LP PCIe x16 1 GB GDDR2 :
The long product name of Matrox M9148 LP PCIe x16 1 GB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Matrox M9148 LP PCIe x16 QuadHead graphics card renders pristine image quality on up to four DisplayPort monitors at resolutions up to 2560 x 1600 per output for an exceptional multi-monitor user experience.
More>>>
Matrox M9148 LP PCIe x16 1 GB GDDR2:
The official description of Matrox M9148 LP PCIe x16 1 GB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drive Multi-Display Applications with Extraordinary Performance.

The Matrox M9148 LP PCIe x16 QuadHead graphics card renders pristine image quality on up to four DisplayPort monitors at resolutions up to 2560 x 1600 per output for an exceptional multi-monitor user experience. With 1 GB of memory and advanced desktop management features, the M9148 LP PCIe x16 card supports both independent or stretched desktop modes and drives business, industrial, and government applications with extraordinary performance. Its low-profile form factor makes it easy to integrate into a wide variety of systems, it offers optimal Windows Vista Aero support (WDDM mode), and can be paired with another M9148 graphics card to support up to eight DisplayPort monitors from a single system.

Hardware Included

Matrox M9148 LP PCIe x16 graphics card
LP bracket
Four miniDP to DP adapters
Four DP to DVI connector adapters

Software Included

Matrox display drivers for Microsoft Windows Vista and XP
Matrox PowerDesk desktop management software

Short summary description Matrox M9148 LP PCIe x16 1 GB GDDR2:
This short summary of the Matrox M9148 LP PCIe x16 1 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox M9148 LP PCIe x16, M9148, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Matrox M9148 LP PCIe x16 1 GB GDDR2:
This is an auto-generated long summary of Matrox M9148 LP PCIe x16 1 GB GDDR2 based on the first three specs of the first five spec groups.

Matrox M9148 LP PCIe x16. Graphics processor family: Matrox, Graphics processor: M9148. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Passive

Processor
Graphics processor family *
Matrox
Graphics processor *
M9148
Maximum resolution *
2560 x 1600 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Ports & interfaces
I/O ports
On-board Connectors: 4 x Mini DisplayPort Adapters (included): 4 x Mini DisplayPort to DisplayPort 4 x DisplayPort to DVI
Interface type *
PCI Express x16
Performance
TV tuner integrated *
No
DirectX version *
No
Performance
OpenGL version *
2.0
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Certification
EMC Certifications: Class B ROHS & WEEE compliant
Weight & dimensions
Length
168 mm
Depth
19 mm
Height
69 mm
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows 7 (32/64bit)*, Microsoft Windows XP (32/64bit), Microsoft Windows Vista (32/64bit)*, Microsoft Windows Server 2003/2008 (32/64bit), Linux see Website for details
Number of processors installed
1
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Matrox M9188 PCIe x16 Matrox M9188 PCIe x16
(show image)
M9188-E2048F M9188 PCIe x16 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9128-E1024LAF graphics card 1 GB GDDR2 Matrox M9128-E1024LAF graphics card 1 GB GDDR2
(show image)
M9128-E1024LAF M9128-E1024LAF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9138-E1024LAF graphics card 1 GB GDDR2 Matrox M9138-E1024LAF graphics card 1 GB GDDR2
(show image)
M9138-E1024LAF M9138-E1024LAF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120 PCIe x16 GDDR2 Matrox M9120 PCIe x16 GDDR2
(show image)
M9120-E512F M9120 PCIe x16 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120-E512LAU1F graphics card GDDR2 Matrox M9120-E512LAU1F graphics card GDDR2
(show image)
M9120-E512LAU1F M9120-E512LAU1F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9120-E512LPUF graphics card 0.5 GB GDDR2 Matrox M9120-E512LPUF graphics card 0.5 GB GDDR2
(show image)
M9120-E512LPUF M9120-E512LPUF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9125-E512F graphics card GDDR2 Matrox M9125-E512F graphics card GDDR2
(show image)
M9125-E512F M9125-E512F 0.00
(excl. VAT)
0 (incl. VAT)
Matrox M9140-E512LAF graphics card 0.5 GB GDDR2 Matrox M9140-E512LAF graphics card 0.5 GB GDDR2
(show image)
M9140-E512LAF M9140-E512LAF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Magyarország 2 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)