location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
181
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102KJ3NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A3 18 ppm
  • - Mono copying
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB Built-in processor PowerPC 500 MHz
  • - 34 kg
Long product name KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm :
The long product name of KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TASkalfa 181 - 600 x 600 dpi, 18 A4 ppm, 8 A3 ppm, 440Mhz, 128Mb, 10/100 Base-TX, USB 2.0
More>>>
KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm:
The official description of KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 18 pages A4 and 8 pages A3 per minute
- Time to first copy: 5.7 seconds or less
- Standard network print function
- Optional duplex unit for cost-saving double-sided printing
- 50-sheet duplex document processor for effortless copying, scanning and faxing
- 600 dpi laser technology for crisp text and realistic photos
- 400-sheet paper capacity standard, upgradable to 1,300 sheets
- Long-life components for exceptional efficiency and reliability.

The new TASKalfa 181 offers the paper capacity to get your team through a busy day. And with an image resolution of 600 dpi and a grey scale of 256 shades, the image quality is superb. Optional scan and fax functions to provide even greater flexibility. Together with its very compact design and user-friendly operation, it is simply the right choice for your office.

Short summary description KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm:
This short summary of the KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 181, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3

Long summary description KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 181 Laser A3 600 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 181. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Brand Image Product code Product Stock Price from
KYOCERA TASKalfa 181 SCAN Laser A3 600 x 600 DPI 18 ppm KYOCERA TASKalfa 181 SCAN Laser A3 600 x 600 DPI 18 ppm
(show image)
870BC1102KJ3NL0 181 SCAN 0.00
(excl. VAT)
0 (incl. VAT)