location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102KK3NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A3 22 ppm
  • - Mono copying
  • - USB port
  • - Internal memory: 32 MB Built-in processor ARM9E 150 MHz
  • - 33 kg
Long product name KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm :
The long product name of KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TASkalfa 220 - Laser, Mono, 600x600dpi, 22 A4 ppm, 10 A3 ppm, 32MB, 150Mhz, USB 2.0
More>>>
KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm:
The official description of KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 22 pages A4 and 10 pages A3 per minute
- Time to first copy 5.7 seconds or less
- Optional duplex unit for cost-saving double-sided printing
- 50-sheet reversing document processor for effortless copying of double-sided originals
- 600 dpi laser technology with 256 greyscale copying for crisp text and realistic photos
- 400-sheet standard paper capacity (expandable to 1,300 sheets)
- Optional GDI printer
- Long-life components provide exceptional efficiency and reliability.

Designed for superb ease of use, the TASKalfa 220 copier will help to speed up your office workflow. From the design of the cassette grip all the way up to the intuitive layout of the control panel, these compac

Short summary description KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm:
This short summary of the KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 220, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, Black

Long summary description KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 220 Laser A3 600 x 600 DPI 22 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 220. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Maximum ISO A-series paper size: A3. Product colour: Black

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A3)
10 ppm
Warm-up time
17.2 s
Copying
Duplex copying *
No
Copying *
Mono copying
Copy speed (black, normal quality, A4)
22 cpm
Time to first copy (black, normal)
5.7 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
No
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Maximum input capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Folio, Ledger (media size), Letter
Paper tray media weight
64 - 105 g/m²
Paper handling
Multi-Purpose Tray media weight
45 - 160 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Maximum internal memory
160 MB
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor family
ARM9E
Processor frequency
150 MHz
Sound pressure level (copying)
65.3 dB
Sound power level (standby)
40 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
437 W
Power consumption (PowerSave)
2.6 W
Power consumption (standby)
60 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
568 mm
Depth
546 mm
Height
502 mm
Weight
33 kg
Other features
Compatible operating systems
Windows 98 SE/ME/2000/XP/Vista