location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 221 Laser A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
221
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102KH3NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TASKalfa 221 Laser A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - A3
  • - Mono copying
  • - USB port
  • - Internal memory: 128 MB Built-in processor PowerPC 400 MHz
  • - 40 kg
Long product name KYOCERA TASKalfa 221 Laser A3 :
The long product name of KYOCERA TASKalfa 221 Laser A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TASKalfa 221 - 600 x 600 dpi, 22 A4 ppm, 10 A3 ppm, 440MHz, 128MB, USB 2.0
More>>>
KYOCERA TASKalfa 221 Laser A3:
The official description of KYOCERA TASKalfa 221 Laser A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 22 pages per minute A4, 10 pages per minute A3
- Duplex document processor (optional) and duplex unit ( optional)
- Standard network printing
- Time to first copy less than 5.9 seconds
- 650-sheet paper capacity as standard, maximum 1,250
- Fax and scan functions (optional)
- Long-life components, easy maintenance.
The new TASKalfa 221 is a highly flexible multifunctional device for all documents up to A3. Fast warm-up and print and copy speeds of up to 22 pages/min. in A4 speak for themselves. And while the optional duplex unit saves resources, the additional paper cassettes ensure that even larger jobs can be handled easy. Together with its very compact design and user friendly operation, it is the right choice for any busy team.

Short summary description KYOCERA TASKalfa 221 Laser A3:
This short summary of the KYOCERA TASKalfa 221 Laser A3 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 221, Laser, Mono copying, A3, Black

Long summary description KYOCERA TASKalfa 221 Laser A3:
This is an auto-generated long summary of KYOCERA TASKalfa 221 Laser A3 based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 221. Print technology: Laser. Copying: Mono copying, Maximum copy resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Black

Printing
Print technology *
Laser
Print speed (black, normal quality, A3)
10 ppm
Warm-up time
17.2 s
Time to first page (black, normal)
5.7 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
2400 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Features
Digital sender
No
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1300 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Folio
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Performance
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor frequency
400 MHz
Sound pressure level (printing)
66.7 dB
Sound power level (standby)
40 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
450 W
Power consumption (PowerSave)
6.2 W
Power consumption (standby)
63 W
Weight & dimensions
Weight
40 kg
Other features
Standard input trays
2
Networking features
Fast Ethernet 10/100 Base-TX
Dimensions (WxDxH)
568 x 594 x 607 mm
Custom media sizes
98 x 148mm - 297 x 732 mm
Network ready
No
Power requirements
220 - 240V, 50/60 Hz
Power supply type
AC
Safety
TÜV/GS, CE
Technical features
EMPS
Maximum internal memory
1 GB
Compatible operating systems
Win 95, 98, Me, NT4.0, 2000, XP, Server 2003 Mac OS X 10.2 + UNIX LINUX
Automatic paper sensor
Yes
Emulations
PCL 6, KPDL3, DIABLO630, IBM Proprinter X24, EPSON LQ 850, Lineprinter, PDF Direct print, AES
Font styles
PCL, KPDL 3
Supported media weight(s)
64/105
Media thickness
0.11 mm
Brand Image Product code Product Stock Price from
KYOCERA TASKalfa 221 SCAN Laser A3 600 x 600 DPI 22 ppm KYOCERA TASKalfa 221 SCAN Laser A3 600 x 600 DPI 22 ppm
(show image)
870BC1102KH3NL0 221 SCAN 0.00
(excl. VAT)
0 (incl. VAT)