location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5130 XpressMusic 5.08 cm (2") 88 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5130 XpressMusic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002M8S2
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:04:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5130 XpressMusic 5.08 cm (2") 88 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Voice commands
  • - Lithium-Ion (Li-Ion) 1020 mAh
More>>>
Short summary description Nokia 5130 XpressMusic 5.08 cm (2") 88 g Silver:
This short summary of the Nokia 5130 XpressMusic 5.08 cm (2") 88 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5130 XpressMusic, Bar, 5.08 cm (2"), 2 MP, Bluetooth, 1020 mAh, Silver

Long summary description Nokia 5130 XpressMusic 5.08 cm (2") 88 g Silver:
This is an auto-generated long summary of Nokia 5130 XpressMusic 5.08 cm (2") 88 g Silver based on the first three specs of the first five spec groups.

Nokia 5130 XpressMusic. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1020 mAh, Standby time (2G): 288 h. Weight: 88 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:52:55
Uk has collected 31 expert reviews for Nokia 5130 XpressMusic 5.08 cm (2") 88 g Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 20:52:47
An entry-level mobile phone designed to be used in tandem with Nokias Comes With Music download service, the Nokia 5130 XpressMusic is a straightforward handset that includes a 3.5mm headphone jack and an FM radio. The lack of 3G connectivity will turn some potential users away, but if youre a music buff and arent interested in mobile Internet it is definitely worth a look. The Nokia 5130 XpressMusic mobile phone has a rather funky appearance. Our review unit featured a glossy black front, c...
Good 3.5mm headphone jack, funky design, FM radio, Comes With Music subscription included, loud speaker and excellent sound quality, included 1GB microSD card...
Bad No 3G, keypad is small and flat, OS is sluggish at times, can’t charge via micro-USB port...
Bottom line The Nokia 5130 XpressMusic’s lack of 3G connectivity will turn many users elsewhere, but if you plan to use your mobile phone as a music player and aren’t interested in the mobile Web, then it’s definitely worth a look...
65%
pz10.com
Updated:
2013-11-20 20:52:55
At a certain point everyone finds themselves in the situation where all they need is a no-nonsense phone that looks good and doesnt cost a fortune. The Nokia 5130 XpressMusic is exactly the kind - one of the sleekest, most affordable handsets by the F...
Bottom line The Nokia 5130 XpressMusic is small and cheap but has more character than you pay for. The remarkable audio quality and that extra bit of style should be more than enough for your money in any basic S40 package with a music slant.The previous Nokia com...
0%
fhm.com.ph
Updated:
2016-12-29 21:57:56
The Nokia 5130 Xpress Music is every inch a music player as it is a mobile phone. For one, its music keys, just like the phone's number keys, are neatly laid out; no need to flip, switch, or transform anything here.It comes with a 1GB microSD card, which...
0%
about.com
Updated:
2013-11-20 20:52:40
If you’re looking for a budget cell phone that delivers today’s basic needs and doubles as a music phone, the Nokia 5130 XpressMusic for T-Mobile might be for you. This candy bar phone was released after the Nokia 5310 XpressMusic and the higher-priced...
0%
pcmag.com
Updated:
2013-11-20 20:52:41
The Nokia 5130 XpressMusic may be just $19.99 with a two-year contract, but it comes with everything you need to make it your primary music player. It comes with a standard-size 3.5mm headphone jack, a side-mounted microSD card slot, stereo Bluetoot...
Good Slim and lightweight. Solid music playback. Standard-size headphone jack. Side-mounted microSD card slot.
Bad Mediocre camera. No 3G.
Bottom line If your expectations are modest, the Nokia 5130 XpressMusic is an ideal combination of lightweight design, music playback, and good voice quality...
70%
consumersearch.com
Updated:
2013-11-20 20:52:42
The Nokia 5130 XpressMusic gets high praise from all reviewers for what it is: a simple phone and music player that does both well at a low cost. If you don't need, want, or expect any more from your phone, the consensus is that the 5130 is a perfectly...
Good Very good voice quality, Music player is easy to use, Very good audio quality, Excellent price...
Bad Music player is barebones, Camera is mediocre, at best, Choppy video quality...
0%
devhardware.com
Updated:
2013-11-20 20:52:42
If you are on the lookout for a phone that is affordable, yet has some fun features, you should read the following two reviews of the Nokia 5130 XpressMusic for T-Mobile and the Motorola Entice W766 for Verizon Wireless. Both phones won’t kill your poc...
0%
phonearena.com
Updated:
2013-11-20 20:52:43
One of the things that most self-respecting review writers dread the most is a white sheet of paper… erm, Word documents that is. Sometimes it feels like the plain paper is mocking at you, taking you down to task and pointing a finger bandies things li...
Good Good price/quality ratio, Likeable design, Good sound quality through a pair of headphones, 21 hrs of continuous audio playback, Supports up to 8GB microSD cards, Good incall quality...
Bad The builtin loudspeaker is a weakling, Low quality snapshots...
Bottom line Aside from the capable music functions, we can recommend the Nokia 5130 XpressMusic for its great performance as a phone. The in-call quality is way above average – you can hear people loud and clear, although slightly monotonous. People on the other e...
75%
etechreviews.com
Updated:
2013-11-20 20:52:43
In the past Nokia Express Music has come up with a variety of phones ranging from the suave to the random weird ones. T-mobile is the only carrier in the U.S to be offering the Express Music starting in the year 2006 with the 5300 and then later on it...
Good Good music player, decent functionality, good battery life.
Bad Speaker output not that great, keypad has a slippery plastic feel to it.
Bottom line This one is one of the low end phones being launched in the Express music category. It’s simple in function and design but still has a lot to offer for the price. This could be your pick if you like to have your music on the move without burning a h...
0%
ld2.ciol.com
Updated:
2013-11-20 20:52:51
Nokia's XpressMusic line of devices has been growing at a steady pace. The series boasts of amazing audio output and all of them come with 3.5mm audio jacks. With the 5130, Nokia has brought the XpressMusic to the budget conscious.The 5130 comes...
Good Sound, build quality, battery...
Bad Camera, Display...
80%
gsmarena.com
Updated:
2013-11-20 20:52:52
The Nokia 5130 XpressMusic is small and cheap but has more character than you pay for. The remarkable audio quality and that extra bit of style should be more than enough for your money in any basic S40 package with a music slant. The previous Nokia c...
0%
techtree.com
Updated:
2013-11-20 20:52:53
Although Nokia lost to Sony Ericsson in the race to get their music phone out first, they are now leaving no stone unturned in gaining back the market share they lost, with new XpressMusic phones being launched every now and then. 5130 XpressMusic is t...
Good QVGA display, 3.5mm headphone jack, dedicated music keys, excellent audio quality, comfortable keypad, reasonably priced...
Bad Display has poor viewing angles and no brightness adjustment feature, very short USB data cable, music keys could have been better designed...
Bottom line Although Nokia lost to Sony Ericsson in the race to get their music phone out first, they are now leaving no stone unturned in gaining back the market share they lost, with new XpressMusic phones being launched every now and then. 5130 XpressMusic is t...
80%
mobile-review.com US
Updated:
2013-11-20 20:52:54
The 5130 XpressMusic’s loudspeaker is reasonably loud, so that you won’t miss a call in most environments. The vibro alert is a tad above average strength-wise. And as far as call quality is concerned we found nothing to fault this phone for. The Noki...
0%