location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E520 5Mpix 3x 2.5" LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.T3567.90E show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 5.1 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver :
The long product name of BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E520 5Mpix 3x 2.5" LCD
More>>>
BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver:
The official description of BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5.0 Effective Megapixels, 3x Zoom The compact COOLPIX 5200 reflects Nikon's photographic heritage and accessible functionality. This sleek camera joins the COOLPIX line-up as a new-look slim type model with high-value appeal.

1. 5.1 effective megapixel resolution ensures high image quality prints with crisp clear details
2. Versatile 3x Zoom-Nikkor lens with one ED lens element providing superior image resolution
3. In-camera image correction with Advanced Red-Eye Reduction Mode:automatic, instant and easy red-eyes removal
4. 15 easy-to-use Scene Modes with 4 Scene Assist Mode for easy framing
5. Capture all the great details for as close as 4cm away with the Macro Mode
6. Quick response and fast shooting: instant start-up, fast image processing and high speed continous shooting
7. 12MB internal memory providing always ready storage media and easy copying from camera to SD card or vice versa
8. High quality movie with sound selectable at 3 different file sizes

Short summary description BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver:
This short summary of the BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ E520 5Mpix 3x 2.5" LCD, 5.1 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Silver

Long summary description BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

BenQ E520 5Mpix 3x 2.5" LCD. Camera type: Compact camera, Megapixel (approx.): 5.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.8 - 23.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Viewfinder type: Optical. PictBridge. Weight: 150 g. Product colour: Silver

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel (approx.) *
5.1 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
7.8 - 23.4 mm
Combined zoom
3x
Exposure
ISO sensitivity
64, 100, 200
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
QuickTime
Memory
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
115.000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB NTSC/PAL
PictBridge *
Yes
Camera
Self-timer delay *
3 s
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
EN-EL5
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
88 mm
Depth
36.5 mm
Height
60 mm
Weight
150 g
Packaging content
Bundled software
PictureProject
Other features
Minimum storage drive space
60 MB
Minimum RAM
64 MB
Camera CCD sensor
5.26M
Video capability
Yes
Interface
USB, Audio Video output (NTSC/PAL)
Minimum system requirements
CD-ROM USB Display:800 x 600
Data compression
QuickTime
Lens system
Zoom-Nikkor
Built-in flash
Yes
Camera shutter speed
4-1/2000 s
Focal length (35mm film equivalent)
38 - 114 mm
Power source
EH-62A, EN-EL5, MH-61
Compatible operating systems
Mac OS X (10.1.5) Windows XP Home Edition / Professional, Windows 2000 Professional, Windows Me, Windows 98SE
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:59:10
Uk has collected 1 expert review for BenQ E520 5Mpix 3x 2.5" LCD 1/1.8" Compact camera 5.1 MP CCD 2592 x 1944 pixels Silver and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 19:59:10
There are quite a few 5-megapixel cameras to choose between if you have £150 to spend, but most cut a few corners compared with models costing £200 or more. BenQs DC E520 is an exception. It has an oversized 2.5" LCD screen, a lithium-ion battery...
40%
Brand Image Product code Product Stock Price from
BenQ Digital Camera DC X600 1/2.5" 6.36 MP CCD Silver BenQ Digital Camera DC X600 1/2.5" 6.36 MP CCD Silver
(show image)
9H.T7767.90G Digital Camera DC X600 0.00
(excl. VAT)
0 (incl. VAT)
BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver
(show image)
9H.T7767.90E X600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)