location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Portable Hard Drive Silver Series 120 GB external hard drive 5400 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Hard Drive Silver Series 120 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33331
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:24:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega Portable Hard Drive Silver Series 120 GB external hard drive 5400 RPM USB 2.0 :
The long product name of Iomega Portable Hard Drive Silver Series 120 GB external hard drive 5400 RPM USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Hard Drive Silver Series 120 GB
More>>>
Iomega Portable Hard Drive Silver Series 120 GB external hard drive 5400 RPM USB 2.0:
The official description of Iomega Portable Hard Drive Silver Series 120 GB external hard drive 5400 RPM USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take files and applications anywhere with the New Portable Hard Drive sleeker than ever before! The ultra compact, 120 GB USB-powered Portable Hard Drive requires no external power supply - just plug it in and go. It is a high capacity travel companion that lets you take your important files, photos and music anywhere - a perfect storage solution for the mobile professional. It comes complete with Iomega Automatic Backup Pro (PC) with disaster recovery functionality, MUSICMATCH (PC), and Adobe Photoshop Album 2.0 (PC).

Short summary description Iomega Portable Hard Drive Silver Series 120 GB external hard drive 5400 RPM USB 2.0:
This short summary of the Iomega Portable Hard Drive Silver Series 120 GB external hard drive 5400 RPM USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Portable Hard Drive Silver Series 120 GB, 120 GB, 2.0, 5400 RPM

Long summary description Iomega Portable Hard Drive Silver Series 120 GB external hard drive 5400 RPM USB 2.0:
This is an auto-generated long summary of Iomega Portable Hard Drive Silver Series 120 GB external hard drive 5400 RPM USB 2.0 based on the first three specs of the first five spec groups.

Iomega Portable Hard Drive Silver Series 120 GB. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 5400 RPM

Hard drive
HDD capacity *
120 GB
HDD speed *
5400 RPM
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Power
Bus powered *
USB
Weight & dimensions
Width
126 mm
Depth
74 mm
Height
12 mm
Weight & dimensions
Weight *
200 g
Other features
Compatibility
PC, Mac
HDD transfer rate
30 Mbit/s
I/O ports
4 pin USB
Internal
Yes
Mac compatibility
Yes
Minimum processor
300 MHz
Minimum system requirements
Windows 2000/ME/XP - 300 MHz ( USB ) MacOS - PowerPC G3 ( USB )
Compatible operating systems
Windows 2000/ME/XP, Apple MacOS X, Apple MacOS 8.6
Dimensions (WxDxH)
126 x 74 x 12 mm
Brand Image Product code Product Stock Price from
Iomega 33238 external hard drive 80 GB 7200 RPM 2.5" USB 2.0 Silver Iomega 33238 external hard drive 80 GB 7200 RPM 2.5" USB 2.0 Silver
(show image)
33238 33238 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM
(show image)
33235 Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)