location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-1500 Bundle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-1500 Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B190021PN
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-1500 Bundle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner
  • - Colour scanning
  • - Maximum scan size: 297 x 432 mm Sensor type: CCD
Warranty: 1 year
Long product name Epson GT-1500 Bundle :
The long product name of Epson GT-1500 Bundle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT-1500 Software Bundle OmniPage 16 SE und PaperPort 1, 600x1200dpi, CCD, 48-bits, USB, SCSI, 13kg
More>>>
Epson GT-1500 Bundle:
The official description of Epson GT-1500 Bundle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The affordable workgroup scanner for colorful, large-size scans.

Imagine the productivity benefits of advanced scanning technology in an affordable large-format scanner. A versatile workgroup performer, the Epson GT-15000 makes this vision a reality. This powerful scanner offers 600 x 1200 dpi resolution and 48-bit color for incredible detail on scans up to 11.7" x 17".

With its fast startup time, the Epson GT-15000 is ready in an instant. Speeding through two-page spreads in a single scan, it can accommodate a variety of documents. It even offers an optional automatic document feeder (ADF) for scanning up to 100 sheets without any user intervention, and without sacrificing image quality.

The scanner's durable design allows it to easily handle everything from small receipts to large financial reports. It even offers automatic paper size detection so there's no need for complicated settings or selections. And, it blazes through each scanning task at remarkable speeds, including 16 ppm for monochrome and 10 ppm in color with an optional ADF (letter size, 300 dpi, draft mode).

The Epson GT-15000 can quickly accommodate virtually any scanning project. This high-value product even includes fast USB 2.0 and SCSI-2 connectivity. In addition, an optional network card is available, enabling busy workgroups to share a single scanner. This, coupled with its high-speed operation and incredible versatility give users the power they need, and the productivity they've only imagined, for critical daily requirements.

Short summary description Epson GT-1500 Bundle:
This short summary of the Epson GT-1500 Bundle data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-1500 Bundle, 297 x 432 mm, 48 bit, 18 sec/page, Flatbed scanner, CCD, 100 sheets

Long summary description Epson GT-1500 Bundle:
This is an auto-generated long summary of Epson GT-1500 Bundle based on the first three specs of the first five spec groups.

Epson GT-1500 Bundle. Maximum scan size: 297 x 432 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 18 sec/page. Scanner type: Flatbed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 100 sheets. Standard interfaces: SCSI-2

Scanning
Maximum scan size *
297 x 432 mm
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
No
Flatbed scan speed (b/w, A4)
18 sec/page
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Ports & interfaces
Standard interfaces
SCSI-2
Power
Power supply
60 W
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
187 mm
Package depth
555 mm
Package height
400 mm
Package weight
5.41 kg
System requirements
Minimum system requirements
SCSI USB
Minimum RAM
128 MB
Minimum processor
Pentium +
System requirements
Compatible operating systems
Windows 98/2000/ME/XP
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
3.9 kg
Packaging content
Bundled software
Adobe Photoshop Elements 2.0 ScanSoft PaperPort Deluxe ABBYY FineReader Sprint OCR Captiva ISIS driver EPSON Scan Software
Other features
Dimensions (WxDxH)
656 x 458 x 158 mm
Power requirements
100-120/220-240V, 50 - 60Hz
Image scaling/enlargement range
50 - 200 %
Logistics data
Products per pallet
40 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.15 m
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
50 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.15 m
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:07:16
Uk has collected 6 expert reviews for Epson GT-1500 Bundle and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-26 08:07:16
Epsons WorkForce GT-1500 is a colour document scanner designed to simplify the tedious task of scanning stacks of text documents in an office environment. Easy to use and simple in its focus, the Epson WorkForce GT-1500 does an adequate job of phot...
Bottom line The Epson WorkForce GT-1500 is Epsons answer to the growing need in small businesses for a fast document-focused scanner that can scan multiple pages of text in short order. The results with photos werent disappointing either, making the scanner mor...
80%
itreviews.com
Updated:
2011-09-26 08:07:16
The GT-1500 is a versatile business scanner for the home office or small business. The first outing for Epsons LED light source proves effective and the scanning quality is good. Its easy to use and the scan-to-PDF facility for multi-page documents...
0%
expertreviews.co.uk
Updated:
2011-09-26 08:07:16
There are two types of flatbed scanner: those aimed at graphics professionals, who need to scan colour photographs at high resolutions; and those intended for the business market, where documents need to be scanned for optical character recognition (OC...
80%
pcmag.com
Updated:
2011-09-26 08:07:16
The Epson WorkForce GT-1500 ($349.99 direct) represents a new direction for Epson. As the name implies, this scanner is office-centric rather than photocentric, and its aimed at small offices rather than any of Epsons usual target markets: home us...
Good Low price for a flatbed document scanner. Scans directly to searchable PDF files.
Bad Automatic document feeder (ADF) scans one side of the page only. Manual duplex feature is hidden and somewhat cumbersome. Slow.
Bottom line The Epson WorkForce GT-1500 is a bit slow, but its affordable enough to make it an attractive choice if your small office needs a document scanner that includes a flatbed...
80%
techworld.com
Updated:
2011-09-26 08:07:16
Epson's WorkForce GT-1500 is a colour document scanner designed to simplify the tedious task of scanning stacks of text documents in an office environment.Easy to use and simple in its focus, the Epson WorkForce GT-1500 does an adequate job of photo-...
Bottom line The Epson WorkForce GT-1500 is Epson's answer to the growing need in small businesses for a fast document-focused scanner that can scan multiple pages of text in short order. The results with photos weren't disappointing either, making the scanner mor...
0%
macworld.com
Updated:
2011-09-26 08:07:16
by Chris Holt, Macworld.com Epson’s WorkForce GT-1500 is a color document scanner designed to simplify the tedious task of scanning stacks of text documents in an office environment. Easy to use and simple in its focus, the GT-1500 does an adequate job...
Good Fast; high bit scans.
Bad Clunky OCR software; no transparency- or slide-scanning.
Bottom line The WorkForce GT-1500 is Epson’s answer to the growing need in small businesses for a fast document-focused scanner that can scan multiple pages of text in short order. The results with photos weren’t disappointing either, making the scanner m...
70%