location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Office
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX600FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA18334EE
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:28:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 38 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 8.3 kg
Long product name Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi :
The long product name of Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Office BX600FW, 5760 x 1440, USB 2.0, Wireless LAN IEEE 802.11b/g, LAN IEEE 802.3 (100BASE-TX, 10BASE-T)
More>>>
Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi:
The official description of Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make office life simpler with the efficient and attractive 4-in-1 Epson Stylus Office BX600FW. Your business will feel the benefit of fast print speed and integrated Ethernet and Wi-Fi. Presto! PageManager software allows you to scan, share and edit documents while the 6.3cm LCD Viewer enables you to create copies and fax without PC connectivity.

Keeping things simple

Both copying and faxing is made even easier thanks to the Automatic Document Feeder with a 30 page capacity.

High-quality printing for professional results

Our DURABrite Ultra inks provide high-quality, laser-like text. Documents, graphs and maps are perfectly produced and are resistant to water, smudging, fading and even highlighter pens. DURABrite Ultra Ink is ideal for anything from general printing to glossy marketing materials and designed to work seamlessly with our office printer range to guarantee you a professional quality finish on any media.

Productive ink cartridges

The high yield individual ink cartridges give a cost per page comparable to a laser printer*, whilst the XL black cartridge prints up to 4 times more pages**. And with less frequent cartridge changes you have more time to get the job done.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi:
This short summary of the Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office BX600FW, Inkjet, Colour printing, Mono copying, Colour scanning, Mono faxing

Long summary description Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus Office BX600FW Inkjet 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Office BX600FW. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Mono copying, Maximum copy resolution: 2400 x 2400 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
2400 x 2400 DPI
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Country of origin
Indonesia
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MicroDrive, SD, SDHC
Mac compatibility
Yes
Design
Market positioning *
Home & office
Design
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
8.3 kg
Packaging data
Package width
430 mm
Package depth
528 mm
Package height
295 mm
Package weight
11.6 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Event Manager, Epson Web-To-Page, Epson Easy Photo Print, Epson Net EasyInstall, Presto! PageManager 8
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.21 m
Products per pallet layer
2 pc(s)
Products per pallet
14 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.21 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Other features
Networking features
100BASE-TX, 10BASE-T
Dimensions (WxDxH)
461 x 346 x 236 mm
Power requirements
220 - 240 V, 50/60 Hz
Wireless technology
802.11g/b
Compatible operating systems
Windows 2000/XP/XP-x64/Vista, Mac OS 10.3.9/10.4x/10.5x or later
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Print, Scan