location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NM965AA backpack Black Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NM965AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM965AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420769477 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 14:56:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2011
Product end of life date
Bullet Points HP NM965AA backpack Black Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Nylon
  • - 43.9 cm (17.3")
Warranty: 1 year limited
Long product name HP NM965AA backpack Black Nylon :
The long product name of HP NM965AA backpack Black Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Backpack and Mobile Mouse Bundle - 43,9 cm (17.3")
More>>>
HP NM965AA backpack Black Nylon:
The official description of HP NM965AA backpack Black Nylon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP 43,9 cm (17.3") backpack bundle is the perfect complement to your notebook. It includes an optical mouse and a water-resistant nylon backpack to protect your notebook while travelling
- HP's 43,9 cm (17.3") backpack features a built-in padded notebook pocket, water-resistant nylon, easy-access compartments and padded shoulder strap for maximum comfort
- The backpack's curved shoulder straps and back panel, and the air-mesh padded handle which allows air to circulate, keep you cool and ensure maximum carrying comfort
- The compact HP optical mouse is designed to give you optimum comfort and ease of use. Simply plug into your PC's USB port, as no driver is required

Short summary description HP NM965AA backpack Black Nylon:
This short summary of the HP NM965AA backpack Black Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

HP NM965AA, 43.9 cm (17.3"), Nylon

Long summary description HP NM965AA backpack Black Nylon:
This is an auto-generated long summary of HP NM965AA backpack Black Nylon based on the first three specs of the first five spec groups.

HP NM965AA. Product main colour: Black, Maximum screen size: 43.9 cm (17.3"), Country of origin: CHN. Weight: 652 g. Material: Nylon

Features
Product main colour *
Black
Maximum screen size
43.9 cm (17.3")
Country of origin
CHN
Weight & dimensions
Weight
652 g
Material
Material *
Nylon