location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-215C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-215C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - Internal memory: 8 MB
  • - 5.5 kg
Long product name Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm :
The long product name of Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-215C Inkjet Colour Multifunctional - Flatbed Colour Printer, Colour Fax, Colour Copier, Colour Scnner, Photocapture Centre and Scan & Translate feature
More>>>
Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm:
The official description of Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC-215C is a flatbed colour all-in-one machine that can print, fax, copy and scan. You can also Scan & Translate documents from a wide variety of languages with the included Systran software.

Key features:
- Up to 20ppm printing speed (monochrome)
- Up to 15ppm printing speed (colour)
- Up to 1200 x 6000dpi print resolution
- Up to 100 sheet paper capacity
- 14,400bps modem
- 20 speed dials
- Up to 170 pages transmit/receive memory
- PC free copying
- Up to 1200 x 1200dpi copy resolution
- 25 - 400% reduction enlargement ratio in 1% increments
- Scan to e-mail, image, OCR or file
- Up to 600 x 2400dpi scan resolution (optical)
- Up to 19,200dpi scan resolution (interpolated)
- Print digital images directly from SmartMedia, Compact Flash, Memory Stick, Memory Stick Pro, Secure Digital, xD Picture Card and MultiMedia Card

Short summary description Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm:
This short summary of the Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-215C, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-215C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-215C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Scan input modes
e-mail, OCR, image, file
Fax
Faxing *
Colour faxing
Modem speed
14.4 Kbit/s
Fax memory
170 pages
Fax speed dialing (max numbers)
20
Fax broadcasting
70 locations
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
8 MB
Compatible memory cards
SmartMedia
Design
Market positioning *
Home & office
Weight & dimensions
Weight
5.5 kg
Other features
Dimensions (WxDxH)
343 x 345 x 135 mm
Image scaling/enlargement range
25 - 400%
Compatible operating systems
Windows 98(SE)/Me/2000/XP/XP64 Mac OS 9.x Mac OS X 10.2.4 Linux
Colour all-in-one functions
Copy, Fax, Print, Scan
Brand Image Product code Product Stock Price from
Brother MFC-425CN multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm Brother MFC-425CN multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm
(show image)
MFC-425CN MFC-425CN 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-410N A4 20 ppm Brother MFC-410N A4 20 ppm
(show image)
MFC-410CN MFC-410N 0.00
(excl. VAT)
0 (incl. VAT)