StarTech.com logo

StarTech.com USB 2.0 S-Video and Composite Video Capture Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76634
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
2 Year Warranty
Long product name StarTech.com USB 2.0 S-Video and Composite Video Capture Cable:

StarTech.com USB 2.0 S-Video and Composite Video Capture Cable - S-Video capture - composite capture - Video back up

StarTech.com USB 2.0 S-Video and Composite Video Capture Cable:

Capture S-Video and composite video to your PC as digital media

The SVID2USB2NS USB 2.0 S-Video and Composite video Capture Cable lets you connect devices that output S-Video or Composite video to a computer, through an available USB 2.0 port.

The perfect solution for bridging a computer and an S-Video or Composite video source, the capture cable offers real time MPEG 1, MPEG 2 and MPEG 4 recording. Small enough to fit in the palm of your hand, the Capture Cable is a great solution for mobile applications and integrates seamlessly with laptop and desktop computers.

If you require audio with your video capture please see StarTech.com's SVID2USB2" text="S-Video to USB 2.0 Video Capture Cable(SVID2USB2).

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Supports NTSC, PAL and SECAM input formats as well as the selection of MPEG, WMV or AVI output file types offering flexibility
- Small, lightweight, USB powered device provides a sleek and portable video capture solution
- Free lifetime StarTech.com technical support

Short summary description StarTech.com USB 2.0 S-Video and Composite Video Capture Cable:

StarTech.com USB 2.0 S-Video and Composite Video Capture Cable, USB, RCA + S-Video, 0.4 Gbit/s, Black, Male/Female, 0 - 70 °C

Long summary description StarTech.com USB 2.0 S-Video and Composite Video Capture Cable:

StarTech.com USB 2.0 S-Video and Composite Video Capture Cable. Connector 1: USB, Connector 2: RCA + S-Video, Data transfer rate: 0.4 Gbit/s. Package width: 64 mm, Package depth: 233 mm, Package height: 168 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.