LevelOne logo

LevelOne GSW-0509 Gigabit Switch 5-Port Unmanaged

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72858
Info modified on:
25 Sept 2023, 12:23:56
Long product name LevelOne GSW-0509 Gigabit Switch 5-Port Unmanaged:

GSW-0509 5-Port Gigabit Switch (Green) w/ Internal Power

LevelOne GSW-0509 Gigabit Switch 5-Port Unmanaged:

Gigabit Speeds, the next generation
GSW-0509 is the newest addition to the LevelOne series of Gigabit switches for the home and office. It transfers all of your files at blazing fast speeds! This is a great solution for users that want to maximize bandwidth-hungry applications with no lag or delay. Maximize all the triple play service to your home or office and take advantage of fast broadband access, Internet data, and VoIP to each connected computer.

All 5-ports follow the IEEE standards of autonegotiation and can transmit traffic in half and full duplex modes.

Internal Power
With a built-in power supply, GSW-0509 is simple to install and use. No bulky adapters will hang on the wall and get in the way of your other electronic devices. Keep your desktop and computer area free from the clutter of cords!

Saver Power with LevelOne Green Technology

Active Link Detection:
A LevelOne Green device can tell if there is activity on each individual LAN port. If an 5-port switch only has 3 active devices connected to it, power is saved because no traffic is routed to the 2 inactive ports.

Cable Length Detection:
The switch is able to detect the distance of the connected device and adjusts its power accordingly. For example, if you have a LevelOne Green switch a computer connected to a 10-meter cable will consume less power than a computer connected to a 100-meter cable.

Sleep Mode:
The device will enter sleep/standby mode when the connected devices are powered down and no active links are detected. This helps save energy consumption during extended periods of network inactivity, such as nights, weekends and holidays.

Short summary description LevelOne GSW-0509 Gigabit Switch 5-Port Unmanaged:

LevelOne GSW-0509 Gigabit Switch 5-Port, Unmanaged, Full duplex

Long summary description LevelOne GSW-0509 Gigabit Switch 5-Port Unmanaged:

LevelOne GSW-0509 Gigabit Switch 5-Port. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power connector: DC-in jack

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.