Olympus logo

Olympus FE-110 NON 5Mpix 16MB xD Card USB silver 1/2.5" 5 MP CCD 2560 x 1920 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24195
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus FE-110 NON 5Mpix 16MB xD Card USB silver 1/2.5" 5 MP CCD 2560 x 1920 pixels:

FE-110 NON 5Mpix 16MB xD Card USB silver

Short summary description Olympus FE-110 NON 5Mpix 16MB xD Card USB silver 1/2.5" 5 MP CCD 2560 x 1920 pixels:

Olympus FE-110 NON 5Mpix 16MB xD Card USB silver, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Olympus FE-110 NON 5Mpix 16MB xD Card USB silver 1/2.5" 5 MP CCD 2560 x 1920 pixels:

Olympus FE-110 NON 5Mpix 16MB xD Card USB silver. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 3.81 cm (1.5"). PictBridge. Weight: 140 g. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.