location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7800 Base Model Ultra-slim Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC762AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 135 W
  • - DDR2-SDRAM
  • - Intel® GMA 3100
Long product name HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100 :
The long product name of HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dc7800 Base Model Ultra-slim Desktop PC
More>>>
HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100:
The official description of HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business PCs designed to be more secure, manageable, and reliable to exceed your expectations.

Features

- For businesses that need a higher-level of identity, data and network security, built-in security features such as HP ProtectTools and standard TPM 1.2 chip help provide strong protection and deliver more comprehensive tools and features.
- Lower IT costs, Achieve more efficient planning, deployment and transition with the flexible and secure PC and Lifecycle Management features such as HP Client Configuration Manager, Intel vPro Technology, and Intel Virtualization Technology.
- Reliability and quality beyond expectations, Designed by HP’s award winning engineering team striving to create PCs that maximize quality and performance, while minimizing overall acoustic levels through enhanced air flow, thermal, and BIOS design.
- Workspace usability, The newly designed Integrated Work Center Stand and HP Compaq dc7800 Ultra-slim Desktop PC is a solution designed to make the most of your user environment saving space without compromising performance or productivity.

Short summary description HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100:
This short summary of the HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7800 Base Model Ultra-slim Desktop PC, DDR2-SDRAM

Long summary description HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100:
This is an auto-generated long summary of HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100 based on the first three specs of the first five spec groups.

HP Compaq dc7800 Base Model Ultra-slim Desktop PC. Internal memory type: DDR2-SDRAM. Discrete graphics card model: Intel® GMA 3100. Power supply: 135 W. Product type: PC. Weight: 3.1 kg

Memory
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Graphics
Discrete graphics card model *
Intel® GMA 3100
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Power
Power supply *
135 W
Weight & dimensions
Width *
251.5 mm
Depth *
254 mm
Height *
66 mm
Weight *
3.1 kg
Other features
Power requirements
90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz
Number of HDDs supported
1
Networking features
Gigabit Ethernet
Form factor
Ultra Small Form Factor
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 03:05:07
Uk has collected 12 expert reviews for HP Compaq dc7800 Base Model Ultra-slim Desktop PC DDR2-SDRAM Intel® GMA 3100 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-10 03:05:06
An inexpensive, small and expandable desktop PC, the HP dc7800 will be a good solution for many businesses. Long gone are the days when PCs were dull, gray towers.While performance is still the most important factor, design and style have become inc...
Bottom line HPs dc7800 Small Form Factor PC has all the power a business user will need, but its desktop orientation mitigates some of the size advantage of going to a small form factor. Still, it would be a good option for the business looking to save a little...
60%
itreviews.com
Updated:
2011-08-10 03:05:06
A stylish, small footprint business PC that can be lifted off the desk and hidden behind an optional HP flat panel monitor. Low energy requirements and minimal fan noise are other advantages, but youll need to add more RAM to get the best out of Vist...
0%
expertreviews.co.uk
Updated:
2011-08-10 03:05:07
So tiny it might get lost down the sofa. Well worth a look if you want a small, quiet PC. The HP is the only PC here in a non-standard case. Its incredibly small, and it was the quietest on test by a long chalk, so if youre looking for something...
80%
pcauthority.com.au
Updated:
2011-11-04 16:01:26
Attractively small and aggressively priced, the Ultra Slim is an interesting proposition for businesses The dc7800 Small Form Factor is an undeniably practical size for a PC, particularly if you’re likely to upgrade your work PCs during their li...
83%
goodgearguide.com.au
Updated:
2011-11-04 16:01:29
Larger than the Acer Veriton 1000 Acer Veriton 1000, but smaller than the Lenovo ThinkCentre A61e Lenovo ThinkCentre A61e, HPs new small business, small form factor PC does a good job of mixing form with function. This slim design is made possible tha...
Good Size, quiet, easy-access chassis...
Bad No upgrade options The Final Word A nice example of notebook technology in a desktop PC, HPs Ultra slim form factor PC is a good choice for space conscious businesses. There is enough power to get by in everyday tasks and the system runs quietly, too.
Bottom line A nice example of notebook technology in a desktop PC, HPs Ultra slim form factor PC is a good choice for space conscious businesses. There is enough power to get by in everyday tasks and the system runs quietly, too.
70%
pcmag.com
Updated:
2016-12-27 23:40:58
HP has been known for innovation in operating systems, processors, design, and features like HD-DVD. This time its leading the green pack. The HP Compaq dc7800 Ultra-Slim Desktop ($1,206 direct, $1,470 with 19-inch widescreen LCD monitor) is one of...
Good EPEAT Silver and Energy Star 4.0 certifications. Energy efficient. Available in three models. Easy-open case. VGA and DVI ports. Fast, yet energy efficient processor. 3-year warranty.
Bad Only 1GB of memory. No internal expansion space. Only 80GB hard drive. Notebook-class optical drive. External power brick. Drab exterior.
Bottom line This PC will work for businesses large and small because it can be configured for energy efficiency, helping your companys bottom line...
70%
trustedreviews.com
Updated:
2016-12-27 23:40:58
Almost exactly a year ago we took a look at the dc7700p , which was the first desktop computer we'd seen with support for Intel's then new vPro technology. It impressed us with its decent productivity performance, low power usage, quiet operation, and of...
80%
v3.co.uk
Updated:
2016-12-27 23:40:58
Having been disappointed by so-called ultra-slim’ desktops from HP in the past, we were a bit sceptical about what the new HP Compaq dc7800 might have to offer. However, this latest attempt really is starting to live up to the name. OK, it’s n...
Good Zero footprint when combined with HP monitor; low noise; low energy requirements; dual-core processor...
Bad Lack of expansion; only 1GB of memory as standard; inaudible speaker; flimsy mouse...
Bottom line The space-saving design of this affordable business desktop is very compelling, but make sure you get the specification you need...
60%
crn.com
Updated:
2016-12-27 23:40:58
Desktop computers generally are a bland lot, with the exception of those pretty ones from Apple. Next to the streamlined and stylish iMac and the Mac Mini, the traditional beige or white rectangular PC boxes look boring. No longer, as Hewlett-Packard u...
0%
hardwarecentral.com
Updated:
2016-12-27 23:40:58
Peekaboo, wheres the CPU? As long as you can see your monitor, you dont care as much about seeing your computer, so HPs newest office desktop saves desk space by letting a 10-inch-square Core 2 Duo system hitch a ride on the back of a 19-inch flat-p...
73%
computershopper.com
Updated:
2016-12-27 23:40:58
Yes, its a cliché, but sometimes good things really do come in small packages. Thats certainly the case with the HP Compaq DC7800. At just 2.5x10x10 inches, its not only tinier than most coffee-table books, but its also about a thir...
Good Above-average performance; great warranty coverage...
Bad Extremely limited expandability; not for gaming...
Bottom line The HP Compaq DC7800 expands the idea of what a small-form-factor desktop can be and do. As long as you never need to expand it, you should be all set...
81%