location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo P50

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo P50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA45303
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo P50
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - USB port
Warranty: 1 year
Long product name Epson Stylus Photo P50 :
The long product name of Epson Stylus Photo P50. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylys Photo P50, 38 ppm, 5760x1440 dpi, A4, USB
More>>>
Epson Stylus Photo P50:
The official description of Epson Stylus Photo P50 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print better-than-lab-quality photos
Get creative and produce better-than-lab-quality photos at home. Team it up with your digital camera for superb borderless prints up to A4 size.

This Hi-Definition photo printer uses Epson Claria Photographic Ink to produce photos that look better, and last longer, than those from the lab. You can print borderless photos up to A4 size, and 10x15 cm photos print in as little as 12 secs.

The powerful software supplied makes it easy to enhance images and remove imperfections such as red-eye. You can also add a personal touch to your discs by printing directly onto suitable CDs and DVDs. It’s cost-effective too, because with individual inks you only have to replace the colour used.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus Photo P50:
This short summary of the Epson Stylus Photo P50 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo P50, Inkjet, 5760 x 1440 DPI

Long summary description Epson Stylus Photo P50:
This is an auto-generated long summary of Epson Stylus Photo P50 based on the first three specs of the first five spec groups.

Epson Stylus Photo P50. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
90
Features
Market positioning *
Home & office
Country of origin
Philippines
Paper handling
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
C6, DL
Standard media sizes
A4 Letter Legal 20x25 cm 13x18 cm 10x15 cm 9x13 cm 13x20 cm 102x181 mm A6 A5 B5 Half Letter Envelopes: No.10, DL, C6, User Defined
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
34.7 dB
Weight & dimensions
Weight
5.5 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Easy Photo Print Epson Print CD Epson Web-To-Page
Package width
352 mm
Package depth
520 mm
Packaging data
Package height
245 mm
Package weight
6.95 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.11 m
Products per pallet layer
4 pc(s)
Products per pallet
32 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.11 m
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
40 pc(s)
Other features
Dimensions (WxDxH)
450 x 289 x 187 mm
Connectivity technology
Wired
Power requirements
220-240 V
Mac compatibility
Yes
Compatible ink types, supplies
Epson Claria Photographic Ink
Print speed (black, normal quality, A4/US Letter)
38 ppm
Print speed (colour, normal quality, A4/US Letter)
38 ppm
A6 Card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:05:50
Uk has collected 15 expert reviews for Epson Stylus Photo P50 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-14 07:05:50
Product Code: C11CA45301 The Epson P50 is a single function printer that seems strangely bare of extras. While we can understand that not everyone wants a printer that can also scan and copy, we would expect many of today’s customers to expect such l...
Bottom line A reasonable quality, reasonably well priced single function printer, the Epson P50 struggles to make its mark against printers that have greater features sets or produce better prints. It's by no means a bad printer, however, and it is a fairly swift...
60%
expertreviews.co.uk
Updated:
2011-08-14 07:05:50
Epson's Stylus Photo P50 is one of the single-function inkjet printers available today. There's no scanner, card reader or even a PictBridge USB port for direct camera printing; just a simple USB connection to a single PC. As you might expect, it's sma...
Bottom line This compact inkjet produces truly great photos, but it lacks a scanner, card reader or network interface. We expect more at this price...
40%
webuser.co.uk
Updated:
2011-08-14 07:05:50
We weren't expecting printers priced under £100 to be loaded with features and Epson's Stylus Photo P50 is true to form. The controls on the unit are limited to three buttons that let you turn it on, change the cartridges and cancel a print. The printe...
100%
techradar.com
Updated:
2011-08-14 07:05:50
The brand-new Stylus Photo P50 printer from Epson is the successor to the venerable Photo Stylus R285 and, despite a shiny new black coat that gives it a much more up-market look, there are a lot of similarities between the two.Read TechRadars Epson S...
Good Great image quality, Superb value for money...
Bad No standalone printing features at all...
90%
trustedreviews.com
Updated:
2011-08-14 07:05:50
Although photo print quality from four-colour inkjet printers continues to improve, photo enthusiasts demand the higher quality light shades which only light cyan and light magenta inks can furnish. Epson's latest take on an A4, six-colour printer is the...
70%
itreviews.com
Updated:
2011-08-14 07:05:50
The Epson Stylus Photo P50 is a decent photo printer thats able to produce vivid prints. We do have some reservations, though, such as the time it takes prints to appear at the highest-quality setting and the lack of a built-in card reader. Wed also...
0%
v3.co.uk
Updated:
2011-08-14 07:05:50
In contrast to the print, copy and scan features offered by multi-function devices, Epsons Stylus Photo P50 concentrates solely on photo printing. And with no scanning unit to bulk things up, it’s a compact device measuring 45cm wide and 29cm deep.The...
Good High quality photos; compact; fast draft mode; CD/DVD printing...
Bad Slow Best Photo mode prints; no card reader...
Bottom line The Stylus Photo P50 produces quality photos, but only if you use the highest settings Good points High quality photos; compact; fast draft mode; CD/DVD printing Bad points Slow Best Photo mode prints; no card reader...
80%
computeractive.co.uk
Updated:
2011-08-14 07:05:50
In contrast to the print, copy and scan features offered by multi-function devices, Epson's Stylus Photo P50 concentrates solely on photo printing. And with no scanning unit to bulk things up, it’s a compact device measuring 45cm wide and 29cm deep.The...
Good High quality photos; compact; fast draft mode; CD/DVD printing...
Bad Slow 'Best Photo' mode prints; no card reader...
Bottom line The Stylus Photo P50 produces quality photos, but only if you use the highest settings...
80%
Country Distributor
United Kingdom 1 distributor(s)