location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens HiPath ProCenter Agile V7.0 Network management

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HiPath ProCenter Agile V7.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30280-A600-A212
Category:
Computer programs which allow a user to set up, control and manage a network or networks between computers, printers and other devices.
Networking Software Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 09:11:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Siemens HiPath ProCenter Agile V7.0 Network management :
The long product name of Siemens HiPath ProCenter Agile V7.0 Network management. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HiPath ProCenter Agile V7.0
More>>>
Siemens HiPath ProCenter Agile V7.0 Network management:
The official description of Siemens HiPath ProCenter Agile V7.0 Network management as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HiPath ProCenter Agile V7.0 is an extremely versatile and modular solution that can be configured to meet the basic or sophisticated requirements in small enterprise Contact Centers, positioned to target the small to medium customer market is available only with the HiPath 3000 switch.

The HiPath ProCenter Agile V7.0 is build for rapid deployment and provides the small-to-mid-size enterprises (SME) with Voice, e-Mail interaction capabilities and Presence Management to empower First Contact Resolution handling and increase responsiveness to enterprise's customers.

It supports up to 150 registered Agents in an informal or Group / Multi-group-based contact center and is optimized for small size contact centers using the HiPath 3000 communication platforms.

HiPath ProCenter Agile V7.0 provides unique multimedia presence and collaboration tools and intuitive Agent Desktops for voice, e-mail and outbound interaction handling. It meets customer requirements with a powerful front-end caller messaging, menu prompts and navigation system with integrated workflow-style management tools for incoming voice, e-mail and callback routing and offers easy to use real-time visual monitoring and reporting tools.

The HiPath ProCenter Agile V7.0:
- is optimized for small-to-mid size contact centers
- is able to scale seamlessly from 5 to maximum 100 active concurrent Agents / client desktop users (HiPath 3000 dependant)
- is designed for HiPath 3000 V5.0 and HiPath 3000 V6.0 integration (connection via HiPath 5000 RSM)
- provides:
-- Intelligent Group-based Routing
-- Intelligent Routing capabilities
-- Integrated IVR basic functionalities
-- Simple CTI functionalities
-- Agent / Associate Desktops
-- provide HiPath ProCenter Manager with:
--- Administration Center
--- Broadcast Center
--- Report Center
--- Design Center
--- Telephony Center
-- Consolidated Manager Desktop
-- HiPath ProCenter Call Director
-- HiPath ProCenter E-mail
-- HiPath ProCenter Callback
-- out-of-box Screen Pop Integration with Microsoft Dynamics CRM

Short summary description Siemens HiPath ProCenter Agile V7.0 Network management:
This short summary of the Siemens HiPath ProCenter Agile V7.0 Network management data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens HiPath ProCenter Agile V7.0, Network management, Box, 150 license(s)

Long summary description Siemens HiPath ProCenter Agile V7.0 Network management:
This is an auto-generated long summary of Siemens HiPath ProCenter Agile V7.0 Network management based on the first three specs of the first five spec groups.

Siemens HiPath ProCenter Agile V7.0. Type: Network management, Software type: Box, License level purchase required: 150 license(s)

License
Type *
Network management
Software type *
Box
License
License level purchase required
150 license(s)
Brand Image Product code Product Stock Price from
Siemens HiPath ProCenter Enterprise V7.0 Application server Siemens HiPath ProCenter Enterprise V7.0 Application server
(show image)
L30280-A600-A231 HiPath ProCenter Enterprise V7.0 0.00
(excl. VAT)
0 (incl. VAT)