location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-27T51B TV 68.6 cm (27") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-27T51B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-27T51B show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung LE-27T51B TV 68.6 cm (27") HD Black 500 cd/m²:
This short summary of the Samsung LE-27T51B TV 68.6 cm (27") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-27T51B, 68.6 cm (27"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-27T51B TV 68.6 cm (27") HD Black 500 cd/m²:
This is an auto-generated long summary of Samsung LE-27T51B TV 68.6 cm (27") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Samsung LE-27T51B. Display diagonal: 68.6 cm (27"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Number of speakers *
2
RMS rated power *
5 W
Equalizer
Yes
Design
Product colour *
Black
Performance
Plug and Play
Yes
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
120 W
Weight & dimensions
Width (without stand)
766.5 mm
Depth (without stand)
205.9 mm
Height (without stand)
505.5 mm
Weight (without stand)
10 kg
Other features
Built-in speaker(s)
Yes
Power requirements
220 - 240 V
Display
LCD
I/O ports
ANT(RF) Composite S-Video Component (Y/Pb/Pr) Euro Scart PC (Analoog RGB) DVI
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:40:04
Uk has collected 1 expert review for Samsung LE-27T51B TV 68.6 cm (27") HD Black 500 cd/m² and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
ukgamer.com
Updated:
2016-12-29 03:18:33
It may be slightly old news for our Asian and Stateside cousins, but here in good ole Blighty were still getting excited at the prospects of High Definition TV (HDTV). Weve spent far too long hearing from the Canadians, the Americans, the Australian...
0%
Brand Image Product code Product Stock Price from
Samsung LE-23T51B TV 58.4 cm (23") HD Black 500 cd/m² Samsung LE-23T51B TV 58.4 cm (23") HD Black 500 cd/m²
(show image)
LE-23T51B LE-23T51B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-32T51B TV 81.3 cm (32") HD Black 500 cd/m² Samsung LE-32T51B TV 81.3 cm (32") HD Black 500 cd/m²
(show image)
LE-32T51B LE-32T51B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)