Long product name ADATA 32GB Classic Series C803 USB flash drive USB Type-A 2.0 Black
:
32GB Classic Series C803 Black
The long product name of ADATA 32GB Classic Series C803 USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
32GB Classic Series C803 Black
More>>>
Short summary description ADATA 32GB Classic Series C803 USB flash drive USB Type-A 2.0 Black:
This short summary of the ADATA 32GB Classic Series C803 USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 32GB Classic Series C803, 32 GB, USB Type-A, 2.0, 11 g, Black
Long summary description ADATA 32GB Classic Series C803 USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of ADATA 32GB Classic Series C803 USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.
ADATA 32GB Classic Series C803. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 11 g. Product colour: Black