ADATA logo

ADATA microSDHC 4GB Class 6

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3417
Info modified on:
18 May 2018, 12:48:13
Warranty:
Lifetime
Long product name ADATA microSDHC 4GB Class 6:

4GB Turbo series microSDHC class6

Short summary description ADATA microSDHC 4GB Class 6:

ADATA microSDHC 4GB Class 6, 4 GB, MicroSDHC, 20 MB/s, 9 MB/s, Black

Long summary description ADATA microSDHC 4GB Class 6:

ADATA microSDHC 4GB Class 6. Capacity: 4 GB, Flash card type: MicroSDHC, Read speed: 20 MB/s, Write speed: 9 MB/s. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.