icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Canon logo

Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46424
Info modified on:
14 Feb 2020, 17:19:11
Long product name Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI:

Selphy CP780 - 2.5” LCD, 300 x 300 dpi, Windows XP SP2-3 / Vista, Mac OS X v10.4 - v10.5

Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI:

With the ultra-compact SELPHY CP780, anyone can create lab-quality prints in a range of sizes. Simply connect a camera or memory card, touch a button, and in less than 1 minute your print is ready.
- User-friendly, ultra-compact photo printer in 4 colours.

- Print from camera or memory card.
- 100 year prints.
- Auto Red-Eye & Image Correction.
- Prints in under 1 minute.
- 2.5” LCD.
- Range of print sizes.
- Audio guidance software.
- Battery pack & Bluetooth adaptor.

The ultra-compact, ultra-easy photo lab.

Compact and colourful
Small enough to carry and store with ease, the SELPHY CP780 has a compact, stylish design. Choose from four fun colours: pink, blue, silver and white.

Print direct from camera or memory card
For the ultimate in easy, PC-free printing, the SELPHY CP780 features 3 types of memory card slot – allowing printing from most popular types of memory card. Alternatively, connect and print directly from any PictBridge compatible digital camera.

100 year prints
Canon technology produces bright, vibrant prints that – when stored in an album – will retain their quality for up to 100 years.** Prints are dry to the touch from the moment they emerge, and protected from spills, splashes and sticky fingers by a special glossy layer.

Easy image adjustment
When printing from memory card, Automatic Image Optimisation detects faces in an image and corrects their brightness – while ensuring that backgrounds stay natural and well exposed. Auto Red-Eye Correction lets you easily remove the red-eye effect sometimes caused by flash photography.

Great pictures in seconds
Why wait for your photos? The SELPHY CP780 can produce a lab-quality, postcard-size print in as little as 47 seconds**. Fast print speeds are complemented by near-instant start-up times.

2.5” colour LCD
A bright, angled 2.5” type TFT colour LCD screen provides a user-friendly way to select, preview and print images from memory card - or change print settings in seconds.

Range of print sizes
Print your photos in a range of different sizes, including standard postcard size, credit card and wide – or create fun, miniature-size stickers.

Optional battery pack
With the NB-CP2L battery pack you can print quality photos wherever you want.

Wireless printing with optional Bluetooth adaptor
Perfect for spontaneous snapshots caught on your phone or PDA, the wireless Bluetooth Unit BU-30 enables you to print images from any Bluetooth enabled device.

Hear how to print
The SELPHY CP780 is supplied with Canon’s easy-to-use SELPHY Photo Print Software. This includes step-by-step audio guidance on how to print images – ideal for children or users new to printing.

Short summary description Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI:

Canon SELPHY CP780, Inkjet, 300 x 300 DPI

Long summary description Canon SELPHY CP780 photo printer Inkjet 300 x 300 DPI:

Canon SELPHY CP780. Print technology: Inkjet, Maximum resolution: 300 x 300 DPI

Specs
Similar products
Distributors
Loading...
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.