location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire One 751h-52Yk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.S810Y.143
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® Z520 1.33 GHz
  • - 29.5 cm (11.6") 1366 x 768 pixels 16:9
  • - 2 GB DDR2-SDRAM
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 9 h
  • - Windows Vista Home Basic
Long product name Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black :
The long product name of Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Genuine Windows Vista® Home Basic , Black, Intel Atom Z520 (1.33GHz) Processor, 2GB DDR2 RAM, 250 GB HDD, 11.6" WXGA TFT LED, Mobile Intel® US15W Chipset, 10/100 Mb ethernet, Wifi b/g, 0.3 Mp Integrated Crystal Eye Webcam, up to 9 hour battery life (5200mAh), 1 year International Traveller Warranty, 1.35 kg, Multi-in-one card reader, Multi-gesture touchpad, 3 USB 2.0 ports, VGA port, Headphone/speaker/line-out/mic-in jack, Ethernet (RJ-45) port, Bluetooth 2.0 EDR, 100% Normal Size Keyboard
More>>>
Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black:
The official description of Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Presenting Acer's first 11.6" widescreen netbook -- the Aspire one 751h! Enjoy content on the large HD LED-backlit display and enjoy amazing 5.1-channel audio with Dolby® Headphone. These groundbreaking advancements plus more usher in the new netbook generation and give you fantastic fun on the road. Let the show begin!

Breathtaking sights and sounds
The Aspire 751h breathes life into your favorite movies! Get picture-perfect visuals on the 11.6" high-def display with 1366 x 768 pixel resolution and simply plug in any set of headphones to relish realistic 5.1-channel surround sound.

All you need, all day long
A single charge is all it takes, and your Aspire one 751h is ready to roll all day with up to 7 hours of battery life. Push performance limits with the latest small-yet-powerful processor, store massive files on the large hard disk drive, and share multimedia via the multi-in-one-card reader and optional Bluetooth®.

Center of attention
The gleaming Ruby red, Seashell white, Sapphire blue or Diamond black cover is sure to draw attention! Only 1" thin, the slender shape of the Aspire one 751h has futuristic appeal. A peek inside reveals a smooth finish and the Acer FineTip keyboard featuring flat, broad keys for enhanced typing comfort.

The Acer connection
Use the multi-gesture touchpad to navigate, scroll and zoom effortlessly. And to stay in touch all the time, choose from wireless, Fast Ethernet or 3G (on select models) connectivity -- then use the integrated Acer Crystal Eye webcam and digital microphone for ultra-clear online chats.

Short summary description Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black:
This short summary of the Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 751h-52Yk, Intel Atom®, 1.33 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, Windows Vista Home Basic

Long summary description Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black:
This is an auto-generated long summary of Acer Aspire One 751h-52Yk Intel Atom® Z520 Netbook 29.5 cm (11.6") 2 GB DDR2-SDRAM Windows Vista Home Basic Black based on the first three specs of the first five spec groups.

Acer Aspire One 751h-52Yk. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows Vista Home Basic. Product colour: Black. Weight: 1.35 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:43:49
Uk has collected 78 expert reviews for Acer Aspire One 751h-52Yk Netbook 29.5 cm (11.6") Intel Atom® Z520 2 GB DDR2-SDRAM Windows Vista Home Basic Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
3g.co.uk
Updated:
2014-07-01 03:43:49
it’s a solid device and a good addition to the Aspire One range. Acer Aspire One ZA3...
Good For Acer Aspire One ZA3, A goodvalue device with a highdefinition LED display and good battery life that allows you to go online via a variety of methods.
Bad for Acer Aspire One ZA3...
Bottom line Despite its slow processing power, the Acer Aspire One ZA3 is a solid and competent device for media and web browsing at a good price...
80%
tracyandmatt.co.uk
Updated:
2016-12-10 01:10:00
Acer Aspire One Review – Appliance computingAnother day, yet another small cheap portable computer. This time it’s the Acer Aspire One. After having been wowed by the MSI Wind of recent, I was keen to see how the Acer compared as it takes a different a...
Bottom line I liked the Aspire One. It feels quite well put together, the software is solid, reliable and well matched to the hardware so the machine is surprisingly fast and responsive. I am a little disappointed in the operating system and software suite insofar...
0%
igizmo.co.uk
Updated:
2016-12-10 01:10:00
On a tight budget? Then take a look at the Aspire One, the closest thing you'll find Light / Cheap / Lots of extras Poor battery life with basic battery Acer's Aspire One bucks the trend for netbooks to be getting bigger and pricier, with a budget offe...
Good Light, Cheap, Lots of extras...
Bad Poor battery life with basic battery...
80%
zath.co.uk
Updated:
2016-12-10 01:10:00
I’ve always been a big fan of good things in small packages. I remember spending almost a month’s pay on the Toshiba Libretto 70CT. Known as a sub-notebook, it was about the size of a VHS cassette although slightly slimmer, but it weighed a lot more. I...
0%
itreviews.com
Updated:
2016-12-10 01:10:00
Chic, compact, ultra-portable and priced well below the competition, Acers Aspire One is a worthy opponent to its mini laptop rivals at Asus and HP. However, its not as Net-versatile and it suffers from a short battery life. Review sample provided b...
0%
expertreviews.co.uk
Updated:
2016-12-10 01:10:00
Mighty mouse. Appealingly affordable, partly due to the lack of a Windows licence. With the lid closed, the Aspire One is just 29mm thick, making it the slimmest netbook on test. Its also among the lightest, beaten only by the Apricot. So as far a...
80%
gadgetshow.channel5.com
Updated:
2016-12-10 01:10:00
The Acer Aspire One is a new release from Quanta Computers. It comes in slender, elegant-looking notebook based on Intel Atom Platform. It has N270 Intel Processor and Intel 82801GB Controller. The 3-cell battery is just enough 3 hours use while the 6...
80%
computeractive.co.uk
Updated:
2016-12-10 01:10:01
You could say that it’s just typical: after waiting more than a decade for an affordable, portable notebook computer, three turn up at once.Acer’s Aspire One is launching alongside the Asus Eee 901 but even in an increasingly crowded market it stands o...
Good Stupendously cheap; great keyboard; clever multicard storage system...
Bad Mediocre battery; Linux OS feels a little rough around the edges...
Bottom line Staggeringly good value, with a decent screen and good keyboard...
100%
itpro.co.uk
Updated:
2016-12-10 01:10:01
Take the relatively curt battery life on the chin, and your cash buys you a fantastically capable netbook. We hope that any minor wrinkles will be ironed out by the time production units are available, but for now, the Aspire one wins a well-deserved R...
Bottom line Take the relatively curt battery life on the chin, and your cash buys you a fantastically capable netbook. We hope that any minor wrinkles will be ironed out by the time production units are available, but for now, the Aspire one wins a well-deserved R...
83%
techadvisor.co.uk
Updated:
2016-12-10 01:10:01
With more than a passing nod to the Asus Eee PC, and in particular the new Asus Eee PC 901, with the Acer Aspire One Acer has taken on the concept of affordable mini-laptop – and improved upon it. Comparisons between the Acer Aspire One and Asus Ee...
Bottom line A few glitches aside such as near-useless track buttons, and no user adjustable screen brightness, the Acer Aspire One is the current pick of the breed. Figure in the curvier styling and shiny colours, and Acer moves to the top of the list, especially...
90%
zdnet.co.uk
Updated:
2016-12-10 01:10:01
The Acer Aspire One is better than most netbooks. Its fantastic for anyone requiring a small, cheap machine for basic productivity tasks. However, the battery life lets it down slightly.
Good Great keyboard, Usable Linux operating system, Affordable price, Dual SD card slots...
Bad Small, oddly designed touchpad, Poor battery life...
Bottom line The Acer Aspire One is better than most netbooks. Its fantastic for anyone requiring a small, cheap machine for basic productivity tasks. However, the battery life lets it down slightly...
86%
Zdnet.com.au
Updated:
2016-12-10 01:10:01
The Acer Aspire One is better than most netbooks and is fantastic for anyone who wants a small, cheap machine on which to type and surf the Web. However, its battery life lets it down slightly. Acer says the Aspire One is not a laptop. It might look an...
Good Great keyboard, Easy to use OS, Price, Twin SD card slots...
Bad Small, oddly designed mouse trackpad, Poor battery life...
Bottom line The Acer Aspire One is better than most netbooks. Its fantastic for anyone who wants a small, cheap machine on which to type and surf the Web. However, its battery life lets it down slightly.
88%
pocket-lint.com
Updated:
2016-12-10 01:10:01
If youre strapped for cash its a good compromise but its the least effective mini-notebook to date...
Good Decent performance, reasonable battery life...
Bad Awkward interface, fanless so gets warm...
Bottom line If youre strapped for cash its a good compromise but its the least effective mini-notebook to date...
60%
techradar.com
Updated:
2016-12-10 01:10:01
To try and differentiate its latest mini-laptop from the current rash of releases, Acer is referring to its Aspire One (£199 inc. VAT) as a two-handed internet device.The idea is that youll use it for browsing the internet and consuming media instea...
Good The price is right, Nice size, Atom processor...
Bad Build isnt great, Storage method is odd...
Bottom line To try and differentiate its latest mini-laptop from the current rash of releases, Acer is referring to its Aspire One (£199 inc. VAT) as a two-handed internet device.The idea is that youll use it for browsing the internet and consuming media instea...
90%
shinyshiny.tv
Updated:
2016-12-10 01:10:01
Heres another one of those cheap as chips notebooks, fondled here by Kat and Dan. The Acer Aspire picks up where the eeePC left off last week, and by all accounts, its worth every one of the 23,500 pennies it costs.
0%
stuff.tv
Updated:
2016-12-10 01:10:01
Video review: The new must-have ultra-portable and perfect in every way, apart from the battery life...
Good Very light. Quick to boot. Perfectly priced...
Bad Battery life only two hours. No Bluetooth...
Bottom line The new must-have ultra-portable and perfect in every way, apart from the battery life...
100%
alphr.com
Updated:
2016-12-10 01:10:01
Asus' Eee range might have had an easy ride for the last few months, but the challengers are arriving thick and fast. Now Acer's Aspire one has landed, can it finally mark the end of Asus' dominance, or is it just another jumped-up pretender? Before we...
Bottom line Acer's Aspire one makes a splash. A great keyboard, a fine screen and a keen price make for a simply superb netbook...
83%
infoworld.com
Updated:
2014-07-01 03:43:49
It's a shame. The AO751 potentially has so much right, but a few key bungles keep me from throwing my weight behind Acer's big-boned netbook. Maybe a deluxe model with a better CPU or a discrete GPU? Maybe less preinstalled gunk to clean out? Whatever the case, as shipped today, this model is tough to recommend.
60%
mobilechoiceuk.com
Updated:
2014-07-01 03:43:49
A decent, portable computer for casual media and web use, despite some clunky added software Others to consider Asus Seashell 1005HA User opinions(0) Add opinion Read all opinions...
Good High-def LED display, able to get online via Wi-Fi, Ethernet or 3G SIM, good battery life, excellent value...
Bad Slower than comparable netbooks, too much preloaded softwareLook and Feel...
Bottom line A decent, portable computer for casual media and web use, despite some clunky added software...
60%
Osnews.com
Updated:
2014-07-01 03:43:49
Geeks.com, home to cheap laptops and discounted netbooks sent us over the Acer Aspire One AO751h for a review. The AO751h is in-between of a small laptop and a netbook and so it makes it an interesting item to investigate.The model we received comes wi...
0%
techspot.com
Updated:
2014-07-01 03:43:49
The first generation of netbooks comprised little more than overpriced toys that gave us a glimpse into the future of this emerging mobile market. Tiny screens, even smaller solid state storage and an overall cheap look and feel initially kept many use...
Bottom line With regards to overall form and function, Acer did a nice job with the 751h. You will notice some reflections and glaring in brightly-lit environments due to its glossy screen, but that is a small price to pay for this beauty. As was the case in our...
0%
anandtech.com
Updated:
2014-07-01 03:43:49
Finding ways to differentiate your product in the notebook market can be difficult. Most companies are currently going with the Intel Atom N270/N280 CPU combined with the 945GSE chipset. The result is that performance is nearly identical between simila...
0%
pcworld.com_techhive.com
Updated:
2014-07-01 03:43:49
Would You Buy This? 0Yes 0No Acer Aspire ONE 751H Test Scores Overall 78 Performance 82 Features 77 Design 75 Full Test Report » Before You Buy How to Buy a Laptop How to Buy a Netbook Top All-Purpose Laptops Top Power Laptops Top Ultraportable Laptops...
Good Goodsized screen, Large, comfortable keyboard...
Bad Horrid mouse button...
78%
tomsguide.com
Updated:
2014-07-01 03:43:49
On the hunt for student-friendly notebooks, peripherals, and accessories? Check out our guide to outfitting a student lair with the most practical gear. Back To School season is upon us, but this year feels different. Students want to be prepared for...
0%
slashgear.com
Updated:
2014-07-01 03:43:49
It’s probably fair to say that we haven’t been particularly impressed with what we’ve heard about Acer’s Aspire One 751. The phrase “pretty but dumb” has been muttered more than once, an aesthetically pleasing machine but one lacking in processing powe...
0%
about.com
Updated:
2014-07-01 03:43:49
Acers Aspire One 751h is a compromise in features among netbooks that some may like and others could hate. It uses a larger, higher resolution display that gives it a much better working environment. This also gives it a larger keyboard...
Good Higher Resolution Display, Larger Than Average Keyboard, Good Six Hour Battery Life...
Bad Slower Z Series Processor Makes It Slower Than Most Netbooks, Small Trackpad, Lots of Trialware...
60%
laptopz.com
Updated:
2014-07-01 03:43:49
Acer Aspire One751h-1545 is very popular in market. Now, let have a brief review:Dimensions (WD):11.8 x 8.5 inches (8.8 inches with battery)Height; 1.0 inchesScreen size: (diagonal) 11.6 inchesSystem weight / Weight with AC adapter: 3.0/3.6 poundsProce...
0%
technewsworld.com
Updated:
2014-07-01 03:43:49
Acers 11.6-inch Aspire One netbook hits the right mixture of portability and comfort. The screen is sharp, and the keyboard is spacious, yet the whole package is still compact. The Aspire One is also well-equipped with 3 USB ports, VGA output, a webc...
0%
techcrunch.com
Updated:
2014-07-01 03:43:49
Short Version: The $399 Acer Aspire One 751h is an affordable netbook with marathon battery life, a gorgeous screen, and an excellent keyboard. As long as you don’t expect to watch high-quality video clips, this machine makes for a very compelling pur...
0%
pcmag.com
Updated:
2014-07-01 03:43:49
Call me a notebook geek, but I cant help but get excited anytime a netbook advertises a full-size keyboard and screen specifications other than 10 inches and 1,024-by-600 resolution. The Acer Aspire One (A0751h) was full of promise when it was anno...
Good Great screen. Excellent screen resolution. Largest netbook keyboard to date. 6-cell battery comes standard with the price. 7 hours of battery life. Competitively priced.
Bad Poorly engineered mouse buttons. Intel Z520 Atom processor not as fast as that of its peers.
Bottom line For $350, with a unique widescreen and full-size keyboard, we can ignore the Acer Aspire One (A0751h)s slow Atom processor and the crappy mouse buttons...
80%
computershopper.com
Updated:
2014-07-01 03:43:49
The appeal of the new Aspire One 751h is not so much what this netbook adds to Acers netbook line, although we do like its roomy 11.6-inch screen and new slim design. Rather, the most significant update is what it does away with. Gone is the...
Good High-resolution screen for a netbook; excellent keyboard; very good battery life...
Bad Slow; poor video playback; difficult-to-press touch-pad button...
Bottom line The Aspire One 751h has one of the better screen-and-keyboard combos weve seen on a netbook, but its performance disappoints...
77%
Laptopmag.com
Updated:
2014-07-01 03:43:49
In many ways, the Acer Aspire One AO751h, the company’s first 11.6-inch netbook, is an improvement over its recently refreshed 10-inch cousin: users get an extra inch of screen real estate, a roomier keyboard, and more than 7 hours of battery life (it...
Good Slim design, Long battery life, Comfortable keyboard, Bright, high-resolution display, Strong wireless range...
Bad Subpar performance scores, Relatively small touchpad, Stiff single touch button...
Bottom line If you’re craving a little more screen real estate than the average netbook, along with a high-res display, the $379 Acer Aspire One AO751h combines several compelling features, such as seven hours of battery life and an exceptionally slim 1-inch th...
70%
tcmagazine.info
Updated:
2016-12-10 01:10:00
It is fairly apparent that each machine has been built for a specific user base, and that they don’t really collide with one another in anything other than high portability. The first conclusion that I would draw from analyzing the four netb...
0%
laptoplogic.com
Updated:
2016-12-10 01:10:00
DesignKeyboard:Display Quality:ConnectivityUpgradingPerformanceBattery PerformanceReal-life usage:ConclusionBottom Line:The Aspire One is another venture into the Netbook range, but this time from the laptop manufacturer giant Acer. It has a 8.9”...
Good Awesome LCD color, 6Cell battery option, Nice Keyboard, 3 USB, Nice amount of HDD space...
Bad Severe color shifting LCD, Smaller screen than others, No bluetooth, No Wireless N, Noisy...
Bottom line All in all, this netbook is nice to look at and does just about everything all the others can do. The specs (which matches nearly every other netbook out there) offers decent hard drive space, 6-cell option, glossy screen and nice webcam to boot. Its l...
68%
justechn.com
Updated:
2016-12-10 01:10:00
This is an Acer Aspire One ultra-portable ‘netbook’ with an 8.9″ screen. It is the 120GB, Windows XP version and the color is Sapphire BlueThe specifications include:Intel Atom Processor N270 (1.6Ghz) with Windows XP Home Edition1GB DDR2...
Good Light weight, small size, Solid construction, Bright, goodquality screen, Very nice reducedsize keyboard, Speedy, cool and quiet...
Bad Small screen, Lousy speaker, Awkward touchpad layout, Lack of Bluetooth, Short battery life...
0%
g4tv.com
Updated:
2016-12-10 01:10:00
Video Review: Chris Hardwick gets intimate with the new Acer Aspire One Notebook computer, and tells us what we can expect to see in it, with this edition of Gadget Pr0n...
88%
slashgear.com
Updated:
2016-12-10 01:10:00
While there’s no shortage of variety in the netbook market, one of the most commonly recommended - and certainly most commonly searched for here on SlashGear - is the Acer Aspire One. With a slick casing, brand name recognition and relatively large de...
0%
Laptopmag.com
Updated:
2016-12-10 01:10:00
For just $349, Acer’s XP-powered mini-notebook is nearly irresistible.
Good Good feature set for the money, Attractive design, Good Wi-Fi performance, Comfortable keyboard...
Bad Short battery life, Awkward vertical touchpad buttons...
Bottom line Acer became a member of the ever-expanding mini-notebook club with the Linpus Linux Lite version of the Aspire one, which we praised for its intuitive interface, fast boot time, and comfortable keyboard. The company follows up that Linux-based machine...
80%
theonbutton.com
Updated:
2016-12-10 01:10:00
Following a false start worthy of the Olympics, Acer’s repair shop just delivered me a new Aspire One. My first Aspire One must have been so fried that it was not worth repairing, so take two begins…Initial reactions to the Acer Aspire OneFirst impres...
0%
Geek.com
Updated:
2016-12-10 01:10:01
The Acer Aspire One is one of the so-called netbooks or mini-notebooks inspired by the success of the Asus Eee PC. It is just over two pounds and comes in two distinctly different models. One model runs the Linux operating system and has 512MB RAM wit...
0%
trustedreviews.com
Updated:
2016-12-10 01:10:01
Netbooks are breeding at an alarming rate. Of course that's mostly a good thing, in that it drives down prices and gives more choice to the consumer. The only downside is that the tighter margins on netbooks become, the fewer players are likely to get int...
80%
Bit-Tech.net
Updated:
2016-12-10 01:10:01
Acer Building an ultra-portable notebook - or UMPC or sub-notebook or whatever the hell you want to call it – shouldn't be all that hard, but the sheer number of companies out there struggling to get it right seems to imply that there are hidden co...
Bottom line Acer does have a secret strength though – an Acer in the whole as it were, Cost is one of the main strengths of the Acer Aspire One. At the moment you can expect the Eee 901 from Asus to be retailing for around £300 - £320. The MSI Wind? Around £330 t...
90%
v3.co.uk
Updated:
2016-12-10 01:10:01
Miniature notebooks, which do all the jobs of full-sized ones but with slightly less power, seem to be the order of the day in 2008. The trend was started by the Asus Eee, but since then theres been the Packard Bell Easynote XS, the HP Mininote, the M...
Good Very cheap, Great keyboard, Clever storage system...
Bad Mediocre battery...
Bottom line Staggeringly good value, with a decent screen and good keyboard.
100%
techworld.com
Updated:
2016-12-10 01:10:01
With more than a passing nod to the Asus Eee PC, and in particular the new Asus Eee PC 901, with the Acer Aspire One Acer has taken on the concept of affordable mini-laptop – and improved upon it.Comparisons between the Acer Aspire One and Asus Eee PC...
Bottom line A few glitches aside such as near-useless track buttons, and no user adjustable screen brightness, the Acer Aspire One is the current pick of the breed. Figure in the curvier styling and shiny colours, and Acer moves to the top of the list, especially...
0%
pcworld.com_techhive.com
Updated:
2016-12-10 01:10:01
Asus, watch your back. Youve been coasting for a while on the Eee PC. Oh, sure, its cheap and tiny, but youve got serious competition waiting in the wings. Acer provided us with a preview (preproduction) unit of the upcoming Aspire One, which may b...
Good Second SD card slot for dedicated system memory, Great keyboard considering the size...
Bad Only a preview unit.
Bottom line A hands-on peek at the next big mini-notebook...
0%
Country Distributor
United Kingdom 1 distributor(s)