location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Crosshair III Formula Socket AM3 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Crosshair III Formula
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CROSSHAIRIIIFORMULA
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Crosshair III Formula Socket AM3 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM3 AMD Athlon II, AMD Sempron
  • - ATX
  • - 4 ECC Non-ECC Maximum internal memory: 16 GB
  • - BIOS type: AMI 16 Mbit
Long product name ASUS Crosshair III Formula Socket AM3 ATX :
The long product name of ASUS Crosshair III Formula Socket AM3 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Crosshair III Formula - AMD Socket AM3, AMD 790FX/SB750, Up to 5200 MT/s, 4 x DIMM, Max. 16 GB, DDR3 1600(O.C.)/1333/1066 ECC,Non-ECC, 2 x PCIe 2.0 x16 (@ dual x16), 3 x PCIe 2.0 x1, 1 x PCI 2.2, 1 xUltraDMA 133/100/66, 5 xSATA 3 Gb/s, Gigabit LAN, ATX
More>>>
ASUS Crosshair III Formula Socket AM3 ATX:
The official description of ASUS Crosshair III Formula Socket AM3 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CPU Features

Phenom™ II/Athlon™ II/ Sempron™ 100 Series Processors (AM3 CPU)
This motherboard supports AMD® Socket AM3 multi-core processors with unique L3 cache and delivers better overclocking capabilities with less power consumption. It features dual-channel DDR3 1333 memory support and accelerates data transfer rate up to 5200MT/s via HyperTransport™ 3.0 based system bus. This motherboard also supports AMD® CPUs in the new 45nm manufacturing process.

Chipset Features

AMD 790FX Chipset
AMD 790FX Chipset is designed to support up to 5200MT/s HyperTransport™ 3.0 (HT 3.0) interface speed and quad PCI Express™ 2.0 x16 graphics. It is optimized with AMD latest AM3 and multi-core CPUs to provide excellent system performance and overclocking capabilities.

Memory Feature

Native DDR3 1600(O.C.) Support
This motherboard supports native DDR3 1600(O.C.) that provides faster data transfer rate and more bandwith to increase memory computing efficiency, enhancing system performance in 3D graphics and other memory demanding applications. * DDR3 1600(O.C.) is supported by AM3 CPUs only. Refer to www.asus.com for the supported CPU models.

Graphics Feature

PCIe 2.0 support
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

ATI CrossFireX™ Technology
ATI’s CrossFireX™ boosts image quality along with rendering speed, eliminating the need to scale down screen resolution to get high quality images. CrossFireX™ allows higher anti-aliasing, anisotropic filtering, shading, and texture settings. Adjust your display configurations, experiment with the advanced 3D settings, and check the effects with a real-time 3D-rendered previews within ATI Catalyst™ Control Center.

ROG Exclusive Features

MemOK!
Any memory is A-OK!
Memory compatibility is among the top concerns when it comes to computer upgrades. Worry no more, MemOK! is the fastest memory booting solution today. This remarkable memory rescue tool requires nothing but a push of a button to patch memory issues and get your system up and running in no time. The technology is able to determine failsafe settings that can dramatically improve system booting success.

Pin Fin Thermal Module
Profession grade OC instantly
Compare with traditional stacked-fin heatpipe solution, the new generation pin-fin thermal design result in better thermal performance, which enlarges the “heat-exchange” surface area surface and breaks the "Boundary-layer" phenomenon for effective airflow. The Pin-Fin Thermal Module is the most efficient thermal system there is on the motherboard.

External LCD Poster
Debug and read system problems with an new external look!
The new LCD Poster now posts critical POST information in an ever friendly and flexible external display. When system malfunction occurs, the LCD Poster automatically detects device failure and translates the errors on the LCD during POST.

Voltiminder LED
Friendly reminder on the intentional madness
In the pursuit of extreme performance, overvoltage adjustment is critical but risky. Acting as the "red zone" of a tachometer, the Voltiminder LED displays the voltage status for CPU, NB, SB, and Memory in a intuitive color-coded fashion. The voltiminder LED allows quick voltage monitoring for overclockers.

Loadline Calibration
Optimal power boost for extreme CPU overclocking!
Maintaining ample voltage support for the CPU is critical during overclocking. The Loadline Calibration ensures stable and optimal CPU voltage under heavy loading. It helps overclockers enjoy the motherboard´s ultimate OC capabilities and benchmark scores.

ASUS Q-Connector
Make connections quick and accurate
The Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.

CPU Level Up
A Simple click for instant upgrade
Ever wish that you could have a more expansive CPU? Upgrade your CPU at no additional cost with ROG´s CPU Level Up! Simply pick the processor you wanted to OC to, and the motherboard will do the rest!
See the new CPU speed and enjoy that performance instantly. Overclocking is never as easy as this.

iROG
Intelligent multiple control at hand
The iROG is a special IC which enables several ROG highlitghted functions that gives users full disposal of the motherboard at any stage! This design allows advanced user control and management to be processed purely at a hardware level. iROG greatly increases fun during overclocking for PC enthusiasts and it offers system maintainence and management with more control and efficiency.

Extreme Tweaker
One stop performance tuning shop
Extreme Tweakers is the one stop shop to fine-tune your system to optimal performance. No matter if you´re looking for frequency adjustment, over-voltage options, or memory timing settings, they´re all here!

COP EX
Maximum OC with confidence with burn proof protection to chipsets and GPU!
The COP EX allows overclockers to increase chipset voltages without the worries of overheating. It can also be used to monitor and save an overheating GPU. The COP EX allows more freedom and less constraint for maximum performance achievement.

Onboard Switch
No more shorting pins or moving jumpers
With an easy press during overclock, this exclusive onboard switch allows gamer to effortlessly fine-tune the performance without having to short the pins or moving jumpers!

Sound with Clarity

SupremeFX X-Fi
Listen with Absolute HD
Play in extreme fidelity !
SupremeFX X-Fi delivers an excellent high definition audio experience to the gamers of ROG. The SupremeFX X-Fi features unique audio innovations for gamers to spot enemes in 3D environment during game play. SupremeFX X-Fi also provides gamers a special tool to emphasize human voices in games to help make dialogues clearer and more audible.

Noise Filter
Eliminate background noise while recording
This feature detects repetitive and stationary noises like computer fans, air conditioners, and other background noises then eliminates it in the incoming audio stream while recording.

Rich Software Bundled

Kaspersky® Anti-Virus
The best protection from viruses and spyware
Kaspersky® Anti-Virus Personal offers premium antivirus protection for individual users and home offices. It is based on advanced antivirus technologies. The product incorporates the Kaspersky® Anti-Virus engine, which is renowned for malicious program detection rates that are among the industry´s highest.

Futuremark® 3DMark®06 (Advanced Edition)
The Gamers´ Benchmark
3DMark is the most popular and authoritative 3D benchmark application used by professionals around the world. The 3DMark06 is the latest version in the popular 3DMark series, including advanced SM2.0 and HDR/SM3.0 Shader graphics tests and now including single, multiple core and multiple processor CPU tests as part of the 3DMark score! The accurate performance and image quality diagnostic tool, designed for DirectX®9.0c, provides you with all the information you need to make all other competitors look bad.

Other features

Q- Shield
Easy and Comfortable Installations
The specially designed ASUS Q-Shield does without the usual "fingers" - making it convenient and easy to install. With better electric conductivity, it ideally protects your motherboard against static electricity and shields it against Electronic Magnetic Interference (EMI).

C.P.R.(CPU Parameter Recall)
When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.

MyLogo3
Personalize your system with customizable boot logo
The ASUS MyLogo 3 is the new feature present in the motherboard that allows you to personalize and add style to your system with customizable and animated boot logos.

SATA on the Go
The motherboard supports the next-generation hard drives based on the Serial ATA (SATA) 3Gb/s storage specification, delivering enhanced scalability and doubling the bus bandwidth for high-speed data retrieval and saves. The external SATA port located at the back I/O provides smart setup and hot-plug functions. Easily backup photos, videos and other entertainment contents on external devices.

O.C. Profile
Conveniently store or load multiple BIOS settings
Freely share and distribute favorite overclocking settings
The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.

EZ-Flash 2
Simply update BIOS from a USB flash disk before entering the OS
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

Stack Cool 2
Effective and zero-noise heat dissipation
Stack Cool 2 is a fan-less and zero-noise cooling solution offered exclusively by ASUS. It effectively transfers heat generated by the critical components to the other side of the specially designed PCB (printed circuit board) for effective heat dissipation.

IEEE 1394a interface
IEEE 1394a interface provides high speed digital interface for audio/video appliances such as digital television, digital video camcorders, storage peripherals & other PC portable devices.

Short summary description ASUS Crosshair III Formula Socket AM3 ATX:
This short summary of the ASUS Crosshair III Formula Socket AM3 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Crosshair III Formula, AMD, Socket AM3, AMD Athlon II, AMD Sempron, 16 GB, 0, 1, 5, 10, JBOD, Gigabit LAN

Long summary description ASUS Crosshair III Formula Socket AM3 ATX:
This is an auto-generated long summary of ASUS Crosshair III Formula Socket AM3 ATX based on the first three specs of the first five spec groups.

ASUS Crosshair III Formula. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Athlon II, AMD Sempron. Maximum internal memory: 16 GB. RAID levels: 0, 1, 5, 10, JBOD. Networking features: Gigabit LAN. Motherboard form factor: ATX, Power source type: ATX

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM3
Compatible processor series *
AMD Athlon II, AMD Sempron
Memory
Number of memory slots *
4
ECC
Yes
Non-ECC
Yes
Maximum internal memory *
16 GB
Storage controllers
RAID levels
0, 1, 5, 10, JBOD
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
5
Number of Parallel ATA connectors
1
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
3
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
eSATA ports quantity
1
Rear panel I/O ports
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
Network
Networking features
Gigabit LAN
Features
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
2
Expansion slots
3 x thermal sensor, 1 x LCD Poster
PCI slots
1
BIOS
BIOS type *
AMI
BIOS memory size
16 Mbit
Weight & dimensions
Width
305 mm
Depth
245 mm
Packaging content
Drivers included
Yes
Bundled software
- ASUS PC Probe II - ASUS AI Suite - ASUS Update - Kaspersky Anti-Virus - AMD OverDrive Utility (AOD) - Sound Blaster X-Fi Utility - Futuremark 3DMark 06 Advanced Edition
Other features
Controller 2nd interface type
UltraDMA 133/100/66
Controller interface type
SATA 3 Gb/s
I/O ports
1 x Clr CMOS
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 16:34:08
Uk has collected 29 expert reviews for ASUS Crosshair III Formula Socket AM3 ATX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 16:34:08
If you fancy going down the non-Intel route - and the latest AMD processors do offer a good alternative - then the Asus Crosshair III Formula board is certainly one to add to your list. It offers a good feature set at a decent price point, making it a...
0%
hardwareheaven.com
Updated:
2011-09-25 16:34:08
Today is AMD day! We take a look at the new 965 BE which replaces the fantastic 955BE. We also look at a plethora of AMD based motherboards from Asus, Gigabyte, ASRock and ECS as well as the brilliant Sapphire 2GB 4890 graphics card which is aimed at e...
90%
trustedreviews.com
Updated:
2011-09-25 16:34:08
Over the past couple of years we have reviewed umpteen Asus motherboards including nine models from the Republic Of Gamers range yet in all that time we have never had an Asus Crosshair on the bench. We're not sure that tells us anything profound but it's...
90%
theregister.co.uk
Updated:
2011-09-25 16:34:08
Asus sent us a Crosshair III Socket AM3 Phenom motherboard to use when we tested the Republic of Gamers OC Station. This seemed like a questionable idea as it meant we were testing a £125 accessory on a £137 motherboard. To our mind, it made better sen...
Bottom line As Phenom motherboards go, the Crosshair III is very impressive and will do very nicely for most gamers who fancy a decent PC without spending a fortune. You need a contrary nature to choose Phenom II X3 or X4, but if you select your processor wisely...
85%
hardwarecanucks.com
Updated:
2011-11-04 04:11:09
with the resurgence of the AMD brand’s Phenom architecture, things are rapidly changing and the AM3 platform is being noticed by enthusiasts. Today [...]...
Good Feature packed BIOS that skimps on nothing, Priced accordingly (little ROG markup), Willing and solid overclocker, Well laid out PCB, Cooling improvements that actually work, and work well!...
Bad Lack of SATA Connections (Only 5), Dual PCIe instead of adopting the growing trend towards 3 or 4 PCIe slots, DIMM slots wont allow for tall ramsinks with large air cooler...
Bottom line So let’s wrap it up. The Crosshair III Formula features everything we have come to expect from a Republic of Gamer’s board and then some. To make matters even better, this motherboard is opening up a new world for AMD users who want to achieve...
0%
overclockersclub.com
Updated:
2011-11-04 04:11:09
When it comes to overclocking, one requires only the best components, including processors, memory and, of course, motherboards. With motherboards, there are so many chipsets to choose from that a lot of trial and error comes into play when picking th...
0%
tbreak.ae
Updated:
2016-12-27 15:45:34
The Crosshair III Formula is the third addition to Asus’ Crosshair line and packs new ROG technology. How did it fare? Lets start off by looking at some of main features of this board • AMD AM3 CPU support • AMD 790FX/SB750 • DDR3 1600(O.C.) • MemOK! •...
Bottom line The Asus Crosshair III Formula is loaded with great features and also ships with supplied software, which helps the user configure the board and monitor it without any trouble. As far as performance is concerned the motherboard performed very well whe...
0%
hardocp.com
Updated:
2011-09-25 16:34:08
ASUS is the world's largest motherboard manufacturer and is one that the gaming and general computing enthusiasts are certainly familiar with. ASUS is well known for its motherboards, but it manufacturers a number of other items; small electronics, vid...
Bottom line If you are considering an AMD processor for your next system, the ASUS Crosshair III Formula looks to be a motherboard that is very worthy of your consideration. ASUS Crosshair III Forumla...
0%
Computerpoweruser.com
Updated:
2011-09-25 16:34:08
The Crosshair III Formula is a killer motherboard that would serve AMD fans well. At about 200 bucks, though, it’s relatively pricey, especially in light of MSI’s offering.
80%
techreaction.net
Updated:
2011-09-25 16:34:08
INTRODUCTIONHello and welcome to the review of the ASUS CROSSHAIR III FORMULA motherboard.I was thinking about doing a new review for a while, and it struck me that a number of us have picked up new AM3 CPU’s over the last couple of months with the 5...
0%
legitreviews.com
Updated:
2011-09-25 16:34:08
The ASUS Crosshair III Formula isn't a new kid on the block but that hardly means it's old news. This third version of ASUS' top AMD motherboard is a vast departure from the previous versions in that it no longer uses an Nvidia chipset to provide SL...
Bottom line When you want quality and performance in a slick package look no further than the ASUS Crosshair III Formula...
0%
overclock3d.net
Updated:
2011-09-25 16:34:08
It's been quite some time since we reviewed any motherboards from the green camp of AMD. With Intel's stranglehold on the CPU market, one might say that AMD motherboards are a 'much of a muchness' these days and as such have not received the same at...
Bottom line Looking at the benchmarks we have run today it is clear that AMD have made up a lot of ground on Intel. Bang per buck there is no doubting that the AMD setup is the clear winner. £150 vs £220 is a no brainer, especially if you intend to run the CPU...
80%
tbreak.com
Updated:
2011-09-25 16:34:08
The Crosshair III Formula is the third addition to Asus’ Crosshair line and packs new ROG technology. How did it fare? Lets start off by looking at some of main features of this board • AMD AM3 CPU support • AMD 790FX/SB750 • DDR3 1600(O.C.) • MemOK! •...
Bottom line The Asus Crosshair III Formula is loaded with great features and also ships with supplied software, which helps the user configure the board and monitor it without any trouble. As far as performance is concerned the motherboard performed very well whe...
0%
techspot.com
Updated:
2011-09-25 16:34:08
It's hard to believe that the AMD Phenom is almost 2 years old now and during this time we have only reviewed a couple of AM2+ motherboards that supported it. There are two good reasons for this. The first is that the demand for Phenom processors was m...
Bottom line The performance, stability and overclocking abilities of the Asus Crosshair III Formula make it a noteworthy addition to the current crop of AM3 motherboards. This latest revision of the Crosshair is by far the best, and of course, the fact that you c...
0%
firingsquad.com
Updated:
2011-09-25 16:34:08
ASUS Crosshair III Formula ReviewWhile the mainstream consumer recognizes the ASUS name due to the overwhelming success of their Eee PC lineup of netbook computers, among PC hardware enthusiasts the ASUS brand is known first and foremost for their exce...
92%
MotherBoards.org
Updated:
2011-09-25 16:34:08
Buying a new motherboard has many advantages for the hardware enthusiast including updating the chipset, higher overclocks and a new warranty and support for new technologies. ASUS has traditionally targeted the hardcore enthusiast with their high-end...
Bottom line ASUS has set a reputation among enthusiasts of offering high-priced excellent performing gaming motherboards of choice with their Republic Of Gamers motherboards and the CROSSHAIR III Formula is an excellent example of its breed. The board overclocked...
92%
overclock3d.net
Updated:
2018-01-29 01:28:45
It's Thursday, so that means on many parts of the internet it is "throwback Thursday". Now, because we're nerdy spods here at OC3D Towers we don't think that any of you would be interested in seeing what we looked like back in our youth, but we did think...
0%